☰
MCP3462RT-E/NC
MCP3462RT-E/NC
Active
Description:  IC ADC 16BIT SIGMA-DELTA 20UQFN
Manufacturer:  Microchip Technology
History Price: $3.75000
In Stock: 46220
MCP3462RT-E/NC Specification
Specification
Part No
MCP3462RT-E/NC
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Sampling Rate (Per Second)
153.6k
Number of Inputs
2
Input Type
Differential, Single Ended
Data Interface
SPI
Configuration
MUX-ADC
Ratio - S/H:ADC
0:2
Number of A/D Converters
2
Architecture
Sigma-Delta
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
Voltage - Supply, Digital
1.8V ~ 3.7V
Features
Internal Oscillator, Temperature Sensor
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
20-UFQFN Exposed Pad
Supplier Device Package
20-UQFN (3x3)
Mounting Type
Surface Mount
MCP3462RT-E/NC PDF Datasheet
MCP3462RT-E/NC Related Parts
MCP3001-I/MS
MCP3001-I/MS
Microchip Technology
IC ADC 10BIT SAR 8MSOP
MCP3001-I/P
MCP3001-I/P
Microchip Technology
IC ADC 10BIT SAR 8DIP
MCP3001-I/SN
MCP3001-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3001T-I/SN
MCP3001T-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3002-I/MS
MCP3002-I/MS
Microchip Technology
IC ADC 10BIT SAR 8MSOP
MCP3002-I/P
MCP3002-I/P
Microchip Technology
IC ADC 10BIT SAR 8DIP
MCP3002-I/SN
MCP3002-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3002T-I/SN
MCP3002T-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3004-I/P
MCP3004-I/P
Microchip Technology
IC ADC 10BIT SAR 14DIP
MCP3004-I/SL
MCP3004-I/SL
Microchip Technology
IC ADC 10BIT SAR 14SOIC
MCP3004-I/ST
MCP3004-I/ST
Microchip Technology
IC ADC 10BIT SAR 14TSSOP
MCP3004-I/STVAO
MCP3004-I/STVAO
Microchip Technology
IC ADC 10BIT SAR 14TSSOP
MCP3462RT-E/NC Compare Parts
  • MCP3462RT-E/NC vs MCP37D31T-200I/TE
  • MCP3462RT-E/NC vs MCP37D31T-200E/TE
  • MCP3462RT-E/NC vs MCP37D31-80E/TE
  • MCP3462RT-E/NC vs MCP37D31-200I/TL
  • MCP3462RT-E/NC vs MCP37D31-200I/TE
  • MCP3462RT-E/NC vs MCP37D31-200E/TE
  • MCP3462RT-E/NC vs MCP37D21T-200I/TL
  • MCP3462RT-E/NC vs MCP37D21T-200I/TE
  • MCP3462RT-E/NC vs MCP37D21T-200E/TE
  • MCP3462RT-E/NC vs MCP37D21-80E/TE
  • MCP3462RT-E/NC vs MCP37D21-200I/TL
  • MCP3462RT-E/NC vs MCP37D21-200I/TE
  • MCP3462RT-E/NC vs MCP37D21-200E/TE
  • MCP3462RT-E/NC vs MCP37D20T-200I/TL
  • MCP3462RT-E/NC vs MCP37D20T-200I/TE
  • MCP3462RT-E/NC vs MCP37D20-200I/TL
  • MCP3462RT-E/NC vs MCP37D20-200I/TE
  • MCP3462RT-E/NC vs MCP37D11T-200I/TL
  • MCP3462RT-E/NC vs MCP37D11T-200I/TE
  • MCP3462RT-E/NC vs MCP37D11T-200E/TE
  • MCP3462RT-E/NC vs MCP37D11-80E/TE
  • MCP3462RT-E/NC vs MCP37D11-200I/TL
  • MCP3462RT-E/NC vs MCP37D11-200I/TE
  • MCP3462RT-E/NC vs MCP37D11-200E/TE
  • MCP3462RT-E/NC vs MCP37D10T-200I/TL
  • MCP3462RT-E/NC vs MCP37D10T-200I/TE
  • MCP3462RT-E/NC vs MCP37D10-200I/TL
  • MCP3462RT-E/NC vs MCP37D10-200I/TE
  • MCP3462RT-E/NC vs MCP37231T-200I/TL
  • MCP3462RT-E/NC vs MCP37231T-200I/TE
  • MCP3462RT-E/NC vs MCP37231T-200E/TE
  • MCP3462RT-E/NC vs MCP37231-200I/TL
  • MCP3462RT-E/NC vs MCP37231-200I/TE
  • MCP3462RT-E/NC vs MCP37231-200E/TE
  • MCP3462RT-E/NC vs MCP37221T-200I/TL
  • MCP3462RT-E/NC vs MCP37221T-200I/TE
  • MCP3462RT-E/NC vs MCP37221T-200E/TE
  • MCP3462RT-E/NC vs MCP37221-200I/TL
  • MCP3462RT-E/NC vs MCP37221-200I/TE
  • MCP3462RT-E/NC vs MCP37221-200E/TE
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend