☰
MCP3461-E/ST
MCP3461-E/ST
Active
Description:  IC ADC 16BIT SIGMA-DELTA 20TSSOP
Manufacturer:  Microchip Technology
History Price: $2.92000
In Stock: 30720
MCP3461-E/ST Specification
Specification
Part No
MCP3461-E/ST
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Sampling Rate (Per Second)
153.6k
Number of Inputs
1
Input Type
Differential, Single Ended
Data Interface
SPI
Configuration
-
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Sigma-Delta
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 3.6V
Voltage - Supply, Digital
1.8V ~ 3.7V
Features
Internal Oscillator, PGA, Temperature Sensor
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
Mounting Type
Surface Mount
MCP3461-E/ST PDF Datasheet
MCP3461-E/ST Related Parts
MCP3001-I/MS
MCP3001-I/MS
Microchip Technology
IC ADC 10BIT SAR 8MSOP
MCP3001-I/P
MCP3001-I/P
Microchip Technology
IC ADC 10BIT SAR 8DIP
MCP3001-I/SN
MCP3001-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3001T-I/SN
MCP3001T-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3002-I/MS
MCP3002-I/MS
Microchip Technology
IC ADC 10BIT SAR 8MSOP
MCP3002-I/P
MCP3002-I/P
Microchip Technology
IC ADC 10BIT SAR 8DIP
MCP3002-I/SN
MCP3002-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3002T-I/SN
MCP3002T-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3004-I/P
MCP3004-I/P
Microchip Technology
IC ADC 10BIT SAR 14DIP
MCP3004-I/SL
MCP3004-I/SL
Microchip Technology
IC ADC 10BIT SAR 14SOIC
MCP3004-I/ST
MCP3004-I/ST
Microchip Technology
IC ADC 10BIT SAR 14TSSOP
MCP3004-I/STVAO
MCP3004-I/STVAO
Microchip Technology
IC ADC 10BIT SAR 14TSSOP
MCP3461-E/ST Description
Introduction to Microchip Technology MCP3461-E/ST

The MCP3461-E/ST is a high-performance, low-power, 16-bit delta-sigma analog-to-digital converter (ADC) from Microchip Technology. This device is designed for precision measurement applications, making it ideal for use in industrial, medical, and consumer electronics. The MCP3461-E/ST features an integrated programmable gain amplifier (PGA), allowing it to handle a wide range of input signal levels while maintaining high accuracy and resolution.

Key Specifications

- Resolution: 16 bits
- Input Voltage Range: 0V to V_REF (typically 2.5V to 5V)
- Sampling Rate: Up to 1000 samples per second (SPS)
- Power Supply Voltage (V_DD): 2.7V to 5.5V
- Power Consumption: 1.5 mA (typical) in active mode; 0.1 µA in sleep mode
- PGA Gain Options: 1, 2, 4, 8, 16
- Interface: I2C compatible
- Operating Temperature Range: -40°C to +125°C
- Package Type: 16-pin TSSOP

Functional Description

The MCP3461-E/ST is designed to provide high-resolution analog-to-digital conversion with minimal power consumption. Its integrated delta-sigma architecture allows for excellent noise performance and linearity, making it suitable for applications requiring precise measurements. The device features a programmable gain amplifier (PGA) that can be configured to amplify input signals, enabling the ADC to accurately convert low-level signals.

The MCP3461-E/ST supports a variety of operating modes, including continuous conversion and single-shot conversion, allowing flexibility in how data is acquired. The I2C interface facilitates easy communication with microcontrollers and other digital devices, making integration straightforward.

Pin Configuration

The MCP3461-E/ST is housed in a 16-pin TSSOP package, with the following key pins:

- V_DD: Power supply pin.
- GND: Ground reference pin.
- SCL: Serial clock input for I2C communication.
- SDA: Serial data input/output for I2C communication.
- AINP: Positive input for the analog signal.
- AINN: Negative input for the analog signal.
- PGA: Pin for selecting the gain of the programmable gain amplifier.
- ALERT: Open-drain output for alerting the host microcontroller of conversion completion or fault conditions.

Applications

The MCP3461-E/ST is suitable for a wide range of applications, including:

- Industrial Automation: Used in process control and monitoring systems for accurate data acquisition.
- Medical Devices: Ideal for applications such as blood glucose meters and other diagnostic equipment requiring precise measurements.
- Consumer Electronics: Employed in devices like digital thermometers and environmental sensors.
- Data Acquisition Systems: Can be integrated into systems requiring high-resolution data collection from various sensors.

Advantages

- High Resolution: With a 16-bit resolution, the MCP3461-E/ST provides precise measurements, essential for applications demanding accuracy.
- Low Power Consumption: The device's low power requirements make it suitable for battery-operated devices and energy-sensitive applications.
- Integrated PGA: The programmable gain amplifier allows for flexibility in handling a wide range of input signal levels, enhancing the ADC's versatility.
- Wide Operating Temperature Range: The ability to operate from -40°C to +125°C ensures reliability in harsh environments.

Conclusion

The Microchip Technology MCP3461-E/ST is a versatile and high-performance analog-to-digital converter that offers a combination of precision, low power consumption, and flexibility. Its specifications, including a 16-bit resolution, integrated PGA, and I2C interface, make it an excellent choice for engineers looking to implement reliable data acquisition solutions in various applications. The MCP3461-E/ST stands out as a robust option for enhancing measurement accuracy in both industrial and consumer electronics.
MCP3461-E/ST Compare Parts
  • MCP3461-E/ST vs MCP37D31T-200I/TE
  • MCP3461-E/ST vs MCP37D31T-200E/TE
  • MCP3461-E/ST vs MCP37D31-80E/TE
  • MCP3461-E/ST vs MCP37D31-200I/TL
  • MCP3461-E/ST vs MCP37D31-200I/TE
  • MCP3461-E/ST vs MCP37D31-200E/TE
  • MCP3461-E/ST vs MCP37D21T-200I/TL
  • MCP3461-E/ST vs MCP37D21T-200I/TE
  • MCP3461-E/ST vs MCP37D21T-200E/TE
  • MCP3461-E/ST vs MCP37D21-80E/TE
  • MCP3461-E/ST vs MCP37D21-200I/TL
  • MCP3461-E/ST vs MCP37D21-200I/TE
  • MCP3461-E/ST vs MCP37D21-200E/TE
  • MCP3461-E/ST vs MCP37D20T-200I/TL
  • MCP3461-E/ST vs MCP37D20T-200I/TE
  • MCP3461-E/ST vs MCP37D20-200I/TL
  • MCP3461-E/ST vs MCP37D20-200I/TE
  • MCP3461-E/ST vs MCP37D11T-200I/TL
  • MCP3461-E/ST vs MCP37D11T-200I/TE
  • MCP3461-E/ST vs MCP37D11T-200E/TE
  • MCP3461-E/ST vs MCP37D11-80E/TE
  • MCP3461-E/ST vs MCP37D11-200I/TL
  • MCP3461-E/ST vs MCP37D11-200I/TE
  • MCP3461-E/ST vs MCP37D11-200E/TE
  • MCP3461-E/ST vs MCP37D10T-200I/TL
  • MCP3461-E/ST vs MCP37D10T-200I/TE
  • MCP3461-E/ST vs MCP37D10-200I/TL
  • MCP3461-E/ST vs MCP37D10-200I/TE
  • MCP3461-E/ST vs MCP37231T-200I/TL
  • MCP3461-E/ST vs MCP37231T-200I/TE
  • MCP3461-E/ST vs MCP37231T-200E/TE
  • MCP3461-E/ST vs MCP37231-200I/TL
  • MCP3461-E/ST vs MCP37231-200I/TE
  • MCP3461-E/ST vs MCP37231-200E/TE
  • MCP3461-E/ST vs MCP37221T-200I/TL
  • MCP3461-E/ST vs MCP37221T-200I/TE
  • MCP3461-E/ST vs MCP37221T-200E/TE
  • MCP3461-E/ST vs MCP37221-200I/TL
  • MCP3461-E/ST vs MCP37221-200I/TE
  • MCP3461-E/ST vs MCP37221-200E/TE
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend