☰
MCP2515-E/ST
MCP2515-E/ST
Active
Description:  IC CAN CONTROLLER W/SPI 20TSSOP
Manufacturer:  Microchip Technology
History Price: $3.23000
In Stock: 10295
MCP2515-E/ST Specification
Specification
Part No
MCP2515-E/ST
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
CANbus
Function
Controller
Interface
SPI
Standards
CAN 2.0
Voltage - Supply
2.7V ~ 5.5V
Current - Supply
10mA
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
MCP2515-E/ST PDF Datasheet
MCP2515-E/ST Related Parts
MCP2140-I/P
MCP2140-I/P
Microchip Technology
IC IRDA CONTROLLER DTE/DCE 18DIP
MCP2140-I/SO
MCP2140-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140-I/SS
MCP2140-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2140A-I/P
MCP2140A-I/P
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18DIP
MCP2140A-I/SO
MCP2140A-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140A-I/SS
MCP2140A-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2140AT-I/SO
MCP2140AT-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140AT-I/SS
MCP2140AT-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2140T-I/SO
MCP2140T-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140T-I/SS
MCP2140T-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2150-I/P
MCP2150-I/P
Microchip Technology
IC IRDA STD CONTROLLER 18DIP
MCP2150-I/SO
MCP2150-I/SO
Microchip Technology
IC IRDA STD CONTROLLER 18SOIC
MCP2515-E/ST Compare Parts
  • MCP2515-E/ST vs MCP2518FDT-H/SL
  • MCP2515-E/ST vs MCP2518FDT-H/QBB
  • MCP2515-E/ST vs MCP2518FDT-E/SLVAO
  • MCP2515-E/ST vs MCP2518FDT-E/SL
  • MCP2515-E/ST vs MCP2518FDT-E/QBB
  • MCP2515-E/ST vs MCP251863T-H/SSVAO
  • MCP2515-E/ST vs MCP251863T-H/9PXVAO
  • MCP2515-E/ST vs MCP251863T-E/SSVAO
  • MCP2515-E/ST vs MCP251863T-E/SS
  • MCP2515-E/ST vs MCP251863T-E/9PXVAO
  • MCP2515-E/ST vs MCP251863T-E/9PX
  • MCP2515-E/ST vs MCP2517FDT-H/SL
  • MCP2515-E/ST vs MCP2517FDT-H/JHA
  • MCP2515-E/ST vs MCP2517FD-H/SLVAO
  • MCP2515-E/ST vs MCP2517FD-H/SL
  • MCP2515-E/ST vs MCP2517FD-H/JHA
  • MCP2515-E/ST vs MCP2515T-I/ST
  • MCP2515-E/ST vs MCP2515T-I/SOVAO
  • MCP2515-E/ST vs MCP2515T-I/SO
  • MCP2515-E/ST vs MCP2515T-I/ML
  • MCP2515-E/ST vs MCP2515T-E/ST
  • MCP2515-E/ST vs MCP2515T-E/SO
  • MCP2515-E/ST vs MCP2515T-E/MLVAO
  • MCP2515-E/ST vs MCP2515T-E/ML
  • MCP2515-E/ST vs MCP2515-I/STVAO
  • MCP2515-E/ST vs MCP2515-I/ST
  • MCP2515-E/ST vs MCP2515-I/SOVAO
  • MCP2515-E/ST vs MCP2515-I/SO
  • MCP2515-E/ST vs MCP2515-I/P
  • MCP2515-E/ST vs MCP2515-I/ML
  • MCP2515-E/ST vs MCP2515-E/STVAO
  • MCP2515-E/ST vs MCP2515-E/SOVAO
  • MCP2515-E/ST vs MCP2515-E/SO
  • MCP2515-E/ST vs MCP2515-E/P
  • MCP2515-E/ST vs MCP2515-E/MLVAO
  • MCP2515-E/ST vs MCP2515-E/ML
  • MCP2515-E/ST vs MCP2510T-I/ST
  • MCP2515-E/ST vs MCP2510T-I/SO
  • MCP2515-E/ST vs MCP2510T-E/SO
  • MCP2515-E/ST vs MCP2510-I/ST
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase