☰
MCP2515-E/SO
MCP2515-E/SO
Active
Description:  IC CAN CONTROLLER W/SPI 18SOIC
Manufacturer:  Microchip Technology
History Price: $3.15000
In Stock: 8765
MCP2515-E/SO Specification
Specification
Part No
MCP2515-E/SO
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
CANbus
Function
Controller
Interface
SPI
Standards
CAN 2.0
Voltage - Supply
2.7V ~ 5.5V
Current - Supply
10mA
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
MCP2515-E/SO PDF Datasheet
MCP2515-E/SO Related Parts
MCP2140-I/P
MCP2140-I/P
Microchip Technology
IC IRDA CONTROLLER DTE/DCE 18DIP
MCP2140-I/SO
MCP2140-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140-I/SS
MCP2140-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2140A-I/P
MCP2140A-I/P
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18DIP
MCP2140A-I/SO
MCP2140A-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140A-I/SS
MCP2140A-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2140AT-I/SO
MCP2140AT-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140AT-I/SS
MCP2140AT-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2140T-I/SO
MCP2140T-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140T-I/SS
MCP2140T-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2150-I/P
MCP2150-I/P
Microchip Technology
IC IRDA STD CONTROLLER 18DIP
MCP2150-I/SO
MCP2150-I/SO
Microchip Technology
IC IRDA STD CONTROLLER 18SOIC
MCP2515-E/SO Description
The Microchip Technology MCP2515-E/SO is a stand-alone Controller Area Network (CAN) controller designed to interface with a CAN bus, offering a robust and efficient solution for automotive, industrial, and embedded systems requiring reliable communication. It implements the CAN 2.0B protocol and interfaces with a host microcontroller via a Serial Peripheral Interface (SPI), simplifying integration into systems with minimal CAN expertise. The MCP2515-E/SO, packaged in an 18-pin SOIC, is an extended-temperature variant (-40°C to +125°C), making it suitable for harsh environments. Below is a detailed exploration of the MCP2515-E/SO, covering its functionality, specifications, features, applications, and design considerations.

Overview and Functionality

The MCP2515-E/SO is a second-generation CAN controller that enhances the capabilities of its predecessor, the MCP2510, with faster throughput, improved data byte filtering, and support for time-triggered protocols. It serves as a bridge between a microcontroller (MCU) and a CAN bus, handling the complexities of CAN communication, including message transmission, reception, error handling, and filtering. The device features three transmit buffers and two receive buffers, along with two acceptance masks and six acceptance filters, which reduce the host MCU’s overhead by filtering out unwanted messages.

The MCP2515 communicates with the host MCU via an industry-standard SPI interface, supporting clock rates up to 10 MHz. This allows easy integration with a wide range of MCUs, including those without native CAN support. The controller supports both standard (11-bit identifier) and extended (29-bit identifier) CAN frames, as well as remote transmission request (RTR) frames, making it versatile for various CAN network configurations. The extended temperature range (-40°C to +125°C) of the MCP2515-E/SO ensures reliable operation in automotive and industrial applications.

Key Features

- CAN 2.0B Compliance: Supports both standard and extended data frames with data rates up to 1 Mbps.
- SPI Interface: Simplifies MCU integration with a high-speed SPI interface (up to 10 MHz).
- Flexible Buffering: Includes three transmit buffers with prioritization and two receive buffers with prioritized message storage.
- Advanced Filtering: Two 29-bit acceptance masks and six 29-bit acceptance filters reduce MCU overhead by filtering unwanted messages.
- Low Power Modes: Supports sleep mode with reduced current consumption (<5 µA) for power-sensitive applications.
- High Noise Immunity: Robust design for reliable operation in noisy environments, such as automotive systems.
- Extended Temperature Range: Operates from -40°C to +125°C, ideal for harsh environments.
- Interrupt Support: Eight interrupt sources with configurable interrupt pins for efficient MCU interaction.
- Time-Triggered Protocol Support: Enables time-based message scheduling for deterministic communication.
- Compact Package: 18-pin SOIC (7.5 mm × 11.55 mm), suitable for space-constrained designs.

Detailed Specifications

The following are the key electrical and performance specifications for the MCP2515-E/SO, based on typical operating conditions at 25°C and a 5 V supply, unless otherwise noted:

- Supply Voltage (V_DD): 2.7 V to 5.5 V.
- Operating Current (I_DD):
- Typical: 5 mA during normal operation.
- Maximum: 10 mA.
- Standby Current (Sleep Mode): <5 µA typical.
- CAN Data Rate: Up to 1 Mbps, supporting CAN 2.0B (0 to 8-byte data field).
- SPI Clock Frequency: Up to 10 MHz.
- Transmit Buffers: 3, each with 14 bytes of SRAM (8 data bytes, 5 identifier/control bytes).
- Receive Buffers: 2, each with 14 bytes of SRAM, with prioritized message storage.
- Acceptance Masks: 2 (29-bit), one for each receive buffer.
- Acceptance Filters: 6 (29-bit), two for RXB0, four for RXB1.
- Interrupt Sources: 8 (message received, message transmitted, error conditions, etc.).
- Interrupt Pin Output: Active-low, open-drain (requires external pull-up resistor, typically 100 kΩ to V_DD).
- Clock Input:
- External clock: 8 MHz typical, up to 25 MHz via OSC1 pin.
- Internal oscillator tolerance: ±2% typical.
- Bit Timing:
- Programmable bit rate via configuration registers.
- Supports Non-Return-to-Zero (NRZ) coding with Digital Phase-Locked Loop (DPLL) synchronization.
- Operating Temperature Range: -40°C to +125°C (E-grade).
- Storage Temperature Range: -65°C to +150°C.
- Input High Voltage (V_IH): 0.7 × V_DD to V_DD + 0.5 V (SPI inputs).
- Input Low Voltage (V_IL): -0.3 V to 0.3 × V_DD (SPI inputs).
- Output High Voltage (V_OH): V_DD - 0.7 V (TXCAN pin, I_OH = -8 mA).
- Output Low Voltage (V_OL): 0.6 V maximum (TXCAN pin, I_OL = 8 mA).
- ESD Protection: >4 kV (Human Body Model).
- Package: 18-pin SOIC (300 mil, 7.5 mm × 11.55 mm).
- Packaging: Tube (42 pieces) or tape and reel (1100 pieces).

Pin Configuration and Functionality

The MCP2515-E/SO is housed in an 18-pin SOIC package with the following pin assignments:

- Pin 1 (TXCAN): CAN transmit output, drives the CAN bus.
- Pin 2 (RXCAN): CAN receive input, connects to the CAN bus.
- Pin 3 (CLKOUT): Clock output, configurable as a divided system clock.
- Pin 4 (TX0RTS): Request-to-send input for transmit buffer 0 (active-low, internal pull-up).
- Pin 5 (TX1RTS): Request-to-send input for transmit buffer 1 (active-low, internal pull-up).
- Pin 6 (TX2RTS): Request-to-send input for transmit buffer 2 (active-low, internal pull-up).
- Pin 7 (OSC2): Oscillator output (connects to crystal or resonator).
- Pin 8 (OSC1): Oscillator input (external clock or crystal input).
- Pin 9 (V_SS): Ground.
- Pin 10 (RX1BF): Receive buffer 1 full interrupt output (active-low, configurable).
- Pin 11 (RX0BF): Receive buffer 0 full interrupt output (active-low, configurable).
- Pin 12 (INT): General interrupt output (active-low, open-drain).
- Pin 13 (SCK): SPI clock input.
- Pin 14 (SI): SPI data input.
- Pin 15 (SO): SPI data output.
- Pin 16 (CS): SPI chip select input (active-low).
- Pin 17 (RESET): Active-low reset input (internal pull-up).
- Pin 18 (V_DD): Positive supply (2.7 V to 5.5 V).

The SPI interface (SCK, SI, SO, CS) facilitates communication with the host MCU, while the TXCAN and RXCAN pins interface directly with the CAN bus via an external CAN transceiver. The TXnRTS and RXnBF pins provide hardware control and status signaling, respectively.

Applications

The MCP2515-E/SO is widely used in applications requiring robust, real-time communication over a CAN bus, including:

- Automotive Systems: Implements CAN communication in engine control units (ECUs), body control modules, and infotainment systems.
- Industrial Automation: Facilitates communication in PLCs, motor drives, and sensor networks for factory automation.
- Medical Devices: Supports CANopen protocols in medical equipment for reliable data exchange.
- Building Automation: Used in HVAC, lighting, and security systems for distributed control.
- Embedded Systems: Enables CAN connectivity in MCU-based systems, such as IoT gateways and robotics.
- Telematics: Supports fleet management and vehicle diagnostics via CAN bus communication.

Performance Characteristics

The MCP2515-E/SO delivers robust performance for CAN communication. Its 1 Mbps data rate supports high-speed CAN networks, while the DPLL ensures reliable bit timing and synchronization using NRZ coding. The three transmit buffers allow prioritization of messages, with configurable priority levels (TXP[1:0] bits), ensuring critical messages are sent first. The two receive buffers, combined with six acceptance filters and two masks, allow selective message reception, reducing MCU processing overhead.

The device’s low standby current (<5 µA) is ideal for power-sensitive applications, such as battery-powered systems. The extended temperature range (-40°C to +125°C) ensures reliability in harsh environments, such as automotive under-hood applications. The interrupt system, with eight configurable sources (e.g., message received, error detected), enhances system efficiency by alerting the MCU only when necessary. The MCP2515 supports multiple operating modes, including Normal, Sleep, Loopback, Listen-Only, and Configuration, providing flexibility for debugging and power management.

Design Considerations

When designing with the MCP2515-E/SO, engineers should consider the following:

- CAN Transceiver: The MCP2515 requires an external CAN transceiver (e.g., Microchip MCP2551) to interface with the CAN bus. Ensure the transceiver is compatible with the 1 Mbps data rate and supports the required voltage levels.
- Power Supply: Operate within the 2.7 V to 5.5 V range. Use bypass capacitors (e.g., 0.1 µF ceramic) near the V_DD pin to reduce noise.
- Clock Source: Use an 8 MHz crystal or external clock (up to 25 MHz) for optimal performance. Ensure proper oscillator circuit design with appropriate load capacitors (e.g., 15 pF).
- SPI Interface: Configure the MCU’s SPI module for mode 0,0 or 1,1, with a clock rate up to 10 MHz. Ensure proper signal integrity with short traces and pull-up resistors on open-drain outputs (e.g., INT pin).
- PCB Layout: Minimize noise coupling by separating CAN bus lines (TXCAN, RXCAN) from digital signals. Use a solid ground plane and place the CAN transceiver close to the bus connector.
- Filtering and Masking: Configure acceptance filters and masks to optimize message reception and reduce MCU load. Test filter settings to ensure only desired messages are processed.
- Error Handling: Monitor error flags (EFLG register) and interrupt flags (CANINTF register) to handle bus-off, error-passive, and other fault conditions.
- Evaluation Tools: Microchip offers the MCP2515 CAN Bus Monitor Demo Board for prototyping and testing, along with the Libero IDE for configuration and simulation.

Comparison with Similar Devices

Within Microchip’s portfolio, the MCP2515-E/SO compares to the MCP2517FD and MCP2518FD, which support CAN Flexible Data-Rate (FD) for higher data rates (up to 8 Mbps). The MCP2515 is limited to CAN 2.0B but is more cost-effective and widely supported in legacy systems. Compared to the MCP2510, the MCP2515 offers improved throughput and filtering capabilities. Against competitors like Texas Instruments’ TCAN1042 (a CAN transceiver with integrated controller), the MCP2515 provides a standalone controller solution, offering greater flexibility for pairing with different transceivers but requiring an external component.

Reliability and Packaging

The MCP2515-E/SO is designed for high reliability, with a robust CMOS design and ESD protection (>4 kV HBM). The extended temperature range (-40°C to +125°C) ensures operation in harsh environments, such as automotive and industrial settings. The 18-pin SOIC package is RoHS-compliant and lead-free, with a wide body (300 mil) that supports standard PCB assembly processes. The tape-and-reel packaging (1100 units per reel) or tube packaging (42 pieces) facilitates high-volume production.

Conclusion

The Microchip Technology MCP2515-E/SO is a versatile, stand-alone CAN controller that simplifies integration of CAN bus communication into MCU-based systems. Its CAN 2.0B compliance, 1 Mbps data rate, and advanced filtering reduce system complexity, while the SPI interface ensures compatibility with a wide range of MCUs. The extended temperature range and low power modes make it ideal for automotive, industrial, and embedded applications. Designers must pair it with a suitable CAN transceiver and optimize clock, SPI, and PCB design for reliable performance. Supported by Microchip’s development tools and extensive documentation, the MCP2515-E/SO is a robust and cost-effective solution for CAN-based communication systems.
MCP2515-E/SO Compare Parts
  • MCP2515-E/SO vs MCP2518FDT-H/SL
  • MCP2515-E/SO vs MCP2518FDT-H/QBB
  • MCP2515-E/SO vs MCP2518FDT-E/SLVAO
  • MCP2515-E/SO vs MCP2518FDT-E/SL
  • MCP2515-E/SO vs MCP2518FDT-E/QBB
  • MCP2515-E/SO vs MCP251863T-H/SSVAO
  • MCP2515-E/SO vs MCP251863T-H/9PXVAO
  • MCP2515-E/SO vs MCP251863T-E/SSVAO
  • MCP2515-E/SO vs MCP251863T-E/SS
  • MCP2515-E/SO vs MCP251863T-E/9PXVAO
  • MCP2515-E/SO vs MCP251863T-E/9PX
  • MCP2515-E/SO vs MCP2517FDT-H/SL
  • MCP2515-E/SO vs MCP2517FDT-H/JHA
  • MCP2515-E/SO vs MCP2517FD-H/SLVAO
  • MCP2515-E/SO vs MCP2517FD-H/SL
  • MCP2515-E/SO vs MCP2517FD-H/JHA
  • MCP2515-E/SO vs MCP2515T-I/ST
  • MCP2515-E/SO vs MCP2515T-I/SOVAO
  • MCP2515-E/SO vs MCP2515T-I/SO
  • MCP2515-E/SO vs MCP2515T-I/ML
  • MCP2515-E/SO vs MCP2515T-E/ST
  • MCP2515-E/SO vs MCP2515T-E/SO
  • MCP2515-E/SO vs MCP2515T-E/MLVAO
  • MCP2515-E/SO vs MCP2515T-E/ML
  • MCP2515-E/SO vs MCP2515-I/STVAO
  • MCP2515-E/SO vs MCP2515-I/ST
  • MCP2515-E/SO vs MCP2515-I/SOVAO
  • MCP2515-E/SO vs MCP2515-I/SO
  • MCP2515-E/SO vs MCP2515-I/P
  • MCP2515-E/SO vs MCP2515-I/ML
  • MCP2515-E/SO vs MCP2515-E/STVAO
  • MCP2515-E/SO vs MCP2515-E/ST
  • MCP2515-E/SO vs MCP2515-E/SOVAO
  • MCP2515-E/SO vs MCP2515-E/P
  • MCP2515-E/SO vs MCP2515-E/MLVAO
  • MCP2515-E/SO vs MCP2515-E/ML
  • MCP2515-E/SO vs MCP2510T-I/ST
  • MCP2515-E/SO vs MCP2510T-I/SO
  • MCP2515-E/SO vs MCP2510T-E/SO
  • MCP2515-E/SO vs MCP2510-I/ST
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase