☰
MCP2515-E/P
MCP2515-E/P
Active
Description:  IC CAN CONTROLLER W/SPI 18DIP
Manufacturer:  Microchip Technology
Datasheet:   MCP2515-E/P Datasheet
History Price: $3.31000
In Stock: 33000
MCP2515-E/P Specification
Specification
Part No
MCP2515-E/P
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
CANbus
Function
Controller
Interface
SPI
Standards
CAN 2.0
Voltage - Supply
2.7V ~ 5.5V
Current - Supply
10mA
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
18-DIP (0.300", 7.62mm)
Supplier Device Package
18-PDIP
MCP2515-E/P PDF Datasheet
MCP2515-E/P Related Parts
MCP2140-I/P
MCP2140-I/P
Microchip Technology
IC IRDA CONTROLLER DTE/DCE 18DIP
MCP2140-I/SO
MCP2140-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140-I/SS
MCP2140-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2140A-I/P
MCP2140A-I/P
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18DIP
MCP2140A-I/SO
MCP2140A-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140A-I/SS
MCP2140A-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2140AT-I/SO
MCP2140AT-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140AT-I/SS
MCP2140AT-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2140T-I/SO
MCP2140T-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140T-I/SS
MCP2140T-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2150-I/P
MCP2150-I/P
Microchip Technology
IC IRDA STD CONTROLLER 18DIP
MCP2150-I/SO
MCP2150-I/SO
Microchip Technology
IC IRDA STD CONTROLLER 18SOIC
MCP2515-E/P Description

The MCP2515-E/P is a highly integrated CAN (Controller Area Network) bus controller developed by Microchip Technology. It is designed to provide a reliable and cost-effective solution for CAN-based communication systems, which are critical in automotive, industrial, and embedded applications. The MCP2515 is a stand-alone CAN controller with a serial interface, designed for systems that require CAN bus communication without the need for a microcontroller to handle the lower layers of the CAN protocol stack.

## Key Specifications

* Package Type:

* The MCP2515-E/P is available in a PDIP-18 (Plastic Dual In-line Package) configuration, making it easy to integrate into systems where a through-hole component is preferred.

* Operating Voltage:

* The device operates within a voltage range of 4.5 V to 5.5 V, which is typical for many embedded systems and ensures compatibility with a variety of power supply systems.

* Clock Frequency:

* The MCP2515-E/P is capable of operating with an external crystal or clock input. The recommended clock frequency is 8 MHz or 16 MHz, allowing for a wide range of data transfer rates and flexibility in system design.

* Operating Temperature Range:

* The MCP2515-E/P is specified for an operating temperature range of -40°C to +125°C, ensuring reliability in automotive and industrial environments that require operation under harsh temperature conditions.

* Data Rate:

* It supports CAN data rates of up to 1 Mbps, which is the standard rate for many automotive and industrial CAN networks. The chip provides robust communication, even under higher data rate requirements.

## Features and Functionalities

* Integrated CAN Protocol Controller:

* The MCP2515-E/P integrates a complete CAN protocol controller, handling all the low-level CAN protocol tasks such as message framing, error checking, and arbitration. This reduces the need for an external microcontroller to manage these tasks.

* SPI Interface:

* It communicates with the host microcontroller through a Serial Peripheral Interface (SPI), which simplifies system integration. The SPI interface supports high-speed data transfer, making it suitable for systems that require quick CAN data transmission and reception.

* Message Buffers:

* The MCP2515-E/P is equipped with 32 message buffers (16 transmit and 16 receive buffers) to store CAN messages. These buffers allow the system to manage multiple messages efficiently without needing to constantly interrupt the host microcontroller, ensuring smooth data flow.

* Flexible Filter and Masking:

* The device includes filters and masking capabilities, which allow the user to specify which messages are processed based on message identifiers. This feature enables efficient communication by filtering out irrelevant messages and improving system performance.

* Error Detection and Handling:

* The MCP2515-E/P supports advanced error detection and error handling mechanisms, such as the detection of bit errors, CRC errors, and frame errors. These errors are flagged by the controller, which can then trigger corrective actions, making the system more reliable and fault-tolerant.

* Low Power Consumption:

* The MCP2515-E/P is designed for low power consumption, which is crucial for embedded systems and applications where power efficiency is important. It features a sleep mode to reduce power consumption when the system is idle.

* Advanced Message Filtering:

* The controller allows for advanced message filtering, which can filter messages based on various criteria, including identifier masks. This ensures that only relevant messages are processed, improving overall system performance and reducing unnecessary processing.

* Watchdog Timer:

* A watchdog timer is integrated into the MCP2515-E/P, which helps prevent the system from getting stuck in an invalid state by periodically resetting the chip in case of a malfunction or timeout.

* Bus Pin Protection:

* The MCP2515-E/P is designed with built-in bus pin protection, ensuring that the CAN bus interface can withstand over-voltage and under-voltage conditions, as well as other electrical transients, providing durability in harsh environments.

* Low-Voltage Reset:

* The chip features an integrated low-voltage reset circuit, ensuring that the device operates only when the supply voltage is within the correct range.

## Applications

* Automotive Systems:

* The MCP2515-E/P is commonly used in automotive applications, particularly in in-vehicle communication systems. It is ideal for interfacing ECUs (Electronic Control Units) with the CAN bus in modern vehicles, enabling features such as engine management, ABS systems, airbag deployment, and infotainment systems.

* Industrial Automation:

* The MCP2515-E/P is widely used in industrial control systems that rely on CAN bus communication. These applications include PLC systems, robotics, motion control, and machine monitoring.

* Embedded Systems:

* In embedded systems that require reliable communication between different components, the MCP2515-E/P offers a cost-effective solution. It can be used in sensor networks, home automation, and building management systems.

* Powertrain and Safety Systems:

* Its robustness and reliability make the MCP2515-E/P a good fit for safety-critical applications in powertrain systems (e.g., transmission control and engine control) and safety systems (e.g., airbags, brake systems, and collision avoidance).

## Conclusion

The Microchip Technology MCP2515-E/P is a highly efficient and flexible CAN controller that simplifies the integration of CAN bus communication into various systems. With features such as SPI communication, high-speed data handling, advanced error detection, and low-power operation, it offers a solid solution for automotive, industrial, and embedded applications. Its robustness, combined with the ability to operate across a wide temperature range and data rates of up to 1 Mbps, ensures that it meets the demands of modern communication networks. Whether used in automotive control units, industrial automation systems, or embedded devices, the MCP2515-E/P provides the performance and reliability required for critical applications.
MCP2515-E/P Compare Parts
  • MCP2515-E/P vs MCP2518FDT-H/SL
  • MCP2515-E/P vs MCP2518FDT-H/QBB
  • MCP2515-E/P vs MCP2518FDT-E/SLVAO
  • MCP2515-E/P vs MCP2518FDT-E/SL
  • MCP2515-E/P vs MCP2518FDT-E/QBB
  • MCP2515-E/P vs MCP251863T-H/SSVAO
  • MCP2515-E/P vs MCP251863T-H/9PXVAO
  • MCP2515-E/P vs MCP251863T-E/SSVAO
  • MCP2515-E/P vs MCP251863T-E/SS
  • MCP2515-E/P vs MCP251863T-E/9PXVAO
  • MCP2515-E/P vs MCP251863T-E/9PX
  • MCP2515-E/P vs MCP2517FDT-H/SL
  • MCP2515-E/P vs MCP2517FDT-H/JHA
  • MCP2515-E/P vs MCP2517FD-H/SLVAO
  • MCP2515-E/P vs MCP2517FD-H/SL
  • MCP2515-E/P vs MCP2517FD-H/JHA
  • MCP2515-E/P vs MCP2515T-I/ST
  • MCP2515-E/P vs MCP2515T-I/SOVAO
  • MCP2515-E/P vs MCP2515T-I/SO
  • MCP2515-E/P vs MCP2515T-I/ML
  • MCP2515-E/P vs MCP2515T-E/ST
  • MCP2515-E/P vs MCP2515T-E/SO
  • MCP2515-E/P vs MCP2515T-E/MLVAO
  • MCP2515-E/P vs MCP2515T-E/ML
  • MCP2515-E/P vs MCP2515-I/STVAO
  • MCP2515-E/P vs MCP2515-I/ST
  • MCP2515-E/P vs MCP2515-I/SOVAO
  • MCP2515-E/P vs MCP2515-I/SO
  • MCP2515-E/P vs MCP2515-I/P
  • MCP2515-E/P vs MCP2515-I/ML
  • MCP2515-E/P vs MCP2515-E/STVAO
  • MCP2515-E/P vs MCP2515-E/ST
  • MCP2515-E/P vs MCP2515-E/SOVAO
  • MCP2515-E/P vs MCP2515-E/SO
  • MCP2515-E/P vs MCP2515-E/MLVAO
  • MCP2515-E/P vs MCP2515-E/ML
  • MCP2515-E/P vs MCP2510T-I/ST
  • MCP2515-E/P vs MCP2510T-I/SO
  • MCP2515-E/P vs MCP2510T-E/SO
  • MCP2515-E/P vs MCP2510-I/ST
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase