☰
MCP2510-E/SO
MCP2510-E/SO
Active
Description:  IC CAN CTLR EXTENDED TEMP 18SOIC
Manufacturer:  Microchip Technology
History Price: $5.60000
In Stock: 1115
MCP2510-E/SO Specification
Specification
Part No
MCP2510-E/SO
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
CANbus
Function
Controller
Interface
SPI
Standards
CAN 2.0
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
10mA
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
MCP2510-E/SO PDF Datasheet
MCP2510-E/SO Related Parts
MCP2140-I/P
MCP2140-I/P
Microchip Technology
IC IRDA CONTROLLER DTE/DCE 18DIP
MCP2140-I/SO
MCP2140-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140-I/SS
MCP2140-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2140A-I/P
MCP2140A-I/P
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18DIP
MCP2140A-I/SO
MCP2140A-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140A-I/SS
MCP2140A-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2140AT-I/SO
MCP2140AT-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140AT-I/SS
MCP2140AT-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2140T-I/SO
MCP2140T-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140T-I/SS
MCP2140T-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2150-I/P
MCP2150-I/P
Microchip Technology
IC IRDA STD CONTROLLER 18DIP
MCP2150-I/SO
MCP2150-I/SO
Microchip Technology
IC IRDA STD CONTROLLER 18SOIC
MCP2510-E/SO Description
The Microchip Technology MCP2510-E/SO is a CAN (Controller Area Network) controller designed for use in embedded systems that require communication over a CAN bus network. This device is part of Microchip's extensive range of CAN controller ICs, and it offers a complete solution for applications in automotive, industrial automation, medical equipment, and other systems that utilize CAN for communication. The MCP2510-E/SO provides a reliable and efficient way for devices to communicate over the CAN network, which is widely used in environments requiring high reliability and real-time communication.

## Key Specifications and Features:

## General Features:

* CAN Controller: The MCP2510-E/SO is a fully-featured CAN controller designed to interface with a microcontroller or processor to enable communication over a CAN bus. It supports the CAN 2.0B protocol, which is the most widely used version of the CAN specification.

* Data Rate: The device supports data rates up to 1 Mbps, which allows for fast communication speeds in systems that require rapid data exchange over the CAN network.

* Compatibility: The MCP2510-E/SO is designed to be used with 8-bit or 16-bit microcontrollers that lack an integrated CAN controller. It can be easily interfaced with these microcontrollers to add CAN functionality, making it an ideal choice for embedded systems where the CAN protocol is required but the microcontroller doesn't have native support.

* Interface: The controller uses a parallel interface to connect to the microcontroller. This interface is simple and provides easy integration into existing systems, making it easy to add CAN communication capabilities to a wide variety of applications.

* Package Type: The MCP2510-E/SO is available in a SOIC-28 package, which is a 28-pin surface-mount package. This compact form factor ensures that the device can be used in designs where space is limited, while still providing all the necessary features and I/O options for CAN communication.

## CAN Features:

* CAN 2.0B Protocol Support: The MCP2510-E/SO fully supports CAN 2.0B, which includes both Standard CAN (11-bit identifier) and Extended CAN (29-bit identifier). This makes the device compatible with a wide range of CAN applications, whether the system needs to use standard or extended identifiers.

* Multiple Message Buffers: The controller includes 15 message buffers, which are used for storing incoming and outgoing messages. These buffers allow the MCP2510 to handle multiple CAN messages simultaneously, improving overall throughput and reducing the risk of message loss in busy systems.

* Message Filtering: The MCP2510-E/SO provides message filtering capabilities, allowing users to set filters to receive only specific messages based on identifier or other criteria. This feature helps reduce the amount of data that the system must process and makes it easier to focus on the relevant communication.

* Interrupt System: The device has an interrupt system that can signal the microcontroller when certain events occur, such as the reception of a message or the completion of a transmission. This allows the microcontroller to efficiently manage CAN communication without needing to poll the controller continuously.

* Transmit and Receive Buffers: The device provides transmit and receive buffers, which allow the controller to efficiently handle data transfer between the CAN bus and the microcontroller. These buffers ensure that messages can be transmitted and received without losing data, even in high-traffic environments.

* Bit Rate Control: The MCP2510-E/SO supports bit rate control via the prescaler and bit timing registers, allowing the user to adjust the CAN bit rate and synchronization settings to match the needs of the application and ensure reliable communication over the CAN network.

## Electrical Characteristics:

* Operating Voltage: The MCP2510-E/SO operates with a supply voltage range of 4.5V to 5.5V, making it compatible with most 5V-based systems.

* Power Consumption: The device is designed for low power consumption, making it suitable for battery-operated or energy-efficient systems. Its low-power characteristics help to extend the operational life of embedded systems, especially in automotive or industrial applications where power consumption is a key concern.

* Operating Temperature Range: The MCP2510-E/SO operates in a wide temperature range of -40°C to +85°C, making it suitable for use in industrial, automotive, and other demanding environments that require components to operate in extreme temperatures.

* Current Consumption: The device has a low operating current, typically 20 mA during normal operation, with very low current consumption in sleep mode (less than 100 µA). This makes it an energy-efficient choice for applications that need to minimize power usage when the system is idle.

* Bus Load and Voltage Levels: The MCP2510-E/SO supports high-speed CAN bus communication and is designed to drive and receive signals at standard CAN bus voltage levels, which typically range from 0V to 5V. This ensures compatibility with other CAN devices in the system.

## Interface and Communication:

* Parallel Interface to Microcontroller: The MCP2510 uses a parallel interface to communicate with a microcontroller. It includes control, data, and interrupt lines that allow the microcontroller to send and receive data to and from the CAN controller. This makes it easy to interface with existing systems that use standard microcontroller parallel communication.

* Clock Source: The MCP2510-E/SO requires an external clock source, typically provided by a crystal oscillator or a clock input pin. The external clock is used to generate the timing signals needed for CAN communication, and the device supports clock frequencies of up to 40 MHz for reliable performance.

* Bus Timing and Synchronization: The MCP2510 features advanced bus timing control and synchronization features, which allow the controller to handle timing and synchronization between the different nodes on the CAN network. This is essential for ensuring that messages are correctly synchronized and that communication is reliable in real-time systems.

## Safety and Protection:

* Fail-Safe and Error Handling: The device includes error detection and handling mechanisms, such as bit error detection, stuff error detection, and frame error detection. It can automatically reset itself after detecting errors, ensuring that the CAN network can continue to function even in the presence of communication errors.

* Over-temperature Protection: The MCP2510-E/SO is designed to protect itself from over-temperature conditions, making it suitable for use in applications that operate in harsh environments or where temperature fluctuations are a concern.

## Applications:

The MCP2510-E/SO is ideal for applications where communication over a CAN bus network is required but the microcontroller or processor does not have native CAN support. Typical applications include:

* Automotive Systems: The device can be used in vehicle control systems, infotainment systems, diagnostic tools, and engine control units (ECUs), where CAN communication is prevalent. It provides a reliable interface for CAN communication in these environments.

* Industrial Automation: In industrial environments, the MCP2510-E/SO can be used in PLC systems, robotics, machine control, and process automation systems, enabling devices to communicate efficiently and reliably over a CAN network.

* Medical Equipment: The device is used in medical devices such as patient monitoring systems, diagnostic equipment, and medical imaging systems where reliable communication is critical.

* Building Automation: The MCP2510-E/SO can be used in building automation systems for HVAC control, lighting control, and security systems, where CAN communication is often used for networked control of various devices.

* Test and Measurement Equipment: The device is used in test equipment, data acquisition systems, and instrumentation, where CAN communication is used for reliable data transfer between devices and controllers.

## Summary:

The Microchip Technology MCP2510-E/SO is a CAN controller designed to add CAN bus functionality to systems that lack native support for the protocol. With support for CAN 2.0B, high-speed data rates, and low power consumption, it is suitable for applications ranging from automotive and industrial systems to medical equipment and building automation. Its parallel interface makes it easy to integrate with a variety of microcontrollers, while features such as message filtering, interrupt handling, and error detection ensure robust and efficient communication. The MCP2510-E/SO is a reliable, flexible, and cost-effective solution for enabling CAN communication in embedded systems.
MCP2510-E/SO Compare Parts
  • MCP2510-E/SO vs MCP2518FDT-H/SL
  • MCP2510-E/SO vs MCP2518FDT-H/QBB
  • MCP2510-E/SO vs MCP2518FDT-E/SLVAO
  • MCP2510-E/SO vs MCP2518FDT-E/SL
  • MCP2510-E/SO vs MCP2518FDT-E/QBB
  • MCP2510-E/SO vs MCP251863T-H/SSVAO
  • MCP2510-E/SO vs MCP251863T-H/9PXVAO
  • MCP2510-E/SO vs MCP251863T-E/SSVAO
  • MCP2510-E/SO vs MCP251863T-E/SS
  • MCP2510-E/SO vs MCP251863T-E/9PXVAO
  • MCP2510-E/SO vs MCP251863T-E/9PX
  • MCP2510-E/SO vs MCP2517FDT-H/SL
  • MCP2510-E/SO vs MCP2517FDT-H/JHA
  • MCP2510-E/SO vs MCP2517FD-H/SLVAO
  • MCP2510-E/SO vs MCP2517FD-H/SL
  • MCP2510-E/SO vs MCP2517FD-H/JHA
  • MCP2510-E/SO vs MCP2515T-I/ST
  • MCP2510-E/SO vs MCP2515T-I/SOVAO
  • MCP2510-E/SO vs MCP2515T-I/SO
  • MCP2510-E/SO vs MCP2515T-I/ML
  • MCP2510-E/SO vs MCP2515T-E/ST
  • MCP2510-E/SO vs MCP2515T-E/SO
  • MCP2510-E/SO vs MCP2515T-E/MLVAO
  • MCP2510-E/SO vs MCP2515T-E/ML
  • MCP2510-E/SO vs MCP2515-I/STVAO
  • MCP2510-E/SO vs MCP2515-I/ST
  • MCP2510-E/SO vs MCP2515-I/SOVAO
  • MCP2510-E/SO vs MCP2515-I/SO
  • MCP2510-E/SO vs MCP2515-I/P
  • MCP2510-E/SO vs MCP2515-I/ML
  • MCP2510-E/SO vs MCP2515-E/STVAO
  • MCP2510-E/SO vs MCP2515-E/ST
  • MCP2510-E/SO vs MCP2515-E/SOVAO
  • MCP2510-E/SO vs MCP2515-E/SO
  • MCP2510-E/SO vs MCP2515-E/P
  • MCP2510-E/SO vs MCP2515-E/MLVAO
  • MCP2510-E/SO vs MCP2515-E/ML
  • MCP2510-E/SO vs MCP2510T-I/ST
  • MCP2510-E/SO vs MCP2510T-I/SO
  • MCP2510-E/SO vs MCP2510T-E/SO
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.