☰
MCP2155-I/SO
MCP2155-I/SO
Active
Description:  IC IRDA PROTOCOL CTRLR 18SOIC
Manufacturer:  Microchip Technology
History Price: $5.75000
In Stock: 20515
MCP2155-I/SO Specification
Specification
Part No
MCP2155-I/SO
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
IRDA?
Function
Controller
Interface
UART
Standards
-
Voltage - Supply
3V ~ 5.5V
Current - Supply
7mA
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
MCP2155-I/SO PDF Datasheet
MCP2155-I/SO Related Parts
MCP2140-I/P
MCP2140-I/P
Microchip Technology
IC IRDA CONTROLLER DTE/DCE 18DIP
MCP2140-I/SO
MCP2140-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140-I/SS
MCP2140-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2140A-I/P
MCP2140A-I/P
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18DIP
MCP2140A-I/SO
MCP2140A-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140A-I/SS
MCP2140A-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2140AT-I/SO
MCP2140AT-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140AT-I/SS
MCP2140AT-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2140T-I/SO
MCP2140T-I/SO
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 18SOIC
MCP2140T-I/SS
MCP2140T-I/SS
Microchip Technology
IC IRDA CONTROLLR DTE/DCE 20SSOP
MCP2150-I/P
MCP2150-I/P
Microchip Technology
IC IRDA STD CONTROLLER 18DIP
MCP2150-I/SO
MCP2150-I/SO
Microchip Technology
IC IRDA STD CONTROLLER 18SOIC
MCP2155-I/SO Compare Parts
  • MCP2155-I/SO vs MCP2518FDT-H/SL
  • MCP2155-I/SO vs MCP2518FDT-H/QBB
  • MCP2155-I/SO vs MCP2518FDT-E/SLVAO
  • MCP2155-I/SO vs MCP2518FDT-E/SL
  • MCP2155-I/SO vs MCP2518FDT-E/QBB
  • MCP2155-I/SO vs MCP251863T-H/SSVAO
  • MCP2155-I/SO vs MCP251863T-H/9PXVAO
  • MCP2155-I/SO vs MCP251863T-E/SSVAO
  • MCP2155-I/SO vs MCP251863T-E/SS
  • MCP2155-I/SO vs MCP251863T-E/9PXVAO
  • MCP2155-I/SO vs MCP251863T-E/9PX
  • MCP2155-I/SO vs MCP2517FDT-H/SL
  • MCP2155-I/SO vs MCP2517FDT-H/JHA
  • MCP2155-I/SO vs MCP2517FD-H/SLVAO
  • MCP2155-I/SO vs MCP2517FD-H/SL
  • MCP2155-I/SO vs MCP2517FD-H/JHA
  • MCP2155-I/SO vs MCP2515T-I/ST
  • MCP2155-I/SO vs MCP2515T-I/SOVAO
  • MCP2155-I/SO vs MCP2515T-I/SO
  • MCP2155-I/SO vs MCP2515T-I/ML
  • MCP2155-I/SO vs MCP2515T-E/ST
  • MCP2155-I/SO vs MCP2515T-E/SO
  • MCP2155-I/SO vs MCP2515T-E/MLVAO
  • MCP2155-I/SO vs MCP2515T-E/ML
  • MCP2155-I/SO vs MCP2515-I/STVAO
  • MCP2155-I/SO vs MCP2515-I/ST
  • MCP2155-I/SO vs MCP2515-I/SOVAO
  • MCP2155-I/SO vs MCP2515-I/SO
  • MCP2155-I/SO vs MCP2515-I/P
  • MCP2155-I/SO vs MCP2515-I/ML
  • MCP2155-I/SO vs MCP2515-E/STVAO
  • MCP2155-I/SO vs MCP2515-E/ST
  • MCP2155-I/SO vs MCP2515-E/SOVAO
  • MCP2155-I/SO vs MCP2515-E/SO
  • MCP2155-I/SO vs MCP2515-E/P
  • MCP2155-I/SO vs MCP2515-E/MLVAO
  • MCP2155-I/SO vs MCP2515-E/ML
  • MCP2155-I/SO vs MCP2510T-I/ST
  • MCP2155-I/SO vs MCP2510T-I/SO
  • MCP2155-I/SO vs MCP2510T-E/SO
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.