☰
MCP1663T-E/MNY
MCP1663T-E/MNY
Active
Description:  IC REG BOOST 32V 375MA 8TDFN
Manufacturer:  Microchip Technology
History Price: $1.60000
In Stock: 13315
MCP1663T-E/MNY Specification
Specification
Part No
MCP1663T-E/MNY
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.4V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
2.4V
Voltage - Output (Max)
32V
Current - Output
375mA
Frequency - Switching
500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-WFDFN Exposed Pad
Supplier Device Package
8-TDFN (2x3)
MCP1663T-E/MNY PDF Datasheet
MCP1663T-E/MNY Related Parts
MCP1252-33X50I/MS
MCP1252-33X50I/MS
Microchip Technology
IC REG CHARG PUMP PROG 8MSOP
MCP1252-ADJI/MS
MCP1252-ADJI/MS
Microchip Technology
IC REG CHARGE PUMP ADJ 8MSOP
MCP1252T-33X50I/MS
MCP1252T-33X50I/MS
Microchip Technology
IC REG CHARG PUMP PROG 8MSOP
MCP1252T-ADJI/MS
MCP1252T-ADJI/MS
Microchip Technology
IC REG CHARGE PUMP ADJ 8MSOP
MCP1253-33X50I/MS
MCP1253-33X50I/MS
Microchip Technology
IC REG CHARG PUMP PROG 8MSOP
MCP1253-ADJI/MS
MCP1253-ADJI/MS
Microchip Technology
IC REG CHARGE PUMP ADJ 8MSOP
MCP1253T-33X50I/MS
MCP1253T-33X50I/MS
Microchip Technology
IC REG CHARG PUMP PROG 8MSOP
MCP1253T-ADJI/MS
MCP1253T-ADJI/MS
Microchip Technology
IC REG CHARGE PUMP ADJ 8MSOP
MCP1256-E/MF
MCP1256-E/MF
Microchip Technology
IC REG CHARG PUMP 3.3V 10DFN
MCP1256-E/UN
MCP1256-E/UN
Microchip Technology
IC REG CHARGE PUMP 3.3V 10MSOP
MCP1256T-E/MF
MCP1256T-E/MF
Microchip Technology
IC REG CHARG PUMP 3.3V 10DFN
MCP1256T-E/UN
MCP1256T-E/UN
Microchip Technology
IC REG CHARGE PUMP 3.3V 10MSOP
MCP1663T-E/MNY Compare Parts
  • MCP1663T-E/MNY vs MCP1663T-E/OT
  • MCP1663T-E/MNY vs MCP1661T-E/OT
  • MCP1663T-E/MNY vs MCP1661T-E/MNY
  • MCP1663T-E/MNY vs MCP1642DT-ADJI/MS
  • MCP1663T-E/MNY vs MCP1642DT-ADJI/MC
  • MCP1663T-E/MNY vs MCP1642DT-50I/MS
  • MCP1663T-E/MNY vs MCP1642DT-50I/MC
  • MCP1663T-E/MNY vs MCP1642DT-33I/MS
  • MCP1663T-E/MNY vs MCP1642DT-33I/MC
  • MCP1663T-E/MNY vs MCP1642DT-30I/MS
  • MCP1663T-E/MNY vs MCP1642DT-30I/MC
  • MCP1663T-E/MNY vs MCP1642DT-18I/MS
  • MCP1663T-E/MNY vs MCP1642DT-18I/MC
  • MCP1663T-E/MNY vs MCP1642D-ADJI/MS
  • MCP1663T-E/MNY vs MCP1642D-ADJI/MC
  • MCP1663T-E/MNY vs MCP1642D-50I/MS
  • MCP1663T-E/MNY vs MCP1642D-50I/MC
  • MCP1663T-E/MNY vs MCP1642D-33I/MS
  • MCP1663T-E/MNY vs MCP1642D-33I/MC
  • MCP1663T-E/MNY vs MCP1642D-30I/MS
  • MCP1663T-E/MNY vs MCP1642D-30I/MC
  • MCP1663T-E/MNY vs MCP1642D-18I/MS
  • MCP1663T-E/MNY vs MCP1642D-18I/MC
  • MCP1663T-E/MNY vs MCP1642BT-ADJI/MS
  • MCP1663T-E/MNY vs MCP1642BT-ADJI/MC
  • MCP1663T-E/MNY vs MCP1642BT-50I/MS
  • MCP1663T-E/MNY vs MCP1642BT-50I/MC
  • MCP1663T-E/MNY vs MCP1642BT-33I/MS
  • MCP1663T-E/MNY vs MCP1642BT-33I/MC
  • MCP1663T-E/MNY vs MCP1642BT-30I/MS
  • MCP1663T-E/MNY vs MCP1642BT-30I/MC
  • MCP1663T-E/MNY vs MCP1642BT-18I/MS
  • MCP1663T-E/MNY vs MCP1642BT-18I/MC
  • MCP1663T-E/MNY vs MCP1642B-ADJI/MS
  • MCP1663T-E/MNY vs MCP1642B-ADJI/MC
  • MCP1663T-E/MNY vs MCP1642B-50I/MS
  • MCP1663T-E/MNY vs MCP1642B-50I/MC
  • MCP1663T-E/MNY vs MCP1642B-33I/MS
  • MCP1663T-E/MNY vs MCP1642B-33I/MC
  • MCP1663T-E/MNY vs MCP1642B-30I/MS
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.