☰
MCP16331T-E/CH
MCP16331T-E/CH
Active
Description:  IC REG BUCK ADJ 500MA SOT23-6
Manufacturer:  Microchip Technology
History Price: $1.87000
In Stock: 45090
MCP16331T-E/CH Specification
Specification
Part No
MCP16331T-E/CH
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.4V
Voltage - Input (Max)
50V
Voltage - Output (Min/Fixed)
2V
Voltage - Output (Max)
24V
Current - Output
500mA
Frequency - Switching
500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
MCP16331T-E/CH PDF Datasheet
MCP16331T-E/CH Related Parts
MCP1252-33X50I/MS
MCP1252-33X50I/MS
Microchip Technology
IC REG CHARG PUMP PROG 8MSOP
MCP1252-ADJI/MS
MCP1252-ADJI/MS
Microchip Technology
IC REG CHARGE PUMP ADJ 8MSOP
MCP1252T-33X50I/MS
MCP1252T-33X50I/MS
Microchip Technology
IC REG CHARG PUMP PROG 8MSOP
MCP1252T-ADJI/MS
MCP1252T-ADJI/MS
Microchip Technology
IC REG CHARGE PUMP ADJ 8MSOP
MCP1253-33X50I/MS
MCP1253-33X50I/MS
Microchip Technology
IC REG CHARG PUMP PROG 8MSOP
MCP1253-ADJI/MS
MCP1253-ADJI/MS
Microchip Technology
IC REG CHARGE PUMP ADJ 8MSOP
MCP1253T-33X50I/MS
MCP1253T-33X50I/MS
Microchip Technology
IC REG CHARG PUMP PROG 8MSOP
MCP1253T-ADJI/MS
MCP1253T-ADJI/MS
Microchip Technology
IC REG CHARGE PUMP ADJ 8MSOP
MCP1256-E/MF
MCP1256-E/MF
Microchip Technology
IC REG CHARG PUMP 3.3V 10DFN
MCP1256-E/UN
MCP1256-E/UN
Microchip Technology
IC REG CHARGE PUMP 3.3V 10MSOP
MCP1256T-E/MF
MCP1256T-E/MF
Microchip Technology
IC REG CHARG PUMP 3.3V 10DFN
MCP1256T-E/UN
MCP1256T-E/UN
Microchip Technology
IC REG CHARGE PUMP 3.3V 10MSOP
MCP16331T-E/CH Compare Parts
  • MCP16331T-E/CH vs MCP1663T-E/OT
  • MCP16331T-E/CH vs MCP1663T-E/MNY
  • MCP16331T-E/CH vs MCP1661T-E/OT
  • MCP16331T-E/CH vs MCP1661T-E/MNY
  • MCP16331T-E/CH vs MCP1642DT-ADJI/MS
  • MCP16331T-E/CH vs MCP1642DT-ADJI/MC
  • MCP16331T-E/CH vs MCP1642DT-50I/MS
  • MCP16331T-E/CH vs MCP1642DT-50I/MC
  • MCP16331T-E/CH vs MCP1642DT-33I/MS
  • MCP16331T-E/CH vs MCP1642DT-33I/MC
  • MCP16331T-E/CH vs MCP1642DT-30I/MS
  • MCP16331T-E/CH vs MCP1642DT-30I/MC
  • MCP16331T-E/CH vs MCP1642DT-18I/MS
  • MCP16331T-E/CH vs MCP1642DT-18I/MC
  • MCP16331T-E/CH vs MCP1642D-ADJI/MS
  • MCP16331T-E/CH vs MCP1642D-ADJI/MC
  • MCP16331T-E/CH vs MCP1642D-50I/MS
  • MCP16331T-E/CH vs MCP1642D-50I/MC
  • MCP16331T-E/CH vs MCP1642D-33I/MS
  • MCP16331T-E/CH vs MCP1642D-33I/MC
  • MCP16331T-E/CH vs MCP1642D-30I/MS
  • MCP16331T-E/CH vs MCP1642D-30I/MC
  • MCP16331T-E/CH vs MCP1642D-18I/MS
  • MCP16331T-E/CH vs MCP1642D-18I/MC
  • MCP16331T-E/CH vs MCP1642BT-ADJI/MS
  • MCP16331T-E/CH vs MCP1642BT-ADJI/MC
  • MCP16331T-E/CH vs MCP1642BT-50I/MS
  • MCP16331T-E/CH vs MCP1642BT-50I/MC
  • MCP16331T-E/CH vs MCP1642BT-33I/MS
  • MCP16331T-E/CH vs MCP1642BT-33I/MC
  • MCP16331T-E/CH vs MCP1642BT-30I/MS
  • MCP16331T-E/CH vs MCP1642BT-30I/MC
  • MCP16331T-E/CH vs MCP1642BT-18I/MS
  • MCP16331T-E/CH vs MCP1642BT-18I/MC
  • MCP16331T-E/CH vs MCP1642B-ADJI/MS
  • MCP16331T-E/CH vs MCP1642B-ADJI/MC
  • MCP16331T-E/CH vs MCP1642B-50I/MS
  • MCP16331T-E/CH vs MCP1642B-50I/MC
  • MCP16331T-E/CH vs MCP1642B-33I/MS
  • MCP16331T-E/CH vs MCP1642B-33I/MC
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend