☰
LE9531CETC
LE9531CETC
Obsolete
Description:  IC TELECOM INTERFACE 48QFN
Manufacturer:  Microchip Technology
Datasheet:   LE9531CETC Datasheet
History Price: Obsolete
In Stock: 16645
LE9531CETC Specification
Specification
Part No
LE9531CETC
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Subscriber Line Interface Concept (SLIC)
Interface
Parallel
Number of Circuits
1
Voltage - Supply
3.3V
Current - Supply
40mA
Power (Watts)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LE9531CETC Related Parts
LE9540DUQC
LE9540DUQC
Microchip Technology
IC TELECOM INTERFACE 40QFN
LE9540DUQCT
LE9540DUQCT
Microchip Technology
IC TELECOM INTERFACE 40QFN
LE9622RQC
LE9622RQC
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9622RQCT
LE9622RQCT
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9632RQC
LE9632RQC
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9632RQCT
LE9632RQCT
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9641PQC
LE9641PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9641PQCT
LE9641PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9642PQC
LE9642PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9642PQCT
LE9642PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9643AQCT
LE9643AQCT
Microchip Technology
IC TELECOM INTERFACE 36QFN
LE9651PQC
LE9651PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9531CETC Compare Parts
  • LE9531CETC vs LE9672WQC
  • LE9531CETC vs LE9662WQCT
  • LE9531CETC vs LE9662WQC
  • LE9531CETC vs LE9661WQCT
  • LE9531CETC vs LE9661WQC
  • LE9531CETC vs LE9653AQC
  • LE9531CETC vs LE9652PQCT
  • LE9531CETC vs LE9652PQC
  • LE9531CETC vs LE9651PQCT
  • LE9531CETC vs LE9651PQC
  • LE9531CETC vs LE9643AQCT
  • LE9531CETC vs LE9642PQCT
  • LE9531CETC vs LE9642PQC
  • LE9531CETC vs LE9641PQCT
  • LE9531CETC vs LE9641PQC
  • LE9531CETC vs LE9632RQCT
  • LE9531CETC vs LE9632RQC
  • LE9531CETC vs LE9622RQCT
  • LE9531CETC vs LE9622RQC
  • LE9531CETC vs LE9540DUQCT
  • LE9531CETC vs LE9540DUQC
  • LE9531CETC vs LE9653AQCT
  • LE9531CETC vs LE9643AQC
  • LE9531CETC vs LE9551DMQCT
  • LE9531CETC vs LE9551DMQC
  • LE9531CETC vs LE9551CMQCT
  • LE9531CETC vs LE9551CMQC
  • LE9531CETC vs LE9541DUQCT
  • LE9531CETC vs LE9541DUQC
  • LE9531CETC vs LE9541CUQCT
  • LE9531CETC vs LE9541CUQC
  • LE9531CETC vs LE9540CUQCT
  • LE9531CETC vs LE9540CUQC
  • LE9531CETC vs LE9531DMQCT
  • LE9531CETC vs LE9531DMQC
  • LE9531CETC vs LE9531DETCT
  • LE9531CETC vs LE9531DETC
  • LE9531CETC vs LE9531CMQCT
  • LE9531CETC vs LE9531CMQC
  • LE9531CETC vs LE9531CETCT
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend