Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology LE9502BTC
LE9502BTC
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 44TQFP
Manufacturer:
Microchip Technology
Datasheet:
LE9502BTC Datasheet
History Price: Obsolete
In Stock: 22725
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LE9502BTC Specification
Specification
Part No
LE9502BTC
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Subscriber Line Interface Concept (SLIC)
Interface
2-Wire
Number of Circuits
1
Voltage - Supply
3.3V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
44-TQFP Exposed Pad
Supplier Device Package
44-eTQFP (10x10)
LE9502BTC PDF Datasheet
LE9502BTC Datasheet
Click and Download: LE9502BTC Datasheet
LE9502BTC Related Parts
LE9540DUQC
Microchip Technology
IC TELECOM INTERFACE 40QFN
LE9540DUQCT
Microchip Technology
IC TELECOM INTERFACE 40QFN
LE9622RQC
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9622RQCT
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9632RQC
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9632RQCT
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9641PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9641PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9642PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9642PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9643AQCT
Microchip Technology
IC TELECOM INTERFACE 36QFN
LE9651PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9502BTC Compare Parts
LE9502BTC vs LE9672WQC
LE9502BTC vs LE9662WQCT
LE9502BTC vs LE9662WQC
LE9502BTC vs LE9661WQCT
LE9502BTC vs LE9661WQC
LE9502BTC vs LE9653AQC
LE9502BTC vs LE9652PQCT
LE9502BTC vs LE9652PQC
LE9502BTC vs LE9651PQCT
LE9502BTC vs LE9651PQC
LE9502BTC vs LE9643AQCT
LE9502BTC vs LE9642PQCT
LE9502BTC vs LE9642PQC
LE9502BTC vs LE9641PQCT
LE9502BTC vs LE9641PQC
LE9502BTC vs LE9632RQCT
LE9502BTC vs LE9632RQC
LE9502BTC vs LE9622RQCT
LE9502BTC vs LE9622RQC
LE9502BTC vs LE9540DUQCT
LE9502BTC vs LE9540DUQC
LE9502BTC vs LE9653AQCT
LE9502BTC vs LE9643AQC
LE9502BTC vs LE9551DMQCT
LE9502BTC vs LE9551DMQC
LE9502BTC vs LE9551CMQCT
LE9502BTC vs LE9551CMQC
LE9502BTC vs LE9541DUQCT
LE9502BTC vs LE9541DUQC
LE9502BTC vs LE9541CUQCT
LE9502BTC vs LE9541CUQC
LE9502BTC vs LE9540CUQCT
LE9502BTC vs LE9540CUQC
LE9502BTC vs LE9531DMQCT
LE9502BTC vs LE9531DMQC
LE9502BTC vs LE9531DETCT
LE9502BTC vs LE9531DETC
LE9502BTC vs LE9531CMQCT
LE9502BTC vs LE9531CMQC
LE9502BTC vs LE9531CETCT
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend