☰
LE9500DBJCT
LE9500DBJCT
Obsolete
Description:  IC TELECOM INTERFACE 28PLCC
Manufacturer:  Microchip Technology
Datasheet:   LE9500DBJCT Datasheet
History Price: Obsolete
In Stock: 32310
LE9500DBJCT Specification
Specification
Part No
LE9500DBJCT
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Subscriber Line Interface Concept (SLIC)
Interface
Parallel
Number of Circuits
1
Voltage - Supply
3.3V
Current - Supply
40mA
Power (Watts)
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
28-PLCC
LE9500DBJCT Related Parts
LE9540DUQC
LE9540DUQC
Microchip Technology
IC TELECOM INTERFACE 40QFN
LE9540DUQCT
LE9540DUQCT
Microchip Technology
IC TELECOM INTERFACE 40QFN
LE9622RQC
LE9622RQC
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9622RQCT
LE9622RQCT
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9632RQC
LE9632RQC
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9632RQCT
LE9632RQCT
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9641PQC
LE9641PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9641PQCT
LE9641PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9642PQC
LE9642PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9642PQCT
LE9642PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9643AQCT
LE9643AQCT
Microchip Technology
IC TELECOM INTERFACE 36QFN
LE9651PQC
LE9651PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9500DBJCT Compare Parts
  • LE9500DBJCT vs LE9672WQC
  • LE9500DBJCT vs LE9662WQCT
  • LE9500DBJCT vs LE9662WQC
  • LE9500DBJCT vs LE9661WQCT
  • LE9500DBJCT vs LE9661WQC
  • LE9500DBJCT vs LE9653AQC
  • LE9500DBJCT vs LE9652PQCT
  • LE9500DBJCT vs LE9652PQC
  • LE9500DBJCT vs LE9651PQCT
  • LE9500DBJCT vs LE9651PQC
  • LE9500DBJCT vs LE9643AQCT
  • LE9500DBJCT vs LE9642PQCT
  • LE9500DBJCT vs LE9642PQC
  • LE9500DBJCT vs LE9641PQCT
  • LE9500DBJCT vs LE9641PQC
  • LE9500DBJCT vs LE9632RQCT
  • LE9500DBJCT vs LE9632RQC
  • LE9500DBJCT vs LE9622RQCT
  • LE9500DBJCT vs LE9622RQC
  • LE9500DBJCT vs LE9540DUQCT
  • LE9500DBJCT vs LE9540DUQC
  • LE9500DBJCT vs LE9653AQCT
  • LE9500DBJCT vs LE9643AQC
  • LE9500DBJCT vs LE9551DMQCT
  • LE9500DBJCT vs LE9551DMQC
  • LE9500DBJCT vs LE9551CMQCT
  • LE9500DBJCT vs LE9551CMQC
  • LE9500DBJCT vs LE9541DUQCT
  • LE9500DBJCT vs LE9541DUQC
  • LE9500DBJCT vs LE9541CUQCT
  • LE9500DBJCT vs LE9541CUQC
  • LE9500DBJCT vs LE9540CUQCT
  • LE9500DBJCT vs LE9540CUQC
  • LE9500DBJCT vs LE9531DMQCT
  • LE9500DBJCT vs LE9531DMQC
  • LE9500DBJCT vs LE9531DETCT
  • LE9500DBJCT vs LE9531DETC
  • LE9500DBJCT vs LE9531CMQCT
  • LE9500DBJCT vs LE9531CMQC
  • LE9500DBJCT vs LE9531CETCT
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend