☰
LE88111BLC
LE88111BLC
Obsolete
Description:  IC TELECOM INTERFACE 44LQFP
Manufacturer:  Microchip Technology
Datasheet:   LE88111BLC Datasheet
History Price: Obsolete
In Stock: 43075
LE88111BLC Specification
Specification
Part No
LE88111BLC
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Telecom Circuit
Interface
PCM
Number of Circuits
1
Voltage - Supply
3V, 5V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
44-LQFP
Supplier Device Package
44-eLQFP
LE88111BLC Related Parts
LE87213AFQCT
LE87213AFQCT
Microsemi Corporation
IC TELECOM INTERFACE 32QFN
LE87271EQC
LE87271EQC
Microchip Technology
IC TELECOM INTERFACE
LE87271EQCT
LE87271EQCT
Microchip Technology
XDSL CPE LINE DRIVER
LE87285NQC
LE87285NQC
Microchip Technology
IC TELECOM INTERFACE 16QFN
LE87285NQCT
LE87285NQCT
Microchip Technology
IC TELECOM INTERFACE 16QFN
LE87536NQC
LE87536NQC
Microchip Technology
IC TELECOM INTERFACE 16QFN
LE87536NQCT
LE87536NQCT
Microchip Technology
IC TELECOM INTERFACE 16QFN
LE87557NQCT
LE87557NQCT
Microchip Technology
IC TELECOM INTERFACE 1CH
LE88211DLC
LE88211DLC
Microsemi Corporation
IC TELECOM INTERFACE 80LQFP
LE88211DLCT
LE88211DLCT
Microsemi Corporation
IC TELECOM INTERFACE 80LQFP
LE88216DLC
LE88216DLC
Microchip Technology
IC TELECOM INTERFACE 80LQFP
LE88216DLCT
LE88216DLCT
Microsemi Corporation
IC TELECOM INTERFACE 80LQFP
LE88111BLC Compare Parts
  • LE88111BLC vs LE88506DVC
  • LE88111BLC vs LE88286DLCT
  • LE88111BLC vs LE88286DLC
  • LE88111BLC vs LE88276DLCT
  • LE88111BLC vs LE88276DLC
  • LE88111BLC vs LE88266DLCT
  • LE88111BLC vs LE88266DLC
  • LE88111BLC vs LE88246DLCT
  • LE88111BLC vs LE88246DLC
  • LE88111BLC vs LE88241DLCT
  • LE88111BLC vs LE88241DLC
  • LE88111BLC vs LE88236DLCT
  • LE88111BLC vs LE88236DLC
  • LE88111BLC vs LE88231DLCT
  • LE88111BLC vs LE88231DLC
  • LE88111BLC vs LE88226DLCT
  • LE88111BLC vs LE88226DLC
  • LE88111BLC vs LE88221DLCT
  • LE88111BLC vs LE88221DLC
  • LE88111BLC vs LE88216DLCT
  • LE88111BLC vs LE88216DLC
  • LE88111BLC vs LE88211DLCT
  • LE88111BLC vs LE88211DLC
  • LE88111BLC vs LE87557NQCT
  • LE88111BLC vs LE87536NQCT
  • LE88111BLC vs LE87536NQC
  • LE88111BLC vs LE87285NQCT
  • LE88111BLC vs LE87285NQC
  • LE88111BLC vs LE87271EQCT
  • LE88111BLC vs LE87271EQC
  • LE88111BLC vs LE87213AFQCT
  • LE88111BLC vs LE89900AMCT
  • LE88111BLC vs LE89900AMC
  • LE88111BLC vs LE89830JSCT
  • LE88111BLC vs LE89830JSC
  • LE88111BLC vs LE89810BSCT
  • LE88111BLC vs LE89810BSC
  • LE88111BLC vs LE89336QVCT
  • LE88111BLC vs LE89336QVC
  • LE88111BLC vs LE89316QVCT
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend