☰
LE79252BTC
LE79252BTC
Obsolete
Description:  IC TELECOM INTERFACE 44TQFP
Manufacturer:  Microchip Technology
Datasheet:   LE79252BTC Datasheet
History Price: Obsolete
In Stock: 40265
LE79252BTC Specification
Specification
Part No
LE79252BTC
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Interface
2-Wire
Number of Circuits
1
Voltage - Supply
-
Current - Supply
-
Power (Watts)
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP
LE79252BTC Related Parts
LE75183ADSC
LE75183ADSC
Microchip Technology
IC TELECOM INTERFACE 20SOIC
LE75183ADSCT
LE75183ADSCT
Microchip Technology
IC TELECOM INTERFACE 20SOIC
LE75183AFQC
LE75183AFQC
Microsemi Corporation
IC TELECOM INTERFACE 32QFN
LE75183AFQCT
LE75183AFQCT
Microsemi Corporation
IC TELECOM INTERFACE 32QFN
LE75183AFSC
LE75183AFSC
Microsemi Corporation
IC TELECOM INTERFACE 28SOIC
LE75183AFSCT
LE75183AFSCT
Microsemi Corporation
IC TELECOM INTERFACE 28SOIC
LE75183BDSC
LE75183BDSC
Microsemi Corporation
IC TELECOM INTERFACE 20SOIC
LE75183BDSCT
LE75183BDSCT
Microsemi Corporation
IC TELECOM INTERFACE 20SOIC
LE75183BFQC
LE75183BFQC
Microsemi Corporation
IC TELECOM INTERFACE 32QFN
LE75183BFQCT
LE75183BFQCT
Microsemi Corporation
IC TELECOM INTERFACE 32QFN
LE75183BFSC
LE75183BFSC
Microsemi Corporation
IC TELECOM INTERFACE 28SOIC
LE75183BFSCT
LE75183BFSCT
Microchip Technology
IC TELECOM INTERFACE 28SOIC
LE79252BTC Compare Parts
  • LE79252BTC vs LE79R79-2FQC
  • LE79252BTC vs LE79R79-1FQCT
  • LE79252BTC vs LE79R79-1FQC
  • LE79252BTC vs LE79R70-1FQCT
  • LE79252BTC vs LE79R70-1FQC
  • LE79252BTC vs LE79Q2284MVCT
  • LE79252BTC vs LE79Q2284MVC
  • LE79252BTC vs LE79Q2281DVCT
  • LE79252BTC vs LE79Q2281DVC
  • LE79252BTC vs LE79555-4BVCT
  • LE79252BTC vs LE79555-4BVC
  • LE79252BTC vs LE79555-2FQCT
  • LE79252BTC vs LE79555-2FQC
  • LE79252BTC vs LE79555-2BVCT
  • LE79252BTC vs LE79555-2BVC
  • LE79252BTC vs LE79272PQCT
  • LE79252BTC vs LE79272PQC
  • LE79252BTC vs LE792388TVCT
  • LE79252BTC vs LE792388TVC
  • LE79252BTC vs LE78D110BVCT
  • LE79252BTC vs LE78D110BVC
  • LE79252BTC vs LE75282BBVCT
  • LE79252BTC vs LE75282BBVC
  • LE79252BTC vs LE75183DFSCT
  • LE79252BTC vs LE75183DFSC
  • LE79252BTC vs LE75183DFQCT
  • LE79252BTC vs LE75183DFQC
  • LE79252BTC vs LE75183DDSCT
  • LE79252BTC vs LE75183DDSC
  • LE79252BTC vs LE75183CFQCT
  • LE79252BTC vs LE75183CFQC
  • LE79252BTC vs LE75183CDSCT
  • LE79252BTC vs LE75183CDSC
  • LE79252BTC vs LE75183BFSCT
  • LE79252BTC vs LE75183BFSC
  • LE79252BTC vs LE75183BFQCT
  • LE79252BTC vs LE75183BFQC
  • LE79252BTC vs LE75183BDSCT
  • LE79252BTC vs LE75183BDSC
  • LE79252BTC vs LE75183AFSCT
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time