Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology LE75181BBSC
LE75181BBSC
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 16SOIC
Manufacturer:
Microchip Technology
Datasheet:
LE75181BBSC Datasheet
History Price: Obsolete
In Stock: 47795
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LE75181BBSC Specification
Specification
Part No
LE75181BBSC
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Switch
Interface
-
Number of Circuits
1
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
LE75181BBSC PDF Datasheet
LE75181BBSC Datasheet
Click and Download: LE75181BBSC Datasheet
LE75181BBSC Related Parts
LE75183ADSC
Microchip Technology
IC TELECOM INTERFACE 20SOIC
LE75183ADSCT
Microchip Technology
IC TELECOM INTERFACE 20SOIC
LE75183AFQC
Microsemi Corporation
IC TELECOM INTERFACE 32QFN
LE75183AFQCT
Microsemi Corporation
IC TELECOM INTERFACE 32QFN
LE75183AFSC
Microsemi Corporation
IC TELECOM INTERFACE 28SOIC
LE75183AFSCT
Microsemi Corporation
IC TELECOM INTERFACE 28SOIC
LE75183BDSC
Microsemi Corporation
IC TELECOM INTERFACE 20SOIC
LE75183BDSCT
Microsemi Corporation
IC TELECOM INTERFACE 20SOIC
LE75183BFQC
Microsemi Corporation
IC TELECOM INTERFACE 32QFN
LE75183BFQCT
Microsemi Corporation
IC TELECOM INTERFACE 32QFN
LE75183BFSC
Microsemi Corporation
IC TELECOM INTERFACE 28SOIC
LE75183BFSCT
Microchip Technology
IC TELECOM INTERFACE 28SOIC
LE75181BBSC Compare Parts
LE75181BBSC vs LE79R79-2FQC
LE75181BBSC vs LE79R79-1FQCT
LE75181BBSC vs LE79R79-1FQC
LE75181BBSC vs LE79R70-1FQCT
LE75181BBSC vs LE79R70-1FQC
LE75181BBSC vs LE79Q2284MVCT
LE75181BBSC vs LE79Q2284MVC
LE75181BBSC vs LE79Q2281DVCT
LE75181BBSC vs LE79Q2281DVC
LE75181BBSC vs LE79555-4BVCT
LE75181BBSC vs LE79555-4BVC
LE75181BBSC vs LE79555-2FQCT
LE75181BBSC vs LE79555-2FQC
LE75181BBSC vs LE79555-2BVCT
LE75181BBSC vs LE79555-2BVC
LE75181BBSC vs LE79272PQCT
LE75181BBSC vs LE79272PQC
LE75181BBSC vs LE792388TVCT
LE75181BBSC vs LE792388TVC
LE75181BBSC vs LE78D110BVCT
LE75181BBSC vs LE78D110BVC
LE75181BBSC vs LE75282BBVCT
LE75181BBSC vs LE75282BBVC
LE75181BBSC vs LE75183DFSCT
LE75181BBSC vs LE75183DFSC
LE75181BBSC vs LE75183DFQCT
LE75181BBSC vs LE75183DFQC
LE75181BBSC vs LE75183DDSCT
LE75181BBSC vs LE75183DDSC
LE75181BBSC vs LE75183CFQCT
LE75181BBSC vs LE75183CFQC
LE75181BBSC vs LE75183CDSCT
LE75181BBSC vs LE75183CDSC
LE75181BBSC vs LE75183BFSCT
LE75181BBSC vs LE75183BFSC
LE75181BBSC vs LE75183BFQCT
LE75181BBSC vs LE75183BFQC
LE75181BBSC vs LE75183BDSCT
LE75181BBSC vs LE75183BDSC
LE75181BBSC vs LE75183AFSCT
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time