Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology LE58QL061BVC
LE58QL061BVC
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 44TQFP
Manufacturer:
Microchip Technology
Datasheet:
LE58QL061BVC Datasheet
History Price: Obsolete
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LE58QL061BVC Specification
Specification
Part No
LE58QL061BVC
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Subscriber Line Interface Concept (SLIC)
Interface
PCM
Number of Circuits
4
Voltage - Supply
3.3V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
LE58QL061BVC PDF Datasheet
LE58QL061BVC Datasheet
Click and Download: LE58QL061BVC Datasheet
LE58QL061BVC Related Parts
LE58QL021BVC
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE58QL021BVCT
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE58QL022BVC
Microchip Technology
IC TELECOM INTERFACE PQT44
LE58QL022BVCT
Microchip Technology
IC TELECOM INTERFACE PQT44
LE58QL061BVCT
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE57D111BTC
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE57D111BTCT
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE57D121BTC
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE57D121BTCT
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE57D122BTC
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE57D122BTCT
Microchip Technology
IC TELECOM INTERFACE 44TQFP
LE58083ABGC
Microchip Technology
IC TELECOM INTERFACE 121BGA
LE58QL061BVC Compare Parts
LE58QL061BVC vs LE58QL022BVCT
LE58QL061BVC vs LE58QL022BVC
LE58QL061BVC vs LE58QL021BVCT
LE58QL061BVC vs LE58QL021BVC
LE58QL061BVC vs LE58QL063HVCT
LE58QL061BVC vs LE58QL063HVC
LE58QL061BVC vs LE58QL031DJCT
LE58QL061BVC vs LE58QL031DJC
LE58QL061BVC vs LE58QL02FJCT
LE58QL061BVC vs LE58QL02FJC
LE58QL061BVC vs LE58QL021FJCT
LE58QL061BVC vs LE58QL021FJC
LE58QL061BVC vs LE58083ABGCT
LE58QL061BVC vs LE58083ABGC
LE58QL061BVC vs LE57D122BTCT
LE58QL061BVC vs LE57D122BTC
LE58QL061BVC vs LE57D121BTCT
LE58QL061BVC vs LE57D121BTC
LE58QL061BVC vs LE57D111BTCT
LE58QL061BVC vs LE57D111BTC
Customer Reviews
4.95 out of 5.00 stars from 176 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!