Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Specialized ICs
/ Microchip Technology HCS200T/SN
HCS200T/SN
Active
Specialized ICs
Description:
IC CODE HOPPING ENCODER 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
HCS200T/SN Datasheet
History Price: $1.54000
In Stock: 48960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HCS200T/SN Specification
Specification
Part No
HCS200T/SN
Category
Specialized ICs
Manufacturer
Microchip Technology
Series
KEELOQ
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Code Hopping Encoder
Applications
Remote Secure Access, Keyless Entry
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
HCS200T/SN PDF Datasheet
HCS200T/SN Datasheet
Click and Download: HCS200T/SN Datasheet
HCS200T/SN Related Parts
HCS101-I/P
Microchip Technology
IC FIXED CODE ENCODER 8DIP
HCS101-I/SN
Microchip Technology
IC FIXED CODE ENCODER 8SOIC
HCS101/P
Microchip Technology
IC FIXED CODE ENCODER 8DIP
HCS101/SN
Microchip Technology
IC FIXED CODE ENCODER 8SOIC
HCS101T-I/SN
Microchip Technology
IC FIXED CODE ENCODER 8SOIC
HCS101T/SN
Microchip Technology
IC FIXED CODE ENCODER 8SOIC
HCS200-I/P
Microchip Technology
IC CODE HOPPING ENCODER 8DIP
HCS200-I/SN
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
HCS200/P
Microchip Technology
IC CODE HOPPING ENCODER 8DIP
HCS200/SN
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
HCS200T-I/SN
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
HCS201-I/P
Microchip Technology
IC CODE HOPPING ENCODER 8DIP
HCS200T/SN Compare Parts
HCS200T/SN vs HCS515T-I/SL
HCS200T/SN vs HCS515/SL
HCS200T/SN vs HCS515/P
HCS200T/SN vs HCS515-I/SL
HCS200T/SN vs HCS515-I/P
HCS200T/SN vs HCS512T/SO
HCS200T/SN vs HCS512T-I/SO
HCS200T/SN vs HCS512/SO
HCS200T/SN vs HCS512/P
HCS200T/SN vs HCS512-I/SO
HCS200T/SN vs HCS512-I/P
HCS200T/SN vs HCS500T/SM
HCS200T/SN vs HCS500T-I/SM
HCS200T/SN vs HCS500/SM
HCS200T/SN vs HCS500/P
HCS200T/SN vs HCS500-I/SM
HCS200T/SN vs HCS500-I/P
HCS200T/SN vs HCS412T/SN
HCS200T/SN vs HCS412T-I/SN
HCS200T/SN vs HCS412/SN
HCS200T/SN vs HCS412/P
HCS200T/SN vs HCS412-I/SN
HCS200T/SN vs HCS412-I/P
HCS200T/SN vs HCS410T/SN
HCS200T/SN vs HCS410T-I/SN
HCS200T/SN vs HCS410/SN
HCS200T/SN vs HCS410/P
HCS200T/SN vs HCS410-I/SN
HCS200T/SN vs HCS410-I/P
HCS200T/SN vs HCS370T/ST
HCS200T/SN vs HCS370T/SL
HCS200T/SN vs HCS370T-I/ST
HCS200T/SN vs HCS370T-I/SL
HCS200T/SN vs HCS370/ST
HCS200T/SN vs HCS370/SL
HCS200T/SN vs HCS370/P
HCS200T/SN vs HCS370-I/ST
HCS200T/SN vs HCS370-I/SL
HCS200T/SN vs HCS370-I/P
HCS200T/SN vs HCS365T/SM
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!