☰
EQCO31T20.3
EQCO31T20.3
Last Time Buy
Description:  IC VIDEO DRIVER 16QFN
Manufacturer:  Microchip Technology
Datasheet:   EQCO31T20.3 Datasheet
History Price: $32.25000
In Stock: 6790
EQCO31T20.3 Specification
Specification
Part No
EQCO31T20.3
Category
Linear - Video Processing
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Driver
Applications
Professional Video
Standards
-
Control Interface
Serial
Voltage - Supply
1.2V ~ 3.3V
Mounting Type
Surface Mount
Package / Case
16-VQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
EQCO31T20.3 PDF Datasheet
EQCO31T20.3 Related Parts
EQCO30R5.D
EQCO30R5.D
Microchip Technology
IC VIDEO CABLE EQUALIZER 16QFN
EQCO30T5.2
EQCO30T5.2
Microchip Technology
IC VIDEO CABLE DRIVER 16QFN
EQCO31R20.3
EQCO31R20.3
Microchip Technology
IC VIDEO EQUALIZER 16QFN
EQCO31X20C1-I/8EX
EQCO31X20C1-I/8EX
Microchip Technology
3.125GBPS COAXPRESS 2.0 TXRC
EQCO31X20C1T-I/8EX
EQCO31X20C1T-I/8EX
Microchip Technology
3.125GBPS COAXPRESS 2.0 TXRC
EQCO62R20.3
EQCO62R20.3
Microchip Technology
IC VIDEO EQUALIZER 16QFN
EQCO62T20.3
EQCO62T20.3
Microchip Technology
IC VIDEO DRIVER 16QFN
EQCO62X20C1-I/8EX
EQCO62X20C1-I/8EX
Microchip Technology
3.125GBPS COAXPRESS 2.0 TXRC
EQCO62X20C1T-I/8EX
EQCO62X20C1T-I/8EX
Microchip Technology
3.125GBPS COAXPRESS 2.0 TXRC
EQCO31R20.3-TRAY
EQCO31R20.3-TRAY
Microchip Technology
IC VIDEO EQUALIZER 16QFN
EQCO31T20.3-TRAY
EQCO31T20.3-TRAY
Microchip Technology
IC VIDEO DRIVER 16QFN
EQCO31X20C1-I/3DW
EQCO31X20C1-I/3DW
Microchip Technology
3.125GBPS COAXPRESS 2.0 TXRC
EQCO31T20.3 Description
The Microchip Technology EQCO31T20.3 is a sophisticated device designed for Ethernet over Coax applications, enabling the transmission of Ethernet signals over existing coaxial cable infrastructure. This device is particularly beneficial in scenarios where upgrading to new cabling is impractical, such as in legacy systems or environments where coaxial cabling is already in place. The EQCO31T20.3 is engineered to provide high-speed data transmission while maintaining reliability and performance.

## Key Features

1. Ethernet Over Coax: The EQCO31T20.3 allows for the seamless transmission of standard Ethernet frames over coaxial cables, facilitating integration with existing network infrastructures without the need for extensive rewiring.

2. High Data Rate: This device supports data rates of up to 1 Gbps, making it suitable for high-bandwidth applications, including video streaming, online gaming, and data-intensive tasks.

3. Coaxial Cable Compatibility: The EQCO31T20.3 is compatible with various types of coaxial cables, including RG-6 and RG-59, providing flexibility in installation and deployment.

4. Power over Coax (PoC): The device supports Power over Coax technology, allowing it to deliver power alongside data over the same coaxial cable, simplifying installation and reducing the need for additional power sources.

5. Integrated PHY: The EQCO31T20.3 features an integrated physical layer (PHY) that supports both 10/100/1000 Mbps Ethernet, ensuring compatibility with a wide range of Ethernet devices and networks.

6. Low Latency: Designed for low latency communication, the EQCO31T20.3 is ideal for real-time applications where speed and responsiveness are critical.

7. Robust Performance: The device is built to operate in various environmental conditions, ensuring reliable performance in both indoor and outdoor settings.

8. Easy Integration: The EQCO31T20.3 is designed for straightforward integration into existing systems, with a user-friendly interface for connecting to Ethernet devices.

## Specifications

- Data Rate: Up to 1 Gbps
- Interface: Ethernet (10/100/1000 Mbps)
- Coaxial Cable Types: Compatible with RG-6, RG-59, and other standard coaxial cables
- Power Supply: Supports Power over Coax (PoC)
- Operating Temperature Range: Typically -40°C to +85°C
- Dimensions: Compact form factor for easy installation
- Protocols Supported: IEEE 802.3 (Ethernet standards)
- Latency: Low latency suitable for real-time applications
- Environmental Compliance: RoHS compliant

## Applications

The EQCO31T20.3 is ideal for a variety of applications, including:

- Video Surveillance: Enabling high-definition video transmission over existing coaxial infrastructure, making it suitable for security and surveillance systems.
- Smart Buildings: Facilitating network connectivity in smart building applications where coaxial cabling is prevalent, allowing for efficient data communication.
- Home Networking: Providing high-speed internet access in residential settings using existing coaxial cables, enhancing the user experience for streaming and gaming.
- Industrial Automation: Supporting Ethernet connectivity in industrial environments where coaxial cabling is used, ensuring reliable communication for automation systems.

## Conclusion

The Microchip Technology EQCO31T20.3 is a versatile and efficient solution for extending Ethernet connectivity over coaxial cables. Its high data rates, low latency, and compatibility with existing infrastructure make it an excellent choice for a wide range of applications, from video surveillance to smart building networks. With its robust performance and ease of integration, the EQCO31T20.3 stands out as a reliable option for modern networking needs, providing a cost-effective solution for leveraging existing coaxial cabling.
EQCO31T20.3 Compare Parts
  • EQCO31T20.3 vs EQCO62X20C1-I/8EX
  • EQCO31T20.3 vs EQCO62T20.3
  • EQCO31T20.3 vs EQCO62R20.3
  • EQCO31T20.3 vs EQCO31X20C1T-I/8EX
  • EQCO31T20.3 vs EQCO31X20C1-I/8EX
  • EQCO31T20.3 vs EQCO31R20.3
  • EQCO31T20.3 vs EQCO30T5.2
  • EQCO31T20.3 vs EQCO30R5.D
  • EQCO31T20.3 vs EQCO62X20C1TB-I/8EX
  • EQCO31T20.3 vs EQCO62X20C1TB-I/3DW
  • EQCO31T20.3 vs EQCO62X20C1T-I/3DW
  • EQCO31T20.3 vs EQCO62X20C1-I/3DW
  • EQCO31T20.3 vs EQCO62T20.3-TRAY
  • EQCO31T20.3 vs EQCO62R20.3-TRAY
  • EQCO31T20.3 vs EQCO31X20C1TB-I/8EX
  • EQCO31T20.3 vs EQCO31X20C1TB-I/3DW
  • EQCO31T20.3 vs EQCO31X20C1T-I/3DW
  • EQCO31T20.3 vs EQCO31X20C1-I/3DW
  • EQCO31T20.3 vs EQCO31T20.3-TRAY
  • EQCO31T20.3 vs EQCO31R20.3-TRAY
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!