☰
ENC424J600-I/ML
ENC424J600-I/ML
Active
Description:  IC ETHERNET CTRLR W/SPI 44QFN
Manufacturer:  Microchip Technology
History Price: $5.59000
In Stock: 16410
ENC424J600-I/ML Specification
Specification
Part No
ENC424J600-I/ML
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
SPI, Parallel
Standards
10/100 Base-T PHY
Voltage - Supply
3V ~ 3.6V
Current - Supply
96mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
44-VQFN Exposed Pad
Supplier Device Package
44-QFN (8x8)
ENC424J600-I/ML PDF Datasheet
ENC424J600-I/ML Related Parts
ENC28J60-I/ML
ENC28J60-I/ML
Microchip Technology
IC ETHERNET CTRLR W/SPI 28QFN
ENC28J60-I/SO
ENC28J60-I/SO
Microchip Technology
IC ETHERNET CTRLR W/SPI 28SOIC
ENC28J60-I/SP
ENC28J60-I/SP
Microchip Technology
IC ETHERNET CTRLR W/SPI 28SDIP
ENC28J60-I/SS
ENC28J60-I/SS
Microchip Technology
IC ETHERNET CTRLR W/SPI 28SSOP
ENC28J60/ML
ENC28J60/ML
Microchip Technology
IC ETHERNET CTRLR W/SPI 28QFN
ENC28J60/SO
ENC28J60/SO
Microchip Technology
IC ETHERNET CTRLR W/SPI 28SOIC
ENC28J60/SP
ENC28J60/SP
Microchip Technology
IC ETHERNET CTRLR W/SPI 28SDIP
ENC28J60/SS
ENC28J60/SS
Microchip Technology
IC ETHERNET CTRL 8K W/SPI 28SSOP
ENC28J60T-I/ML
ENC28J60T-I/ML
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-QFN
ENC28J60T-I/SO
ENC28J60T-I/SO
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC
ENC28J60T-I/SS
ENC28J60T-I/SS
Microchip Technology
IC ETHERNET CTLR SPI 28SSOP
ENC28J60T/ML
ENC28J60T/ML
Microchip Technology
IC ETHERNET CTRLR W/SPI 28QFN
ENC424J600-I/ML Compare Parts
  • ENC424J600-I/ML vs ENC624J600-I/PT
  • ENC424J600-I/ML vs ENC424J600T-I/PT
  • ENC424J600-I/ML vs ENC424J600T-I/ML
  • ENC424J600-I/ML vs ENC424J600-I/PT
  • ENC424J600-I/ML vs ENC28J60T/SS
  • ENC424J600-I/ML vs ENC28J60T/SO
  • ENC424J600-I/ML vs ENC28J60T/ML
  • ENC424J600-I/ML vs ENC28J60T-I/SS
  • ENC424J600-I/ML vs ENC28J60T-I/SO
  • ENC424J600-I/ML vs ENC28J60T-I/ML
  • ENC424J600-I/ML vs ENC28J60/SS
  • ENC424J600-I/ML vs ENC28J60/SP
  • ENC424J600-I/ML vs ENC28J60/SO
  • ENC424J600-I/ML vs ENC28J60/ML
  • ENC424J600-I/ML vs ENC28J60-I/SS
  • ENC424J600-I/ML vs ENC28J60-I/SP
  • ENC424J600-I/ML vs ENC28J60-I/SO
  • ENC424J600-I/ML vs ENC28J60-I/ML
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend