☰
E1467DB-DIT
E1467DB-DIT
Obsolete
Description:  IC CLOCK 32KHZ W/ALARM 8-PIN
Manufacturer:  Microchip Technology
Datasheet:   E1467DB-DIT Datasheet
History Price: Obsolete
In Stock: 40580
E1467DB-DIT Specification
Specification
Part No
E1467DB-DIT
Category
Clock/Timing - Application Specific
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
-
Input
-
Output
-
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
32kHz
Voltage - Supply
1.1V ~ 2.2V
Operating Temperature
-20 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
E1467DB-DIT PDF Datasheet
E1467DB-DIT Related Parts
E1466DAO-DIT
E1466DAO-DIT
Microchip Technology
IC CLOCK 32KHZ DGTL-TRIM 8DIP
E1466DAO-DOF
E1466DAO-DOF
Microchip Technology
IC CLOCK 32KHZ DGTL-TRIM 8DIP
E1466DAO-S8
E1466DAO-S8
Microchip Technology
IC CLOCK 32KHZ DGTL-TRIM 8-SOIC
E1466DFO-DIT
E1466DFO-DIT
Microchip Technology
IC CLOCK 32KHZ DGTL-TRIM 8DIP
E1466DHO-DIT
E1466DHO-DIT
Microchip Technology
IC CLOCK 32KHZ DGTL-TRIM 8DIP
E1466DHO-P8
E1466DHO-P8
Microchip Technology
IC CLOCK 32KHZ DGTL-TRIM 8DIP
E1466DHO-P8Y
E1466DHO-P8Y
Microchip Technology
IC CLOCK 32KHZ DGTL-TRIM 8DIP
E1466DHO-S8G3Y
E1466DHO-S8G3Y
Microchip Technology
IC CLOCK 32KHZ DGTL-TRIM 8SOIC
E1467DE2-DIT
E1467DE2-DIT
Microchip Technology
IC CLOCK 32KHZ W/ALARM 8-PIN
E1467DB-DIT Compare Parts
  • E1467DB-DIT vs E1466DHO-P8Y
  • E1467DB-DIT vs E1466DHO-P8
  • E1467DB-DIT vs E1466DHO-DIT
  • E1467DB-DIT vs E1466DFO-DIT
  • E1467DB-DIT vs E1466DAO-S8
  • E1467DB-DIT vs E1466DAO-DOF
  • E1467DB-DIT vs E1466DAO-DIT
  • E1467DB-DIT vs E1467DE2-DIT
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!