Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Microchip Technology DSC2011FL2-E0005T
DSC2011FL2-E0005T
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 14QFN
Manufacturer:
Microchip Technology
Datasheet:
DSC2011FL2-E0005T Datasheet
History Price: Active
In Stock: 42950
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DSC2011FL2-E0005T Specification
Specification
Part No
DSC2011FL2-E0005T
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Microchip Technology
Series
DSC2011
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes
Input
-
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
3:2
Differential - Input:Output
No/No
Frequency - Max
125MHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.25V ~ 3.6V, 1.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
14-SMD, No Lead, Exposed Pad
Supplier Device Package
14-QFN (3.2x2.5)
DSC2011FL2-E0005T PDF Datasheet
DSC2011FL2-E0005T Datasheet
Click and Download: DSC2011FL2-E0005T Datasheet
DSC2011FL2-E0005T Related Parts
DSC400-0434Q0009KE2T
Microchip Technology
IC CLOCK GENERATOR 20QFN
DSC400-1111Q0121KE2T
Microchip Technology
IC CLOCK GENERATOR 20QFN
DSC2010FI1-A0003
Microchip Technology
IC CLOCK GENERATOR 14SMD
DSC2010FL2-B0014
Microchip Technology
IC CLOCK GENERATOR 14SMD
DSC2010FL2-B0014T
Microchip Technology
IC CLOCK GENERATOR 14SMD
DSC2011FI1-F0054
Microchip Technology
IC CLOCK GENERATOR 14QFN
DSC2011FI1-F0054T
Microchip Technology
IC CLOCK GENERATOR 14QFN
DSC2011FI1-F0056
Microchip Technology
IC CLOCK GENERATOR 14QFN
DSC2011FI1-F0056T
Microchip Technology
IC CLOCK GENERATOR 14QFN
DSC2011FI2-F0050
Microchip Technology
IC CLOCK GENERATOR 14QFN
DSC2011FI2-F0050T
Microchip Technology
IC CLOCK GENERATOR 14QFN
DSC2011FL2-E0005
Microchip Technology
IC CLOCK GENERATOR 14QFN
DSC2011FL2-E0005T Compare Parts
DSC2011FL2-E0005T vs DSC400-0434Q0009KE2T
DSC2011FL2-E0005T vs DSC613RL1A-0131T
DSC2011FL2-E0005T vs DSC613RL1A-0131
DSC2011FL2-E0005T vs DSC613RI3A-01J3T
DSC2011FL2-E0005T vs DSC613RI3A-01J3
DSC2011FL2-E0005T vs DSC613RI3A-01A4T
DSC2011FL2-E0005T vs DSC613RI3A-01A4
DSC2011FL2-E0005T vs DSC613RI3A-016PT
DSC2011FL2-E0005T vs DSC613RI3A-016P
DSC2011FL2-E0005T vs DSC613RI3A-014CT
DSC2011FL2-E0005T vs DSC613RI3A-014C
DSC2011FL2-E0005T vs DSC613RI3A-0131T
DSC2011FL2-E0005T vs DSC613RI3A-0131
DSC2011FL2-E0005T vs DSC613RI2A-01GJT
DSC2011FL2-E0005T vs DSC613RI2A-01GJ
DSC2011FL2-E0005T vs DSC613RI2A-01G0T
DSC2011FL2-E0005T vs DSC613RI2A-01G0
DSC2011FL2-E0005T vs DSC613RI2A-01BCT
DSC2011FL2-E0005T vs DSC613RI2A-01BC
DSC2011FL2-E0005T vs DSC613RI2A-017CT
DSC2011FL2-E0005T vs DSC613RI2A-017C
DSC2011FL2-E0005T vs DSC613RI2A-016PT
DSC2011FL2-E0005T vs DSC613RI2A-016P
DSC2011FL2-E0005T vs DSC613RI2A-015HT
DSC2011FL2-E0005T vs DSC613RI2A-015H
DSC2011FL2-E0005T vs DSC613RI2A-013GT
DSC2011FL2-E0005T vs DSC613RI2A-013G
DSC2011FL2-E0005T vs DSC613RE2A-01DGT
DSC2011FL2-E0005T vs DSC613RE2A-01DG
DSC2011FL2-E0005T vs DSC613RE2A-016YT
DSC2011FL2-E0005T vs DSC613RE2A-016Y
DSC2011FL2-E0005T vs DSC613RE1A-01BVT
DSC2011FL2-E0005T vs DSC613RE1A-01BV
DSC2011FL2-E0005T vs DSC613RE1A-0197T
DSC2011FL2-E0005T vs DSC613RE1A-0197
DSC2011FL2-E0005T vs DSC613RE1A-017QT
DSC2011FL2-E0005T vs DSC613RE1A-017Q
DSC2011FL2-E0005T vs DSC613RA3A-018BT
DSC2011FL2-E0005T vs DSC613RA3A-018B
DSC2011FL2-E0005T vs DSC613PL2A-01DGT
Customer Reviews
4.95 out of 5.00 stars from 186 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks