☰
DS31407GN2
DS31407GN2
Active
Description:  IC SONET/SDH SYNC CSBGA
Manufacturer:  Microchip Technology
Datasheet:   DS31407GN2 Datasheet
History Price: Active
In Stock: 41050
DS31407GN2 Specification
Specification
Part No
DS31407GN2
Category
Clock/Timing - Application Specific
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Ethernet, SONET/SDH, Stratum, Telecom
Input
CMOS, TTL
Output
CML, CMOS, LVDS, LVPECL, TTL
Number of Circuits
1
Ratio - Input:Output
3:4
Differential - Input:Output
Yes/Yes
Frequency - Max
750MHz
Voltage - Supply
1.8V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
256-LBGA, CSBGA
Supplier Device Package
256-CSBGA (17x17)
DS31407GN2 PDF Datasheet
DS31407GN2 Related Parts
DS3100GN2
DS3100GN2
Microchip Technology
IC TIMING CARD STRATUM 256CSBGA
DS3101GN
DS3101GN
Maxim Integrated
ATM/SONET/SDH SUPPORT CIRCUIT, 1
DS3102GN2
DS3102GN2
Microchip Technology
IC TIMING CARD STRATUM 81CSBGA
DS3104GN2
DS3104GN2
Microchip Technology
IC TIMING CARD LINE 81-CSBGA
DS3105LN
DS3105LN
Microchip Technology
IC TIMING LINE CARD 64TQFP
DS3105LN2
DS3105LN2
Microchip Technology
IC TIMING LINE CARD 64-LQFP
DS3106LN
DS3106LN
Microchip Technology
IC TIMING LINE CARD 64TQFP
DS3106LN2
DS3106LN2
Microchip Technology
IC TIMING LINE CARD 64-LQFP
DS31400GN2
DS31400GN2
Microchip Technology
IC TIMING DUAL DPLL 256-CSBGA
DS31406GN2
DS31406GN2
Microchip Technology
IC SONET/SDH SYNC CSBGA
DS31408GN2
DS31408GN2
Microchip Technology
IC SONET/SDH SYNC CSBGA
DS3100GN
DS3100GN
Microchip Technology
IC TIMING LINE CARD 256CSBGA
DS31407GN2 Compare Parts
  • DS31407GN2 vs DS31406GN2
  • DS31407GN2 vs DS31400GN2
  • DS31407GN2 vs DS3106LN2
  • DS31407GN2 vs DS3106LN
  • DS31407GN2 vs DS3105LN2
  • DS31407GN2 vs DS3105LN
  • DS31407GN2 vs DS3104GN2
  • DS31407GN2 vs DS3102GN2
  • DS31407GN2 vs DS3101GN
  • DS31407GN2 vs DS3100GN2
  • DS31407GN2 vs DS31415GN2
  • DS31407GN2 vs DS31408GN
  • DS31407GN2 vs DS31404GN2
  • DS31407GN2 vs DS31400GN
  • DS31407GN2 vs DS3104GN
  • DS31407GN2 vs DS3102GN
  • DS31407GN2 vs DS3101GN+
  • DS31407GN2 vs DS3101GN
  • DS31407GN2 vs DS3100GN
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!