☰
DS3101GN
DS3101GN
Active
Description:  ATM/SONET/SDH SUPPORT CIRCUIT, 1
Manufacturer:  Maxim Integrated
Datasheet:   DS3101GN Datasheet
History Price: $80.82000
In Stock: 40250
DS3101GN Specification
Specification
Part No
DS3101GN
Category
Clock/Timing - Application Specific
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
SONET/SDH, Stratum
Input
CMOS, LVDS, LVPECL, TTL
Output
CMOS, LVDS, TTL
Number of Circuits
1
Ratio - Input:Output
14:11
Differential - Input:Output
No/No
Frequency - Max
311.04MHz
Voltage - Supply
1.62V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
256-LBGA, CSBGA
Supplier Device Package
256-CSBGA (17x17)
DS3101GN PDF Datasheet
DS3101GN Related Parts
DS3100GN2
DS3100GN2
Microchip Technology
IC TIMING CARD STRATUM 256CSBGA
DS3102GN2
DS3102GN2
Microchip Technology
IC TIMING CARD STRATUM 81CSBGA
DS3104GN2
DS3104GN2
Microchip Technology
IC TIMING CARD LINE 81-CSBGA
DS3105LN
DS3105LN
Microchip Technology
IC TIMING LINE CARD 64TQFP
DS3105LN2
DS3105LN2
Microchip Technology
IC TIMING LINE CARD 64-LQFP
DS3106LN
DS3106LN
Microchip Technology
IC TIMING LINE CARD 64TQFP
DS3106LN2
DS3106LN2
Microchip Technology
IC TIMING LINE CARD 64-LQFP
DS31400GN2
DS31400GN2
Microchip Technology
IC TIMING DUAL DPLL 256-CSBGA
DS31406GN2
DS31406GN2
Microchip Technology
IC SONET/SDH SYNC CSBGA
DS31407GN2
DS31407GN2
Microchip Technology
IC SONET/SDH SYNC CSBGA
DS31408GN2
DS31408GN2
Microchip Technology
IC SONET/SDH SYNC CSBGA
DS3100GN
DS3100GN
Microchip Technology
IC TIMING LINE CARD 256CSBGA
DS3101GN Compare Parts
  • DS3101GN vs DS31407GN2
  • DS3101GN vs DS31406GN2
  • DS3101GN vs DS31400GN2
  • DS3101GN vs DS3106LN2
  • DS3101GN vs DS3106LN
  • DS3101GN vs DS3105LN2
  • DS3101GN vs DS3105LN
  • DS3101GN vs DS3104GN2
  • DS3101GN vs DS3102GN2
  • DS3101GN vs DS3100GN2
  • DS3101GN vs DS31415GN2
  • DS3101GN vs DS31408GN
  • DS3101GN vs DS31404GN2
  • DS3101GN vs DS31400GN
  • DS3101GN vs DS3104GN
  • DS3101GN vs DS3102GN
  • DS3101GN vs DS3101GN+
  • DS3101GN vs DS3100GN
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!