☰
DRF1201
DRF1201
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1
Manufacturer:  Microchip Technology
Datasheet:   DRF1201 Datasheet
History Price: $344.58700
In Stock: 21780
DRF1201 Specification
Specification
Part No
DRF1201
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
10V ~ 15V
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
26A
Rds On (Typ)
550mOhm
Input Type
Inverting, Non-Inverting
Features
-
Fault Protection
-
Operating Temperature
-
Mounting Type
Surface Mount
Supplier Device Package
-
Package / Case
10-SMD Module
DRF1201 Related Parts
DRF1211
DRF1211
Microchip Technology
RF MOSFET (VDMOS) DRIVER 500V 60
DRF1300
DRF1300
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
DRF1400
DRF1400
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
DRF1202
DRF1202
Microsemi Corporation
IC PWR DRIVER N-CHANNEL 1:1
DRF1203
DRF1203
Microsemi Corporation
IC PWR DRIVER N-CHANNEL 1:1
DRF1301
DRF1301
Microchip Technology
IC PWR DRIVER N-CHANNEL 1:1
DRF1311
DRF1311
Microchip Technology
RF MOSFET PUSH-PULL 1000V 30 MHZ
DRF1201 Compare Parts
  • DRF1201 vs DRF1300
  • DRF1201 vs DRF1211
  • DRF1201 vs DRF1311
  • DRF1201 vs DRF1301
  • DRF1201 vs DRF1203
  • DRF1201 vs DRF1202
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!