Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Microchip Technology CL88020T-E/SE
CL88020T-E/SE
Active
PMIC - LED Drivers
Description:
IC LED DRIVER OFFL TRIAC 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
CL88020T-E/SE Datasheet
History Price: $2.12000
In Stock: 42320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CL88020T-E/SE Specification
Specification
Part No
CL88020T-E/SE
Category
PMIC - LED Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
-
Internal Switch(s)
Yes
Number of Outputs
4
Voltage - Supply (Min)
90V
Voltage - Supply (Max)
135V
Voltage - Output
70V ~ 190V
Current - Output / Channel
-
Frequency
-
Dimming
Triac
Applications
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC
CL88020T-E/SE PDF Datasheet
CL88020T-E/SE Datasheet
Click and Download: CL88020T-E/SE Datasheet
CL88020T-E/SE Related Parts
CL8800K63-G
Microchip Technology
IC LED DRIVER OFFL 33QFN
CL8800K63-G-M935
Microchip Technology
IC LED DRIVER OFFL 33QFN
CL8801K63-G
Microchip Technology
IC LED DRIVER OFFL 33QFN
CL8801K63-G-M935
Microchip Technology
IC LED DRIVER OFFL 33QFN
CL88030T-E/MF
Microchip Technology
IC LED DRIVER OFFL DIM 10DFN
CL88031T-E/MF
Microchip Technology
IC LED DRIVER OFFL DIM 10DFN
CL88020T-E/SE Compare Parts
CL88020T-E/SE vs CL88030T-E/MF
CL88020T-E/SE vs CL8801K63-G-M935
CL88020T-E/SE vs CL8801K63-G
CL88020T-E/SE vs CL8800K63-G-M935
CL88020T-E/SE vs CL8800K63-G
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described