CL220N5-G
CL220N5-G
Active
Description:  IC CURRENT REGULATOR TO220-3
Manufacturer:  Microchip Technology
Datasheet:   CL220N5-G Datasheet
History Price: $2.05000
In Stock: 800
CL220N5-G Specification
Specification
Part No
CL220N5-G
Category
PMIC - Current Regulation/Management
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Regulator
Sensing Method
High-Side
Accuracy
-
Voltage - Input
5V ~ 220V
Current - Output
20mA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
CL220N5-G PDF Datasheet
CL220N5-G Description
The Microchip Technology CL220N5-G is a versatile and reliable voltage reference device designed for various applications requiring precise voltage regulation. Below is a detailed introduction to its specifications and features.

## Overview

The CL220N5-G is a low-dropout (LDO) voltage reference that provides a stable output voltage with minimal noise and high accuracy. It is particularly suitable for applications in analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision measurement systems.

## Key Features

1. Output Voltage: The CL220N5-G offers a fixed output voltage of 2.5V, which is ideal for many low-voltage applications.
2. Low Dropout Voltage: With a dropout voltage of only 0.1V at a load current of 10mA, it ensures efficient operation even with minimal headroom.
3. High Accuracy: The device boasts a typical output voltage accuracy of ±1%, ensuring reliable performance in precision applications.
4. Temperature Coefficient: The temperature coefficient is typically 30 ppm/°C, which contributes to the stability of the output voltage across varying temperatures.
5. Low Noise: The CL220N5-G features low output noise, making it suitable for sensitive analog applications where noise can affect performance.
6. Wide Operating Temperature Range: It operates effectively over a temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications.
7. Power Supply Rejection Ratio (PSRR): The device has a high PSRR, which helps maintain output voltage stability despite variations in input voltage.
8. Compact Package: The CL220N5-G is available in a small SOT-23 package, which is advantageous for space-constrained designs.

## Electrical Specifications

- Input Voltage Range: 2.7V to 12V
- Output Current: Up to 20mA
- Quiescent Current: Typically 50 µA
- Line Regulation: 0.1%/V
- Load Regulation: 0.1%/mA
- Output Impedance: 0.1Ω (at 1kHz)

## Applications

The CL220N5-G is suitable for a variety of applications, including:
- Precision voltage references for ADCs and DACs
- Power management systems
- Battery-powered devices
- Automotive electronics
- Industrial control systems

## Conclusion

The Microchip Technology CL220N5-G is a highly reliable voltage reference that combines low dropout voltage, high accuracy, and low noise characteristics. Its wide operating temperature range and compact package make it an excellent choice for a variety of precision applications in both consumer and industrial markets. Whether you are designing a new circuit or upgrading an existing one, the CL220N5-G provides the performance and reliability needed for modern electronic systems.
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description