CAP1106-1-AIA-TR
CAP1106-1-AIA-TR
Active
Description:  IC TOUCH SENSOR 6CH 10VDFN
Manufacturer:  Microchip Technology
History Price: $1.01000
In Stock: 27600
CAP1106-1-AIA-TR Specification
Specification
Part No
CAP1106-1-AIA-TR
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
Yes
Number of Inputs
6
LED Driver Channels
-
Interface
I2C, SMBus
Resolution
-
Voltage - Supply
3V ~ 3.6V
Current - Supply
500μA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
CAP1106-1-AIA-TR PDF Datasheet
CAP1106-1-AIA-TR Related Parts
CAP1005-1-AIA-TR
CAP1005-1-AIA-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 10DFN
CAP1006-1-AIA-TR
CAP1006-1-AIA-TR
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
CAP1105-1-AIA-TR
CAP1105-1-AIA-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 10DFN
CAP1114-1-EZK-TR
CAP1114-1-EZK-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 32VQFN
CAP1126-1-AP-TR
CAP1126-1-AP-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 16QFN
CAP1133-1-AIA-TR
CAP1133-1-AIA-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 10DFN
CAP1166-1-BP-TR
CAP1166-1-BP-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
CAP1166-1-BP-TR-DCC
CAP1166-1-BP-TR-DCC
Microchip Technology
IC TOUCH SENSOR 6CH 20QFN 4X4
CAP1166-1-CZC-TR
CAP1166-1-CZC-TR
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24QSOP
CAP1203-1-AC3-TR
CAP1203-1-AC3-TR
Microchip Technology
IC TOUCH SENSOR CAP 3CH 8TDFN
CAP1203-1-SN
CAP1203-1-SN
Microchip Technology
3-CHANNEL CAPACITIVE TOUCH SENSO
CAP1203-1-SN-TR
CAP1203-1-SN-TR
Microchip Technology
IC TOUCH SENSOR CAP 3CH 8SOIC
CAP1106-1-AIA-TR Compare Parts
  • CAP1106-1-AIA-TR vs CAP1298-1-SL
  • CAP1106-1-AIA-TR vs CAP1298-1-A4-TR
  • CAP1106-1-AIA-TR vs CAP1296-1-SL-TR
  • CAP1106-1-AIA-TR vs CAP1296-1-SL
  • CAP1106-1-AIA-TR vs CAP1296-1-AIA-TR
  • CAP1106-1-AIA-TR vs CAP1293-1-SN-TR
  • CAP1106-1-AIA-TR vs CAP1293-1-SN
  • CAP1106-1-AIA-TR vs CAP1293-1-AC3-TR
  • CAP1106-1-AIA-TR vs CAP1208-1-SL-TR
  • CAP1106-1-AIA-TR vs CAP1208-1-SL
  • CAP1106-1-AIA-TR vs CAP1208-1-A4-TR
  • CAP1106-1-AIA-TR vs CAP1206-1-SL-TR
  • CAP1106-1-AIA-TR vs CAP1206-1-SL
  • CAP1106-1-AIA-TR vs CAP1206-1-AIA-TR
  • CAP1106-1-AIA-TR vs CAP1203-1-SN-TR
  • CAP1106-1-AIA-TR vs CAP1203-1-SN
  • CAP1106-1-AIA-TR vs CAP1203-1-AC3-TR
  • CAP1106-1-AIA-TR vs CAP1166-1-CZC-TR
  • CAP1106-1-AIA-TR vs CAP1166-1-BP-TR-DCC
  • CAP1106-1-AIA-TR vs CAP1166-1-BP-TR
  • CAP1106-1-AIA-TR vs CAP1133-1-AIA-TR
  • CAP1106-1-AIA-TR vs CAP1126-1-AP-TR
  • CAP1106-1-AIA-TR vs CAP1114-1-EZK-TR
  • CAP1106-1-AIA-TR vs CAP1105-1-AIA-TR
  • CAP1106-1-AIA-TR vs CAP1006-1-AIA-TR
  • CAP1106-1-AIA-TR vs CAP1005-1-AIA-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!