☰
B10011S-MFPG3
B10011S-MFPG3
Obsolete
Description:  IC TRANSCEIVER 1/1 16SO
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 15130
B10011S-MFPG3 Specification
Specification
Part No
B10011S-MFPG3
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Series
B100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
CANbus
Number of Drivers/Receivers
1/1
Duplex
-
Receiver Hysteresis
-
Data Rate
250kbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
B10011S-MFPG3 PDF Datasheet
B10011S-MFPG3 Compare Parts
  • B10011S-MFPG3 vs B10011S-MFPG3Y
  • B10011S-MFPG3 vs B10011S-MFPG1Y74
  • B10011S-MFPG3 vs B10011S-MFPG1Y
  • B10011S-MFPG3 vs B10011S-MFPG1
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend