☰
AVR32DA28-E/SO
AVR32DA28-E/SO
Active
Description:  IC MCU 8BIT 32KB FLASH 28SOIC
Manufacturer:  Microchip Technology
History Price: $2.00000
In Stock: 14000
AVR32DA28-E/SO Specification
Specification
Part No
AVR32DA28-E/SO
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR DA
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
24MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 10x12b; D/A 1x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
AVR32DA28-E/SO PDF Datasheet
AVR32DA28-E/SO Related Parts
AVR128DA28-E/SO
AVR128DA28-E/SO
Microchip Technology
IC MCU 8BIT 128KB FLASH 28SOIC
AVR128DA28-E/SP
AVR128DA28-E/SP
Microchip Technology
IC MCU 8BIT 128KB FLASH 28SPDIP
AVR128DA28-E/SS
AVR128DA28-E/SS
Microchip Technology
IC MCU 8BIT 128KB FLASH 28SSOP
AVR128DA28-I/SO
AVR128DA28-I/SO
Microchip Technology
IC MCU 8BIT 128KB FLASH 28SOIC
AVR128DA28-I/SP
AVR128DA28-I/SP
Microchip Technology
IC MCU 8BIT 128KB FLASH 28SPDIP
AVR128DA28-I/SS
AVR128DA28-I/SS
Microchip Technology
IC MCU 8BIT 128KB FLASH 28SSOP
AVR128DA28T-E/SO
AVR128DA28T-E/SO
Microchip Technology
IC MCU 8BIT 128KB FLASH 28SOIC
AVR128DA28T-E/SS
AVR128DA28T-E/SS
Microchip Technology
IC MCU 8BIT 128KB FLASH 28SSOP
AVR128DA28T-I/SO
AVR128DA28T-I/SO
Microchip Technology
IC MCU 8BIT 128KB FLASH 28SOIC
AVR128DA28T-I/SS
AVR128DA28T-I/SS
Microchip Technology
IC MCU 8BIT 128KB FLASH 28SSOP
AVR128DA32-E/PT
AVR128DA32-E/PT
Microchip Technology
IC MCU 8BIT 128KB FLASH 32TQFP
AVR128DA32-E/RXB
AVR128DA32-E/RXB
Microchip Technology
IC MCU 8BIT 128KB FLASH 32VQFN
AVR32DA28-E/SO Compare Parts
  • AVR32DA28-E/SO vs AVR64EA32-I/PT
  • AVR32DA28-E/SO vs AVR64EA28-I/STX
  • AVR32DA28-E/SO vs AVR64EA28-I/SS
  • AVR32DA28-E/SO vs AVR64EA28-I/SP
  • AVR32DA28-E/SO vs AVR64DD32-I/RXB
  • AVR32DA28-E/SO vs AVR64DD32-I/PT
  • AVR32DA28-E/SO vs AVR64DD28-I/STX
  • AVR32DA28-E/SO vs AVR64DD28-I/SS
  • AVR32DA28-E/SO vs AVR64DD28-I/SP
  • AVR32DA28-E/SO vs AVR64DD28-I/SO
  • AVR32DA28-E/SO vs AVR64DD14-I/SL
  • AVR32DA28-E/SO vs AVR64DB64T-I/PT
  • AVR32DA28-E/SO vs AVR64DB64T-I/MR
  • AVR32DA28-E/SO vs AVR64DB64T-E/PT
  • AVR32DA28-E/SO vs AVR64DB64T-E/MR
  • AVR32DA28-E/SO vs AVR64DB64-I/PT
  • AVR32DA28-E/SO vs AVR64DB64-I/MR
  • AVR32DA28-E/SO vs AVR64DB64-E/PT
  • AVR32DA28-E/SO vs AVR64DB64-E/MR
  • AVR32DA28-E/SO vs AVR64DB48T-I/PT
  • AVR32DA28-E/SO vs AVR64DB48T-I/6LX
  • AVR32DA28-E/SO vs AVR64DB48T-E/PT
  • AVR32DA28-E/SO vs AVR64DB48T-E/6LX
  • AVR32DA28-E/SO vs AVR64DB48-I/PT
  • AVR32DA28-E/SO vs AVR64DB48-I/6LX
  • AVR32DA28-E/SO vs AVR64DB48-E/PT
  • AVR32DA28-E/SO vs AVR64DB48-E/6LX
  • AVR32DA28-E/SO vs AVR64DB32T-I/RXB
  • AVR32DA28-E/SO vs AVR64DB32T-I/PT
  • AVR32DA28-E/SO vs AVR64DB32T-E/RXB
  • AVR32DA28-E/SO vs AVR64DB32T-E/PT
  • AVR32DA28-E/SO vs AVR64DB32-I/RXB
  • AVR32DA28-E/SO vs AVR64DB32-I/PT
  • AVR32DA28-E/SO vs AVR64DB32-E/RXB
  • AVR32DA28-E/SO vs AVR64DB32-E/PT
  • AVR32DA28-E/SO vs AVR64DB28T-I/SS
  • AVR32DA28-E/SO vs AVR64DB28T-I/SO
  • AVR32DA28-E/SO vs AVR64DB28T-E/SS
  • AVR32DA28-E/SO vs AVR64DB28T-E/SO
  • AVR32DA28-E/SO vs AVR64DB28-I/SS
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.