☰
ATTINY261A-SU
ATTINY261A-SU
Active
Description:  IC MCU 8BIT 2KB FLASH 20SOIC
Manufacturer:  Microchip Technology
History Price: $1.56000
In Stock: 24820
ATTINY261A-SU Specification
Specification
Part No
ATTINY261A-SU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATtiny
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
USI
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
16
Program Memory Size
2KB (1K x 16)
Program Memory Type
FLASH
EEPROM Size
128 x 8
RAM Size
128 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 11x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
ATTINY261A-SU PDF Datasheet
ATTINY261A-SU Related Parts
ATTINY10-MAHR
ATTINY10-MAHR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY10-TS8R
ATTINY10-TS8R
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHR
ATTINY10-TSHR
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHRA0
ATTINY10-TSHRA0
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY102-M7R
ATTINY102-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-M8R
ATTINY102-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-MFR
ATTINY102-MFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-MNR
ATTINY102-MNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSFR
ATTINY102-SSFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSNR
ATTINY102-SSNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102F-M7R
ATTINY102F-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102F-M8R
ATTINY102F-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY261A-SU Description
The Microchip Technology ATTINY261A-SU is a member of the ATtiny family of microcontrollers, which are designed for low-power applications and are ideal for a variety of embedded systems. The ATTINY261A-SU is particularly well-suited for applications requiring a compact size, low power consumption, and a range of integrated features. Below is a detailed overview of its specifications, features, and potential applications.

## Key Specifications

1. Architecture:
- 8-bit AVR RISC architecture
- 16 general-purpose working registers

2. Memory:
- Flash Memory: 2 KB (2048 bytes) of in-system programmable Flash
- SRAM: 128 bytes of static RAM
- EEPROM: 128 bytes of Electrically Erasable Programmable Read-Only Memory

3. Clock Speed:
- Maximum clock frequency: 20 MHz
- Internal oscillator: 8 MHz (default), can be configured for different frequencies

4. Operating Voltage:
- 1.8V to 5.5V

5. Power Consumption:
- Active mode: 1.0 mA at 1 MHz, 3V
- Power-down mode: 0.1 µA (typical)
- Idle mode: 0.5 mA (typical)

6. I/O Ports:
- 18 programmable I/O lines
- Each I/O pin can be configured as input or output

7. Timers/Counters:
- 1 x 8-bit Timer/Counter with PWM
- 1 x 16-bit Timer/Counter

8. Analog Features:
- 10-bit ADC (Analog-to-Digital Converter) with up to 8 channels
- Analog Comparator

9. Communication Interfaces:
- USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter)
- SPI (Serial Peripheral Interface)
- I2C (Inter-Integrated Circuit) compatible

10. Interrupts:
- 12 external interrupts
- 2 external interrupt sources

11. Package Options:
- Available in 20-pin PDIP, 20-pin TSSOP, and 20-pin QFN packages

## Features

- Low Power Consumption: The ATTINY261A-SU is designed for battery-operated devices, making it suitable for applications where power efficiency is critical.
- Flexible Clock Options: The microcontroller supports various clock sources, including an internal oscillator and external crystal oscillators, allowing for flexibility in design.
- Integrated Peripherals: The inclusion of ADC, timers, and communication interfaces reduces the need for external components, simplifying the design and reducing costs.
- Development Support: Microchip provides a range of development tools, including the MPLAB X IDE and XC8 compiler, which facilitate programming and debugging.

## Applications

The ATTINY261A-SU is suitable for a wide range of applications, including but not limited to:

- Consumer Electronics: Used in remote controls, toys, and home automation systems.
- Industrial Control: Ideal for sensor monitoring, data logging, and control systems.
- Medical Devices: Can be used in portable medical devices that require low power consumption.
- Automotive: Suitable for automotive applications such as dashboard indicators and sensor interfaces.
- IoT Devices: Its low power features make it a good candidate for Internet of Things (IoT) applications where battery life is essential.

## Conclusion

The Microchip Technology ATTINY261A-SU microcontroller is a versatile and efficient solution for a variety of embedded applications. With its low power consumption, integrated features, and flexible architecture, it is well-suited for both hobbyist projects and professional designs. Whether you are developing a simple sensor application or a more complex control system, the ATTINY261A-SU offers the performance and features needed to bring your project to life.
ATTINY261A-SU Compare Parts
  • ATTINY261A-SU vs ATTINY9-TSHR
  • ATTINY261A-SU vs ATTINY9-TS8R
  • ATTINY261A-SU vs ATTINY9-MAHR
  • ATTINY261A-SU vs ATTINY9-MAH
  • ATTINY261A-SU vs ATTINY9-MAH
  • ATTINY261A-SU vs ATTINY88-PU
  • ATTINY261A-SU vs ATTINY88-MUR
  • ATTINY261A-SU vs ATTINY88-MU
  • ATTINY261A-SU vs ATTINY88-MMUR
  • ATTINY261A-SU vs ATTINY88-MMU
  • ATTINY261A-SU vs ATTINY88-MMHR
  • ATTINY261A-SU vs ATTINY88-MMH
  • ATTINY261A-SU vs ATTINY88-AUR
  • ATTINY261A-SU vs ATTINY88-AU
  • ATTINY261A-SU vs ATTINY88-15MZ
  • ATTINY261A-SU vs ATTINY88-15AZ
  • ATTINY261A-SU vs ATTINY88-15AZ
  • ATTINY261A-SU vs ATTINY87-XUR
  • ATTINY261A-SU vs ATTINY87-XU
  • ATTINY261A-SU vs ATTINY87-SUR
  • ATTINY261A-SU vs ATTINY87-SU
  • ATTINY261A-SU vs ATTINY87-MUR
  • ATTINY261A-SU vs ATTINY87-MU
  • ATTINY261A-SU vs ATTINY87-MU
  • ATTINY261A-SU vs ATTINY87-A15XZ
  • ATTINY261A-SU vs ATTINY87-A15XD
  • ATTINY261A-SU vs ATTINY87-A15SZ
  • ATTINY261A-SU vs ATTINY87-A15SZ
  • ATTINY261A-SU vs ATTINY87-A15MZ
  • ATTINY261A-SU vs ATTINY87-A15MD
  • ATTINY261A-SU vs ATTINY87-15XZ
  • ATTINY261A-SU vs ATTINY87-15SZ
  • ATTINY261A-SU vs ATTINY87-15SZ
  • ATTINY261A-SU vs ATTINY87-15MZ
  • ATTINY261A-SU vs ATTINY861V-10SUR
  • ATTINY261A-SU vs ATTINY861V-10SU
  • ATTINY261A-SU vs ATTINY861V-10PU
  • ATTINY261A-SU vs ATTINY861V-10MUR
  • ATTINY261A-SU vs ATTINY861V-10MU
  • ATTINY261A-SU vs ATTINY861A-XUR
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet