☰
ATTINY167-SU
ATTINY167-SU
Active
Description:  IC MCU 8BIT 16KB FLASH 20SOIC
Manufacturer:  Microchip Technology
History Price: $2.17000
In Stock: 2295
ATTINY167-SU Specification
Specification
Part No
ATTINY167-SU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATtiny
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
I2C, LINbus, SPI, UART/USART, USI
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
16
Program Memory Size
16KB (8K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 11x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
ATTINY167-SU PDF Datasheet
ATTINY167-SU Related Parts
ATTINY10-MAHR
ATTINY10-MAHR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY10-TS8R
ATTINY10-TS8R
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHR
ATTINY10-TSHR
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHRA0
ATTINY10-TSHRA0
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY102-M7R
ATTINY102-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-M8R
ATTINY102-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-MFR
ATTINY102-MFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-MNR
ATTINY102-MNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSFR
ATTINY102-SSFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSNR
ATTINY102-SSNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102F-M7R
ATTINY102F-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102F-M8R
ATTINY102F-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY167-SU Compare Parts
  • ATTINY167-SU vs ATTINY9-TSHR
  • ATTINY167-SU vs ATTINY9-TS8R
  • ATTINY167-SU vs ATTINY9-MAHR
  • ATTINY167-SU vs ATTINY9-MAH
  • ATTINY167-SU vs ATTINY9-MAH
  • ATTINY167-SU vs ATTINY88-PU
  • ATTINY167-SU vs ATTINY88-MUR
  • ATTINY167-SU vs ATTINY88-MU
  • ATTINY167-SU vs ATTINY88-MMUR
  • ATTINY167-SU vs ATTINY88-MMU
  • ATTINY167-SU vs ATTINY88-MMHR
  • ATTINY167-SU vs ATTINY88-MMH
  • ATTINY167-SU vs ATTINY88-AUR
  • ATTINY167-SU vs ATTINY88-AU
  • ATTINY167-SU vs ATTINY88-15MZ
  • ATTINY167-SU vs ATTINY88-15AZ
  • ATTINY167-SU vs ATTINY88-15AZ
  • ATTINY167-SU vs ATTINY87-XUR
  • ATTINY167-SU vs ATTINY87-XU
  • ATTINY167-SU vs ATTINY87-SUR
  • ATTINY167-SU vs ATTINY87-SU
  • ATTINY167-SU vs ATTINY87-MUR
  • ATTINY167-SU vs ATTINY87-MU
  • ATTINY167-SU vs ATTINY87-MU
  • ATTINY167-SU vs ATTINY87-A15XZ
  • ATTINY167-SU vs ATTINY87-A15XD
  • ATTINY167-SU vs ATTINY87-A15SZ
  • ATTINY167-SU vs ATTINY87-A15SZ
  • ATTINY167-SU vs ATTINY87-A15MZ
  • ATTINY167-SU vs ATTINY87-A15MD
  • ATTINY167-SU vs ATTINY87-15XZ
  • ATTINY167-SU vs ATTINY87-15SZ
  • ATTINY167-SU vs ATTINY87-15SZ
  • ATTINY167-SU vs ATTINY87-15MZ
  • ATTINY167-SU vs ATTINY861V-10SUR
  • ATTINY167-SU vs ATTINY861V-10SU
  • ATTINY167-SU vs ATTINY861V-10PU
  • ATTINY167-SU vs ATTINY861V-10MUR
  • ATTINY167-SU vs ATTINY861V-10MU
  • ATTINY167-SU vs ATTINY861A-XUR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet