☰
ATTINY13A-SU
ATTINY13A-SU
Active
Description:  IC MCU 8BIT 1KB FLASH 8SOIC
Manufacturer:  Microchip Technology
History Price: $1.11000
In Stock: 9170
ATTINY13A-SU Specification
Specification
Part No
ATTINY13A-SU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATtiny
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
-
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
6
Program Memory Size
1KB (512 x 16)
Program Memory Type
FLASH
EEPROM Size
64 x 8
RAM Size
64 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 4x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOIC
ATTINY13A-SU PDF Datasheet
ATTINY13A-SU Related Parts
ATTINY10-MAHR
ATTINY10-MAHR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY10-TS8R
ATTINY10-TS8R
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHR
ATTINY10-TSHR
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHRA0
ATTINY10-TSHRA0
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY102-M7R
ATTINY102-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-M8R
ATTINY102-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-MFR
ATTINY102-MFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-MNR
ATTINY102-MNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSFR
ATTINY102-SSFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSNR
ATTINY102-SSNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102F-M7R
ATTINY102F-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102F-M8R
ATTINY102F-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY13A-SU Description
The Microchip Technology ATTINY13A-SU is an ultra-low-power, high-performance 8-bit AVR microcontroller optimized for small form-factor and cost-sensitive applications. It features a modified Harvard architecture with separate program and data memories, enabling efficient instruction execution and reduced power consumption. The device integrates 1 KB of Flash memory, 64 bytes of SRAM, and 64 bytes of EEPROM, providing sufficient storage for compact embedded programs. The ATTINY13A-SU operates at supply voltages from 1.8 V to 5.5 V, making it suitable for battery-powered and low-voltage systems. Its compact SOIC-8 package facilitates integration into space-constrained designs.

## Core and Performance

* 8-bit AVR RISC architecture
* Modified Harvard architecture with separate program and data buses
* Operating frequency up to 20 MHz at 5 V and up to 10 MHz at 2.7 V
* Single-cycle instruction execution for most operations, enhancing throughput
* 8-bit arithmetic logic unit (ALU) supporting fast integer operations
* 16 general-purpose working registers (R0–R15) directly connected to ALU
* 10-bit internal program counter supporting up to 1 KB of Flash program memory
* Sleep modes including Idle, ADC Noise Reduction, Power-down, Power-save, Standby, and Extended Standby to optimize energy efficiency

## Memory and Storage

* Flash Program Memory: 1 KB, self-programmable
* SRAM: 64 bytes, used for temporary data storage and stack operations
* EEPROM: 64 bytes, supporting non-volatile data storage
* Read-While-Write capabilities for Flash memory, enabling continuous program execution
* On-chip memory controller for fast access and low power consumption

## Peripherals and I/O

* 6 I/O pins configurable as digital input/output
* Internal pull-up resistors for input pins
* 8-bit Timer/Counter with compare and PWM functions
* Watchdog Timer with separate on-chip oscillator
* Programmable Universal Serial Interface: supports SPI communication
* Internal Analog-to-Digital Converter (ADC) with 4 channels, 10-bit resolution
* Configurable Brown-out Detection (BOD) levels for system reliability
* Pin-change interrupts for fast event detection
* External and internal reset sources, including power-on reset and watchdog reset

## Electrical Specifications

* Supply Voltage Range: 1.8 V to 5.5 V
* Operating Temperature Range: -40 °C to +85 °C
* Active Mode Current Consumption: approximately 0.3 mA at 1 MHz, 1.8 V
* Power-down Mode Current Consumption: typically 0.1 μA at 1.8 V
* I/O Pin Source/Sink Current: ±20 mA maximum
* Flash Endurance: 10,000 write/erase cycles
* EEPROM Endurance: 100,000 write/erase cycles
* Input Logic High Voltage (V_IH): 0.6 × VCC minimum
* Input Logic Low Voltage (V_IL): 0.3 × VCC maximum

## Clock and Timing

* Internal calibrated RC oscillator selectable as system clock
* Optional external clock source using crystal, resonator, or external clock pin
* Configurable clock prescaler for low-power operation or high-speed execution
* Timer/Counter capable of producing precise delays and PWM outputs
* Watchdog Timer with programmable time-out periods for fail-safe operation
* Startup times optimized for quick system initialization

## Packaging and Mechanical Features

* SOIC-8 surface-mount package, compact footprint for dense PCB layouts
* Lead pitch: 1.27 mm, standard for surface-mount components
* RoHS compliant materials
* High thermal reliability for continuous operation under industrial conditions
* Designed for automated assembly and solder reflow processes

## Applications

* Battery-powered devices requiring ultra-low power consumption
* Small-scale embedded controllers for appliances and consumer electronics
* Sensor nodes in IoT and industrial monitoring systems
* LED drivers, motor control for small DC motors
* Simple communication devices using SPI or other serial interfaces
* Educational microcontroller platforms for low-cost learning systems
* Event-driven or timing-critical applications with low I/O requirements

## Advantages and Highlights

* Ultra-low-power operation allows multi-year battery life in portable applications
* Compact SOIC-8 package suitable for space-constrained designs
* Integrated ADC and timers reduce the need for external components
* Fast single-cycle instruction execution improves response time in real-time applications
* Flexible sleep modes and watchdog functionality enhance system reliability
* Non-volatile EEPROM supports user configuration and calibration data retention
* Wide supply voltage range allows operation in low-voltage battery-powered designs
* Suitable for both professional industrial applications and hobbyist projects

## Summary

The ATTINY13A-SU is a highly efficient, compact, and cost-effective microcontroller for low-power and small-footprint embedded applications. It combines an 8-bit AVR core with flexible peripherals, non-volatile storage, and multiple sleep modes, providing designers with a versatile platform for low-power, timing-critical, and event-driven applications. Its broad operating voltage range, robust electrical specifications, and SOIC-8 package make it well-suited for industrial, consumer, and portable electronics. With integrated ADC channels, timers, and communication interfaces, the ATTINY13A-SU reduces external component count, streamlines PCB design, and enables reliable, high-performance operation in a wide range of use cases.
ATTINY13A-SU Compare Parts
  • ATTINY13A-SU vs ATTINY9-TSHR
  • ATTINY13A-SU vs ATTINY9-TS8R
  • ATTINY13A-SU vs ATTINY9-MAHR
  • ATTINY13A-SU vs ATTINY9-MAH
  • ATTINY13A-SU vs ATTINY9-MAH
  • ATTINY13A-SU vs ATTINY88-PU
  • ATTINY13A-SU vs ATTINY88-MUR
  • ATTINY13A-SU vs ATTINY88-MU
  • ATTINY13A-SU vs ATTINY88-MMUR
  • ATTINY13A-SU vs ATTINY88-MMU
  • ATTINY13A-SU vs ATTINY88-MMHR
  • ATTINY13A-SU vs ATTINY88-MMH
  • ATTINY13A-SU vs ATTINY88-AUR
  • ATTINY13A-SU vs ATTINY88-AU
  • ATTINY13A-SU vs ATTINY88-15MZ
  • ATTINY13A-SU vs ATTINY88-15AZ
  • ATTINY13A-SU vs ATTINY88-15AZ
  • ATTINY13A-SU vs ATTINY87-XUR
  • ATTINY13A-SU vs ATTINY87-XU
  • ATTINY13A-SU vs ATTINY87-SUR
  • ATTINY13A-SU vs ATTINY87-SU
  • ATTINY13A-SU vs ATTINY87-MUR
  • ATTINY13A-SU vs ATTINY87-MU
  • ATTINY13A-SU vs ATTINY87-MU
  • ATTINY13A-SU vs ATTINY87-A15XZ
  • ATTINY13A-SU vs ATTINY87-A15XD
  • ATTINY13A-SU vs ATTINY87-A15SZ
  • ATTINY13A-SU vs ATTINY87-A15SZ
  • ATTINY13A-SU vs ATTINY87-A15MZ
  • ATTINY13A-SU vs ATTINY87-A15MD
  • ATTINY13A-SU vs ATTINY87-15XZ
  • ATTINY13A-SU vs ATTINY87-15SZ
  • ATTINY13A-SU vs ATTINY87-15SZ
  • ATTINY13A-SU vs ATTINY87-15MZ
  • ATTINY13A-SU vs ATTINY861V-10SUR
  • ATTINY13A-SU vs ATTINY861V-10SU
  • ATTINY13A-SU vs ATTINY861V-10PU
  • ATTINY13A-SU vs ATTINY861V-10MUR
  • ATTINY13A-SU vs ATTINY861V-10MU
  • ATTINY13A-SU vs ATTINY861A-XUR
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet