Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Microchip Technology ATSENSE201HA-AUR
ATSENSE201HA-AUR
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 4 CHAN 24BIT 32TQFP
Manufacturer:
Microchip Technology
Datasheet:
ATSENSE201HA-AUR Datasheet
History Price: $1.88000
In Stock: 24155
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ATSENSE201HA-AUR Specification
Specification
Part No
ATSENSE201HA-AUR
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
24
Number of Channels
4
Power (Watts)
2.5 mW
Voltage - Supply, Analog
2.7V ~ 2.9V
Voltage - Supply, Digital
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
ATSENSE201HA-AUR PDF Datasheet
ATSENSE201HA-AUR Datasheet
Click and Download: ATSENSE201HA-AUR Datasheet
ATSENSE201HA-AUR Related Parts
ATSENSE101A-SU
Microchip Technology
IC AFE 3 CHAN 24BIT 20SOIC
ATSENSE101A-SUR
Microchip Technology
IC AFE 3 CHAN 24BIT 20SOIC
ATSENSE201A-AU
Microchip Technology
IC AFE 4 CHAN 24BIT 32TQFP
ATSENSE201A-AUR
Microchip Technology
IC AFE 4 CHAN 24BIT 32TQFP
ATSENSE201HA-AU
Microchip Technology
IC AFE 4 CHAN 24BIT 32TQFP
ATSENSE301A-AN
Microchip Technology
IC AFE 7 CHAN 24BIT 32TQFP
ATSENSE301A-ANR
Microchip Technology
IC AFE 7 CHAN 24BIT 32TQFP
ATSENSE301A-AU
Microchip Technology
IC AFE 7 CHAN 24BIT 32TQFP
ATSENSE301A-AUR
Microchip Technology
IC AFE 7 CHAN 24BIT 32TQFP
ATSENSE301HA-AU
Microchip Technology
IC AFE 7 CHAN 24BIT 32TQFP
ATSENSE301HA-AUR
Microchip Technology
IC AFE 7 CHAN 24BIT 32TQFP
ATSENSE201HA-AUR Compare Parts
ATSENSE201HA-AUR vs ATSENSE301HA-AU
ATSENSE201HA-AUR vs ATSENSE301A-AUR
ATSENSE201HA-AUR vs ATSENSE301A-AU
ATSENSE201HA-AUR vs ATSENSE301A-ANR
ATSENSE201HA-AUR vs ATSENSE301A-AN
ATSENSE201HA-AUR vs ATSENSE201HA-AU
ATSENSE201HA-AUR vs ATSENSE201A-AUR
ATSENSE201HA-AUR vs ATSENSE201A-AU
ATSENSE201HA-AUR vs ATSENSE101A-SUR
ATSENSE201HA-AUR vs ATSENSE101A-SU
Customer Reviews
4.95 out of 5.00 stars from 188 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.