Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Microchip Technology ATSAMA5D27-WLSOM1
ATSAMA5D27-WLSOM1
Active
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
SAMA5D2 WIRELESS SOM
Manufacturer:
Microchip Technology
Datasheet:
ATSAMA5D27-WLSOM1 Datasheet
History Price: $82.14000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ATSAMA5D27-WLSOM1 Specification
Specification
Part No
ATSAMA5D27-WLSOM1
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU Core
Core Processor
ARM? Cortex?-A5
Co-Processor
-
Speed
500MHz
Flash Size
8MB
RAM Size
256MB
Connector Type
Edge Connector
Size / Dimension
1.610" L x 1.610" W (40.80mm x 40.80mm)
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
ATSAMA5D27-WLSOM1 PDF Datasheet
ATSAMA5D27-WLSOM1 Datasheet
Click and Download: ATSAMA5D27-WLSOM1 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.