Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - PLDs (Programmable Logic Device)
/ Microchip Technology ATF16LV8C-15XC
ATF16LV8C-15XC
Obsolete
Embedded - PLDs (Programmable Logic Device)
Description:
IC PLD 8MC 15NS 20TSSOP
Manufacturer:
Microchip Technology
Datasheet:
ATF16LV8C-15XC Datasheet
History Price: Obsolete
In Stock: 38200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ATF16LV8C-15XC Specification
Specification
Part No
ATF16LV8C-15XC
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Microchip Technology
Series
16V8
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
EE PLD
Number of Macrocells
8
Voltage - Input
3V ~ 5.5V
Speed
15 ns
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
ATF16LV8C-15XC PDF Datasheet
ATF16LV8C-15XC Datasheet
Click and Download: ATF16LV8C-15XC Datasheet
ATF16LV8C-15XC Related Parts
ATF16LV8C-10JC
Microchip Technology
IC PLD 8MC 10NS 20PLCC
ATF16LV8C-10JI
Microchip Technology
IC PLD 8MC 10NS 20PLCC
ATF16LV8C-10JU
Microchip Technology
IC PLD 8MC 10NS 20PLCC
ATF16LV8C-10PC
Microchip Technology
IC PLD 8MC 10NS 20DIP
ATF16LV8C-10PI
Microchip Technology
IC PLD 8MC 10NS 20DIP
ATF16LV8C-10SC
Microchip Technology
IC PLD 8MC 10NS 20SOIC
ATF16LV8C-10SI
Microchip Technology
IC PLD 8MC 10NS 20SOIC
ATF16LV8C-10XC
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
ATF16LV8C-10XU
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
ATF16LV8C-10XU
Atmel
ATF16LV8 - FLASH PLD, 10NS, PAL-
ATF16LV8C-15JC
Microchip Technology
IC PLD 8MC 15NS 20PLCC
ATF16LV8C-15JI
Microchip Technology
IC PLD 8MC 15NS 20PLCC
ATF16LV8C-15XC Compare Parts
ATF16LV8C-15XC vs ATF22V10CZ-15SI
ATF16LV8C-15XC vs ATF22V10CZ-15SC
ATF16LV8C-15XC vs ATF22V10CZ-15PI
ATF16LV8C-15XC vs ATF22V10CZ-15PI
ATF16LV8C-15XC vs ATF22V10CZ-15PC
ATF16LV8C-15XC vs ATF22V10CZ-15PC
ATF16LV8C-15XC vs ATF22V10CZ-15JI
ATF16LV8C-15XC vs ATF22V10CZ-15JC
ATF16LV8C-15XC vs ATF22V10CZ-15JC
ATF16LV8C-15XC vs ATF22V10CZ-12XC
ATF16LV8C-15XC vs ATF22V10CZ-12SC
ATF16LV8C-15XC vs ATF22V10CZ-12SC
ATF16LV8C-15XC vs ATF22V10CZ-12PC
ATF16LV8C-15XC vs ATF22V10CZ-12PC
ATF16LV8C-15XC vs ATF22V10CZ-12JC
ATF16LV8C-15XC vs ATF22V10CQZ-20XU
ATF16LV8C-15XC vs ATF22V10CQZ-20XU
ATF16LV8C-15XC vs ATF22V10CQZ-20XI
ATF16LV8C-15XC vs ATF22V10CQZ-20XC
ATF16LV8C-15XC vs ATF22V10CQZ-20SU
ATF16LV8C-15XC vs ATF22V10CQZ-20SI
ATF16LV8C-15XC vs ATF22V10CQZ-20SI
ATF16LV8C-15XC vs ATF22V10CQZ-20SC
ATF16LV8C-15XC vs ATF22V10CQZ-20SC
ATF16LV8C-15XC vs ATF22V10CQZ-20PU
ATF16LV8C-15XC vs ATF22V10CQZ-20PI
ATF16LV8C-15XC vs ATF22V10CQZ-20PC
ATF16LV8C-15XC vs ATF22V10CQZ-20JU
ATF16LV8C-15XC vs ATF22V10CQZ-20JI
ATF16LV8C-15XC vs ATF22V10CQZ-20JC
ATF16LV8C-15XC vs ATF22V10CQ-15XI
ATF16LV8C-15XC vs ATF22V10CQ-15XC
ATF16LV8C-15XC vs ATF22V10CQ-15SI
ATF16LV8C-15XC vs ATF22V10CQ-15SI
ATF16LV8C-15XC vs ATF22V10CQ-15SC
ATF16LV8C-15XC vs ATF22V10CQ-15SC
ATF16LV8C-15XC vs ATF22V10CQ-15PI
ATF16LV8C-15XC vs ATF22V10CQ-15PC
ATF16LV8C-15XC vs ATF22V10CQ-15PC
ATF16LV8C-15XC vs ATF22V10CQ-15JU
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets