Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Microchip Technology ATA6629-TAPY
ATA6629-TAPY
Discontinued
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 1/1 8SO
Manufacturer:
Microchip Technology
Datasheet:
ATA6629-TAPY Datasheet
History Price: Discontinued at Digi-Key
In Stock: 43915
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ATA6629-TAPY Specification
Specification
Part No
ATA6629-TAPY
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
LINbus
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
250 mV
Data Rate
-
Voltage - Supply
3.3V
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
ATA6629-TAPY PDF Datasheet
ATA6629-TAPY Datasheet
Click and Download: ATA6629-TAPY Datasheet
ATA6629-TAPY Related Parts
ATA2516-6AQY
Microchip Technology
IC ASIC IR RECEIVER 8TSSOP
ATA6560-GAQW
Atmel
IC TRANSCEIVER 1/1 8SO
ATA6560-GAQW
Microchip Technology
IC TRANSCEIVER 1/1 8SO
ATA6560-GAQW-N
Microchip Technology
IC TRANSCEIVER 1/1 8SO
ATA6560-GAQW-VAO
Microchip Technology
AUTOMOTIE CAN TRX SO8
ATA6560-GBQW
Microchip Technology
IC TRANSCEIVER 1/1 8VDFN
ATA6560-GBQW-N
Microchip Technology
IC TRANSCEIVER 1/1 8VDFN
ATA6560-GBQW-VAO
Microchip Technology
AUTOMOTIVE CAN TRX DFN8
ATA6561-GAQW
Microchip Technology
IC TRANSCEIVER 1/1 8SO
ATA6561-GAQW-N
Microchip Technology
IC TRANSCEIVER 1/1 8SO
ATA6561-GAQW-VAO
Microchip Technology
AUTOMOTIE CAN TRX SO8
ATA6561-GBQW
Microchip Technology
IC TRANSCEIVER 1/1 8VDFN
ATA6629-TAPY Compare Parts
ATA6629-TAPY vs ATA6670-FFQW
ATA6629-TAPY vs ATA6664-TAQY 19
ATA6629-TAPY vs ATA6664-TAQY
ATA6629-TAPY vs ATA6664-GAQW
ATA6629-TAPY vs ATA6663-TAQY
ATA6629-TAPY vs ATA6663-FAQW-1
ATA6629-TAPY vs ATA6662C-TAQY
ATA6629-TAPY vs ATA6662C-GAQW
ATA6629-TAPY vs ATA6662-TAQY 19
ATA6629-TAPY vs ATA6661-TAQJ 19
ATA6629-TAPY vs ATA6660-TAQY 19
ATA6629-TAPY vs ATA6660-TAQY
ATA6629-TAPY vs ATA6660-TAQ
ATA6629-TAPY vs ATA6660-TAPY 19
ATA6629-TAPY vs ATA6660-TAP
ATA6629-TAPY vs ATA663454-GDQW-VAO
ATA6629-TAPY vs ATA663454-GDQW
ATA6629-TAPY vs ATA663431-GDQW-VAO
ATA6629-TAPY vs ATA663431-GDQW
ATA6629-TAPY vs ATA663354-GDQW
ATA6629-TAPY vs ATA663331-GDQW
ATA6629-TAPY vs ATA663255-GBQW
ATA6629-TAPY vs ATA663254-GAQW
ATA6629-TAPY vs ATA663232-GBQW
ATA6629-TAPY vs ATA663211-GBQW0
ATA6629-TAPY vs ATA663211-GBQW
ATA6629-TAPY vs ATA663211-GBQW
ATA6629-TAPY vs ATA663211-GAQW
ATA6629-TAPY vs ATA663211-FAQW
ATA6629-TAPY vs ATA6631-TAQY
ATA6629-TAPY vs ATA6631-TAPY
ATA6629-TAPY vs ATA6631-GAQW
ATA6629-TAPY vs ATA6630-PGQW-19
ATA6629-TAPY vs ATA6630-PGQW
ATA6629-TAPY vs ATA6630-GLQW
ATA6629-TAPY vs ATA6629-TAQY
ATA6629-TAPY vs ATA6629-GAQW
ATA6629-TAPY vs ATA6628-PGQW
ATA6629-TAPY vs ATA6628-PGPW
ATA6629-TAPY vs ATA6628-GLQW
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!