ATA6140-TBQ
ATA6140-TBQ
Obsolete
Description:  IC FLASHER CNTRL 16SO
Manufacturer:  Microchip Technology
Datasheet:   ATA6140-TBQ Datasheet
History Price: Obsolete
In Stock: 18845
ATA6140-TBQ Specification
Specification
Part No
ATA6140-TBQ
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Automotive, Flasher
Frequency
-
Voltage - Supply
8V ~ 33V
Current - Supply
8 mA
Current - Output Source/Sink
170mA
Dimming
No
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOP
ATA6140-TBQ PDF Datasheet
ATA6140-TBQ Description
Microchip Technology ATA6140-TBQ Overview

The Microchip ATA6140-TBQ is an integrated microcontroller-based system designed specifically for automotive applications. It combines a powerful processor core with a variety of peripherals and communication interfaces, making it ideal for use in systems requiring precise control, monitoring, and communication. This device is engineered for demanding environments where reliability, low power consumption, and high performance are critical. The ATA6140-TBQ is commonly used in automotive electronics, industrial automation, and other embedded systems requiring complex management of sensors and actuators.

Key Specifications

* Core Processor:

* Microcontroller: 8-bit AVR
* Flash Memory: 64 KB
* SRAM: 4 KB
* EEPROM: 2 KB
* Clock Speed: Up to 20 MHz
* Architecture: RISC (Reduced Instruction Set Computing)

* Communication Interfaces:

* CAN (Controller Area Network): 2x CAN 2.0B interfaces for robust, high-speed communication
* LIN (Local Interconnect Network): 1x LIN 2.1 interface for automotive networking
* SPI (Serial Peripheral Interface): Up to 1 Mbps for serial communication with peripheral devices
* UART (Universal Asynchronous Receiver-Transmitter): 1x UART for asynchronous data transfer
* I2C (Inter-Integrated Circuit): 1x I2C interface for communication with sensors and other components

* Power Management:

* Operating Voltage: 4.5V to 5.5V
* Power Consumption:

* Active Mode: 12 mA (typical)
* Sleep Mode: 2 µA (typical)
* Low-power sleep modes for battery-powered applications
* Integrated voltage regulator for stable operation

* GPIO (General Purpose Input/Output):

* Up to 24 GPIO pins with configurable input/output capability
* Support for both digital and analog inputs/outputs
* 10-bit ADC (Analog-to-Digital Converter) with up to 8 channels for sensor interfacing
* PWM (Pulse Width Modulation) outputs for motor control, signal generation, and dimming

* Sensor and Actuator Integration:

* On-chip temperature sensor for monitoring internal temperature
* Dedicated motor control pins with fault detection and protection features
* Supports up to 4 H-bridge drivers for controlling DC motors
* Integrated protection mechanisms for voltage spikes and overcurrent events

* Timers and Counters:

* 3x 16-bit timers with PWM functionality for time-based control and generation of precise signals
* Watchdog Timer (WDT) to ensure system reliability and fault recovery
* Real-time clock (RTC) for timekeeping in critical systems

* Security Features:

* On-chip CRC (Cyclic Redundancy Check) for data integrity verification
* Watchdog Timer to reset the system in case of malfunction
* Advanced fault detection for automotive safety applications

* Environmental and Packaging:

* Operating Temperature Range: -40°C to +125°C for automotive grade reliability
* Package: 48-pin QFN (Quad Flat No-lead)
* RoHS Compliant: Yes (lead-free)

Applications
The ATA6140-TBQ is designed for use in automotive and industrial applications, where it provides essential functions such as sensor data acquisition, control of actuators, and communication with other embedded systems. Typical use cases include:

* Automotive Body Control Modules (BCMs)
* Motor control systems for fans, pumps, and wipers
* Power management and energy control systems
* Advanced driver assistance systems (ADAS)
* Battery management and energy storage systems
* Industrial automation systems with sensor integration

Summary
The Microchip ATA6140-TBQ is a versatile, low-power automotive microcontroller system that integrates multiple communication protocols, peripherals, and security features. It is optimized for use in automotive applications where reliability, precision, and power efficiency are paramount. With its comprehensive set of features, including CAN, LIN, SPI, UART, and I2C interfaces, it offers a powerful solution for embedded systems requiring complex management and communication capabilities.
Customer Reviews
4.95 out of 5.00 stars from 69 customer reviews from all over the world
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
5 stars
2026-03-18 02:07
Very good seller arrived on marked
Tânia Maria Santos
Brazil
5 stars
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
Gabriel Dupont
France
5 stars
2026-03-17 05:43
Very neat parcel-conform to the description-very good.