AT17C010A-10QC
AT17C010A-10QC
Obsolete
Description:  IC SRL CONFIG EEPROM 1M 32TQFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 13100
AT17C010A-10QC Specification
Specification
Part No
AT17C010A-10QC
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
Serial EEPROM
Memory Size
1Mb
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
AT17C010A-10QC PDF Datasheet
AT17C010A-10QC Related Parts
AT17C002-10CC
AT17C002-10CC
Microchip Technology
IC SRL CONFIG EEPROM 2M 8LAP
AT17C002-10CI
AT17C002-10CI
Microchip Technology
IC SRL CONFIG EEPROM 2M 8LAP
AT17C002-10JC
AT17C002-10JC
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002-10JI
AT17C002-10JI
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002A-10BJC
AT17C002A-10BJC
Microchip Technology
IC SRL CONFIG EEPROM 2M 44PLCC
AT17C002A-10BJI
AT17C002A-10BJI
Microchip Technology
IC SRL CONFIG EEPROM 2M 44PLCC
AT17C002A-10JC
AT17C002A-10JC
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002A-10JI
AT17C002A-10JI
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002A-10QC
AT17C002A-10QC
Microchip Technology
IC SRL CONFIG EEPROM 2M 32TQFP
AT17C002A-10QI
AT17C002A-10QI
Microchip Technology
IC SRL CONFIG EEPROM 2M 32TQFP
AT17C010-10CC
AT17C010-10CC
Microchip Technology
IC SRL CONFIG EEPROM 1M 8LAP
AT17C010-10CI
AT17C010-10CI
Microchip Technology
IC SRL CONFIG EEPROM 1M 8LAP
AT17C010A-10QC Description
Overview of Microchip Technology AT17C010A-10QC

The Microchip Technology AT17C010A-10QC is a versatile configuration memory device designed for use in programmable logic devices (PLDs) and field-programmable gate arrays (FPGAs). This device is part of the AT17 series of serial configuration EEPROMs, which are known for their reliability, ease of use, and efficient programming capabilities. The AT17C010A-10QC provides a non-volatile storage solution that allows designers to store configuration data securely and retrieve it quickly when needed.

Key Specifications

1. Memory Type: The AT17C010A-10QC is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory), which enables users to program and erase the memory electrically. This feature provides flexibility in updating configurations as needed.

2. Storage Capacity: This device offers a storage capacity of 1 megabit (128 KB), allowing it to accommodate substantial amounts of configuration data required for complex logic devices.

3. Interface: The memory uses a simple Serial Peripheral Interface (SPI), enabling easy communication with various microcontrollers and FPGAs. The SPI interface supports multiple data rates, facilitating fast data transfer.

4. Operating Voltage Range: The AT17C010A-10QC operates within a voltage range of 2.7V to 5.5V, making it compatible with a wide array of digital circuits and systems.

5. Access Time: The typical access time for read operations is around 100 ns, ensuring quick retrieval of stored data, which is crucial for applications requiring rapid reconfiguration.

6. Endurance: The device features an impressive endurance rating of up to 1 million write/erase cycles per memory location, allowing for extensive reprogramming without degradation in performance.

7. Data Retention: It guarantees data retention for up to 100 years at 25°C, ensuring that stored configuration data remains intact over long periods, even under normal operating conditions.

8. Package Type: The AT17C010A-10QC is available in a compact 8-pin SOIC package, which facilitates integration into space-constrained designs while providing good thermal performance.

9. Temperature Range: This memory device operates over an industrial temperature range from -40°C to +85°C, making it suitable for applications in harsh environments where temperature extremes may occur.

10. Security Features: The AT17C010A-10QC includes security features such as hardware write protection and an option for password protection to prevent unauthorized access or accidental modification of critical data.

Applications

The Microchip Technology AT17C010A-10QC is utilized in various applications due to its robust performance characteristics:

- FPGA Configuration: Commonly used to store configuration files for FPGAs, enabling quick reconfiguration during system initialization or updates.

- Programmable Logic Devices (PLDs): Employed in PLD applications where flexibility in programming and reprogramming is essential for adapting to changing requirements.

- Consumer Electronics: Suitable for consumer devices that require non-volatile storage solutions, such as smart appliances and home automation systems.

- Telecommunications Equipment: Used in telecommunications infrastructure where firmware updates need to be stored securely and accessed rapidly.

Performance Characteristics

The AT17C010A-10QC stands out due to several key performance attributes:

- Low Power Consumption: Designed with energy efficiency in mind, the device consumes minimal power during both active operation and standby modes, making it ideal for battery-operated devices.

- High Reliability: With built-in error correction capabilities and robust construction, the memory ensures high reliability even in demanding environments.

- Ease of Integration: Its SPI interface allows straightforward integration into various microcontroller-based systems without complex design requirements.

- Scalability: The architecture allows easy scaling of memory needs by combining multiple devices if higher storage capacity is required without redesigning the entire system architecture.

Conclusion

In conclusion, the Microchip Technology AT17C010A-10QC configuration memory device offers an impressive combination of performance, reliability, and versatility that makes it an excellent choice for engineers designing modern electronic systems across various industries. Its substantial storage capacity, low power consumption, fast access times, and durability under extreme conditions ensure that it meets the demanding requirements of FPGA configuration, PLD applications, consumer electronics, and telecommunications effectively. As embedded systems continue to evolve towards greater complexity and functionality, the AT17C010A-10QC remains a valuable component in achieving these design goals efficiently.
AT17C010A-10QC Compare Parts
  • AT17C010A-10QC vs AT18F040-30XU
  • AT17C010A-10QC vs AT18F010-30XU
  • AT17C010A-10QC vs AT18F002-30XU
  • AT17C010A-10QC vs AT17N512-10SI
  • AT17C010A-10QC vs AT17N512-10SC
  • AT17C010A-10QC vs AT17N512-10PI
  • AT17C010A-10QC vs AT17N512-10PI
  • AT17C010A-10QC vs AT17N512-10PC
  • AT17C010A-10QC vs AT17N256-10SI
  • AT17C010A-10QC vs AT17N256-10SC
  • AT17C010A-10QC vs AT17N256-10PI
  • AT17C010A-10QC vs AT17N256-10PC
  • AT17C010A-10QC vs AT17N256-10NI
  • AT17C010A-10QC vs AT17N256-10NC
  • AT17C010A-10QC vs AT17N040-10TQI
  • AT17C010A-10QC vs AT17N040-10TQC
  • AT17C010A-10QC vs AT17N010-10SI
  • AT17C010A-10QC vs AT17N010-10SC
  • AT17C010A-10QC vs AT17N010-10PI
  • AT17C010A-10QC vs AT17N010-10PC
  • AT17C010A-10QC vs AT17N002-10TQI
  • AT17C010A-10QC vs AT17N002-10TQC
  • AT17C010A-10QC vs AT17N002-10SI
  • AT17C010A-10QC vs AT17N002-10SC
  • AT17C010A-10QC vs AT17LV65A-10JI
  • AT17C010A-10QC vs AT17LV65A-10JC
  • AT17C010A-10QC vs AT17LV65-10SI
  • AT17C010A-10QC vs AT17LV65-10PI
  • AT17C010A-10QC vs AT17LV65-10PC
  • AT17C010A-10QC vs AT17LV65-10NI
  • AT17C010A-10QC vs AT17LV65-10NC
  • AT17C010A-10QC vs AT17LV65-10JI
  • AT17C010A-10QC vs AT17LV65-10JI
  • AT17C010A-10QC vs AT17LV65-10JC
  • AT17C010A-10QC vs AT17LV65-10CI
  • AT17C010A-10QC vs AT17LV65-10CC
  • AT17C010A-10QC vs AT17LV512A-10PU
  • AT17C010A-10QC vs AT17LV512A-10PI
  • AT17C010A-10QC vs AT17LV512A-10PC
  • AT17C010A-10QC vs AT17LV512A-10PC
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you