AT17C010-10JI
AT17C010-10JI
Obsolete
Description:  IC SERIAL CONFIG PROM 1M 20PLCC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 45400
AT17C010-10JI Specification
Specification
Part No
AT17C010-10JI
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
Serial EEPROM
Memory Size
1Mb
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
AT17C010-10JI PDF Datasheet
AT17C010-10JI Related Parts
AT17C002-10CC
AT17C002-10CC
Microchip Technology
IC SRL CONFIG EEPROM 2M 8LAP
AT17C002-10CI
AT17C002-10CI
Microchip Technology
IC SRL CONFIG EEPROM 2M 8LAP
AT17C002-10JC
AT17C002-10JC
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002-10JI
AT17C002-10JI
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002A-10BJC
AT17C002A-10BJC
Microchip Technology
IC SRL CONFIG EEPROM 2M 44PLCC
AT17C002A-10BJI
AT17C002A-10BJI
Microchip Technology
IC SRL CONFIG EEPROM 2M 44PLCC
AT17C002A-10JC
AT17C002A-10JC
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002A-10JI
AT17C002A-10JI
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002A-10QC
AT17C002A-10QC
Microchip Technology
IC SRL CONFIG EEPROM 2M 32TQFP
AT17C002A-10QI
AT17C002A-10QI
Microchip Technology
IC SRL CONFIG EEPROM 2M 32TQFP
AT17C010-10CC
AT17C010-10CC
Microchip Technology
IC SRL CONFIG EEPROM 1M 8LAP
AT17C010-10CI
AT17C010-10CI
Microchip Technology
IC SRL CONFIG EEPROM 1M 8LAP
AT17C010-10JI Description
The Microchip Technology AT17C010-10JI is a high-performance Serial Configuration Memory device, primarily used in FPGA, CPLD, and other programmable logic devices to store configuration data. It is designed for applications where non-volatile memory storage with high density and fast access speed is required. The AT17C010-10JI offers a serial interface for easy communication and a compact design that is suitable for a range of embedded systems and high-speed electronics.

## Core Specifications

* Device Type: Serial Configuration Memory (Synchronous Flash Memory)
* Memory Size: 1 Mbit (128 K x 8 bits)
* Interface: Serial Peripheral Interface (SPI) compatible
* Voltage Supply: 3.3V or 5V operation
* Package Type: 8-pin JEDEC Standard (JI) package
* Speed Grade: -10 (indicating a maximum clock speed of 10 MHz)
* Organization: 128 K x 8 bits (128K words, each 8 bits wide, offering a high storage density in a small package)
* Operating Temperature Range: -40°C to +85°C (suitable for industrial and automotive applications)

## Electrical Characteristics

* Operating Voltage: 3.3V (typical) for standard operation, with flexibility to handle both 3.3V and 5V logic systems
* Write Cycle Time: 60 ns (the time required to write data to the memory from the serial input)
* Read Access Time: 25 ns (the time taken for the memory to output the stored data once requested)
* Input Logic Levels: Compatible with both 3.3V and 5V logic, making it adaptable to a wide range of devices
* Output Logic Levels: CMOS and TTL compatible output levels for interfacing with other digital systems
* Power Consumption: Typically 10 mA during read or write operations, with low-power consumption in idle mode for energy-efficient applications

## Memory and Access Characteristics

* Memory Cells: Non-volatile, electrically erasable programmable read-only memory (EEPROM) cells that ensure data retention even after power-off
* Data Retention: 100 years at 25°C, ensuring long-term storage of configuration data
* Programming Method: Serial programming interface via SPI (Serial Peripheral Interface), which simplifies integration into systems with limited I/O pins
* Page Programming: Capable of programming data in pages, which allows efficient use of the memory and faster write cycles
* Endurance: 100,000 read/write cycles, ensuring the device can handle frequent reconfigurations typical in development and field updates

## Communication and Interface

* SPI Interface: The AT17C010-10JI uses a high-speed SPI interface for data transmission, allowing it to interface with a wide range of devices such as FPGAs, CPLDs, and microcontrollers.

* Clock Speed: The device operates at a clock speed of up to 10 MHz (at speed grade -10), allowing for fast data read and write operations.
* Data Transmission: Supports full-duplex data transmission, allowing both read and write operations to be performed independently, increasing the flexibility of system design.
* Chip Select Pin (CS): Used to enable or disable the chip, allowing multiple devices to share the same SPI bus.
* Serial Data Input (SDI): Used to load data into the device during programming and configuration cycles.
* Serial Data Output (SDO): Provides access to the stored data during read cycles, facilitating fast retrieval of the configuration information.

## Security and Reliability

* Data Integrity: Built-in mechanisms to prevent data corruption, including automatic checks during read and write cycles
* Write Protection: Supports write protection features that prevent accidental data overwriting, enhancing system reliability
* Endurance and Longevity: Designed for long-term use in critical systems, offering both high endurance (100,000 cycles) and excellent data retention (100 years at 25°C)
* Low Power Consumption: The AT17C010-10JI is optimized for low power operation, with minimal current draw during standby and idle states.

## Applications

* FPGA and CPLD Configuration: Widely used to store configuration data for field-programmable gate arrays (FPGAs) and complex programmable logic devices (CPLDs). The AT17C010-10JI provides an efficient method for storing the logic configuration, reducing boot times and enhancing system performance.
* Embedded Systems: Suitable for use in embedded designs where compact and reliable non-volatile memory storage is required. It is commonly used in microcontroller-based systems to store configuration data and firmware.
* Consumer Electronics: Applied in consumer electronics for devices that require on-the-fly reconfiguration or updates, such as programmable audio, video systems, and consumer appliances.
* Industrial and Automotive Systems: Ideal for systems requiring robust, high-density, low-power memory storage, such as automotive ECUs (Electronic Control Units) and industrial automation devices.
* Telecommunication Equipment: Used in telecommunications for configuring network devices and routers, where secure and reliable memory storage is critical for system configuration and operation.

## Key Benefits

* Compact and High-Density Storage: The 1 Mbit memory size in a small 8-pin package provides a high storage density in a minimal form factor, making it ideal for space-constrained applications.
* Low Power Consumption: Optimized for low power, ensuring minimal energy consumption during operation, which is essential for battery-powered and portable devices.
* Fast Read and Write Operations: The 10 MHz SPI interface allows for quick data transfers, making it suitable for high-speed data logging and real-time configuration updates.
* Wide Temperature Range: With an operating range of -40°C to +85°C, the device is well-suited for harsh environmental conditions, ensuring reliable performance in industrial and automotive applications.
* Ease of Integration: The device’s SPI interface makes it simple to integrate into existing systems, and its compatibility with both 3.3V and 5V logic systems enhances its versatility.

## Conclusion

The Microchip Technology AT17C010-10JI offers a highly reliable, low-power solution for storing configuration data in a wide range of applications, particularly those involving FPGAs, CPLDs, and embedded systems. Its high-density 1 Mbit memory, fast SPI interface, and wide operating temperature range make it ideal for both industrial and consumer applications. With features like long data retention, high endurance, and low power consumption, it provides a flexible, efficient, and reliable solution for systems requiring non-volatile storage of critical configuration information.
AT17C010-10JI Compare Parts
  • AT17C010-10JI vs AT18F040-30XU
  • AT17C010-10JI vs AT18F010-30XU
  • AT17C010-10JI vs AT18F002-30XU
  • AT17C010-10JI vs AT17N512-10SI
  • AT17C010-10JI vs AT17N512-10SC
  • AT17C010-10JI vs AT17N512-10PI
  • AT17C010-10JI vs AT17N512-10PI
  • AT17C010-10JI vs AT17N512-10PC
  • AT17C010-10JI vs AT17N256-10SI
  • AT17C010-10JI vs AT17N256-10SC
  • AT17C010-10JI vs AT17N256-10PI
  • AT17C010-10JI vs AT17N256-10PC
  • AT17C010-10JI vs AT17N256-10NI
  • AT17C010-10JI vs AT17N256-10NC
  • AT17C010-10JI vs AT17N040-10TQI
  • AT17C010-10JI vs AT17N040-10TQC
  • AT17C010-10JI vs AT17N010-10SI
  • AT17C010-10JI vs AT17N010-10SC
  • AT17C010-10JI vs AT17N010-10PI
  • AT17C010-10JI vs AT17N010-10PC
  • AT17C010-10JI vs AT17N002-10TQI
  • AT17C010-10JI vs AT17N002-10TQC
  • AT17C010-10JI vs AT17N002-10SI
  • AT17C010-10JI vs AT17N002-10SC
  • AT17C010-10JI vs AT17LV65A-10JI
  • AT17C010-10JI vs AT17LV65A-10JC
  • AT17C010-10JI vs AT17LV65-10SI
  • AT17C010-10JI vs AT17LV65-10PI
  • AT17C010-10JI vs AT17LV65-10PC
  • AT17C010-10JI vs AT17LV65-10NI
  • AT17C010-10JI vs AT17LV65-10NC
  • AT17C010-10JI vs AT17LV65-10JI
  • AT17C010-10JI vs AT17LV65-10JI
  • AT17C010-10JI vs AT17LV65-10JC
  • AT17C010-10JI vs AT17LV65-10CI
  • AT17C010-10JI vs AT17LV65-10CC
  • AT17C010-10JI vs AT17LV512A-10PU
  • AT17C010-10JI vs AT17LV512A-10PI
  • AT17C010-10JI vs AT17LV512A-10PC
  • AT17C010-10JI vs AT17LV512A-10PC
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you