☰
93LC46/P
93LC46/P
Active
Description:  IC EEPROM 1KBIT MICROWIRE 8DIP
Manufacturer:  Microchip Technology
Datasheet:   93LC46/P Datasheet
History Price: $0.78000
In Stock: 28480
93LC46/P Specification
Specification
Part No
93LC46/P
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
1Kbit
Memory Organization
128 x 8, 64 x 16
Memory Interface
Microwire
Clock Frequency
2 MHz
Write Cycle Time - Word, Page
10ms
Access Time
-
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
93LC46/P PDF Datasheet
93LC46/P Related Parts
93L415FMQB
93L415FMQB
National Semiconductor
STANDARD SRAM, 1KX1, 70NS, TTL
93L422/BWAJC
93L422/BWAJC
Motorola
STANDARD SRAM, 256X4, 75NS, TTL,
93L422DM
93L422DM
National Semiconductor
CACHE SRAM, 256X4, 75NS CDIP22
93L425DMQB40
93L425DMQB40
National Semiconductor
STANDARD SRAM, 1KX1, 40NS, TTL
93LC46-I/P
93LC46-I/P
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8DIP
93LC46-I/SN
93LC46-I/SN
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
93LC46/SN
93LC46/SN
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
93LC46A-E/MS
93LC46A-E/MS
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
93LC46A-E/P
93LC46A-E/P
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8DIP
93LC46A-E/SN
93LC46A-E/SN
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
93LC46A-I/MS
93LC46A-I/MS
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
93LC46A-I/P
93LC46A-I/P
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8DIP
93LC46/P Compare Parts
  • 93LC46/P vs 93LC86T-I/SN
  • 93LC46/P vs 93LC86CT-I/SN15KVAO
  • 93LC46/P vs 93LC86CT-I/SN
  • 93LC46/P vs 93LC86CT-I/MS
  • 93LC46/P vs 93LC86CT-I/MNY
  • 93LC46/P vs 93LC86CT-I/MC
  • 93LC46/P vs 93LC86CT-E/SN15KVAO
  • 93LC46/P vs 93LC86CT-E/SN
  • 93LC46/P vs 93LC86CT-E/MS
  • 93LC46/P vs 93LC86CT-E/MNY
  • 93LC46/P vs 93LC86C-I/SNG
  • 93LC46/P vs 93LC86C-I/SN
  • 93LC46/P vs 93LC86C-I/P
  • 93LC46/P vs 93LC86C-I/MS
  • 93LC46/P vs 93LC86C-E/SN15KVAO
  • 93LC46/P vs 93LC86C-E/SN
  • 93LC46/P vs 93LC86C-E/P
  • 93LC46/P vs 93LC86C-E/MS
  • 93LC46/P vs 93LC86BT-I/SN
  • 93LC46/P vs 93LC86BT-I/OT
  • 93LC46/P vs 93LC86BT-I/MS
  • 93LC46/P vs 93LC86BT-E/SN
  • 93LC46/P vs 93LC86BT-E/OT
  • 93LC46/P vs 93LC86BT-E/MS
  • 93LC46/P vs 93LC86B-I/SN
  • 93LC46/P vs 93LC86B-I/P
  • 93LC46/P vs 93LC86B-I/MS
  • 93LC46/P vs 93LC86B-E/SN
  • 93LC46/P vs 93LC86B-E/P
  • 93LC46/P vs 93LC86B-E/MS
  • 93LC46/P vs 93LC86AT-I/SN
  • 93LC46/P vs 93LC86AT-I/OT
  • 93LC46/P vs 93LC86AT-I/MS
  • 93LC46/P vs 93LC86AT-E/SN
  • 93LC46/P vs 93LC86AT-E/OT
  • 93LC46/P vs 93LC86AT-E/MS
  • 93LC46/P vs 93LC86A-I/SN
  • 93LC46/P vs 93LC86A-I/P
  • 93LC46/P vs 93LC86A-I/MS
  • 93LC46/P vs 93LC86A-E/SN
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you