☰
93C46/SM
93C46/SM
Active
Description:  IC EEPROM 1KBIT MICROWIRE 1MHZ
Manufacturer:  Microchip Technology
Datasheet:   93C46/SM Datasheet
History Price: $0.49000
In Stock: 7300
93C46/SM Specification
Specification
Part No
93C46/SM
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
1Kbit
Memory Organization
64 x 16
Memory Interface
Microwire
Clock Frequency
1 MHz
Write Cycle Time - Word, Page
2ms
Access Time
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Package / Case
-
Supplier Device Package
-
93C46/SM PDF Datasheet
93C46/SM Related Parts
93C06/SN205
93C06/SN205
Microchip Technology
IC EEPROM 256BIT MICROWIRE 8SOIC
93C06E/P
93C06E/P
Microchip Technology
IC EEPROM 256BIT MICROWIRE 8DIP
93C06E/SN
93C06E/SN
Microchip Technology
IC EEPROM 256BIT MICROWIRE 8SOIC
93C06I/J
93C06I/J
Microchip Technology
IC EEPROM 256BIT MICROWIRE 1MHZ
93C06T/SN
93C06T/SN
Microchip Technology
IC EEPROM 256BIT MICROWIRE 8SOIC
93C46-E/SN
93C46-E/SN
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
93C46-I/J
93C46-I/J
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 1MHZ
93C46/J
93C46/J
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 1MHZ
93C46A-E/MS
93C46A-E/MS
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
93C46A-E/P
93C46A-E/P
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8DIP
93C46A-E/SN
93C46A-E/SN
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
93C46A-I/MS
93C46A-I/MS
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
93C46/SM Compare Parts
  • 93C46/SM vs 93C86CT-I/SN
  • 93C46/SM vs 93C86CT-I/MS
  • 93C46/SM vs 93C86CT-I/MNY
  • 93C46/SM vs 93C86CT-I/MC
  • 93C46/SM vs 93C86CT-E/SN
  • 93C46/SM vs 93C86CT-E/MS
  • 93C46/SM vs 93C86CT-E/MNY
  • 93C46/SM vs 93C86C-I/SN
  • 93C46/SM vs 93C86C-I/P
  • 93C46/SM vs 93C86C-I/MS
  • 93C46/SM vs 93C86C-E/SN
  • 93C46/SM vs 93C86C-E/P
  • 93C46/SM vs 93C86C-E/MS
  • 93C46/SM vs 93C86BT-I/SN
  • 93C46/SM vs 93C86BT-I/OT
  • 93C46/SM vs 93C86BT-I/MS
  • 93C46/SM vs 93C86BT-E/SN
  • 93C46/SM vs 93C86BT-E/OT15KVAO
  • 93C46/SM vs 93C86BT-E/OT
  • 93C46/SM vs 93C86BT-E/MS
  • 93C46/SM vs 93C86B-I/SN
  • 93C46/SM vs 93C86B-I/P
  • 93C46/SM vs 93C86B-I/MS
  • 93C46/SM vs 93C86B-E/SN
  • 93C46/SM vs 93C86B-E/P
  • 93C46/SM vs 93C86B-E/MS
  • 93C46/SM vs 93C86AT-I/SN
  • 93C46/SM vs 93C86AT-I/OT
  • 93C46/SM vs 93C86AT-I/MS
  • 93C46/SM vs 93C86AT-E/SN
  • 93C46/SM vs 93C86AT-E/OT
  • 93C46/SM vs 93C86AT-E/MS
  • 93C46/SM vs 93C86A-I/SN
  • 93C46/SM vs 93C86A-I/P
  • 93C46/SM vs 93C86A-I/MS
  • 93C46/SM vs 93C86A-E/SN
  • 93C46/SM vs 93C86A-E/P
  • 93C46/SM vs 93C86A-E/MS
  • 93C46/SM vs 93C86-E/SN
  • 93C46/SM vs 93C86-E/P
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)