☰
90E22PYGI
90E22PYGI
Obsolete
Description:  IC ENERGY METERING 28SSOP
Manufacturer:  Microchip Technology
Datasheet:   90E22PYGI Datasheet
History Price: Obsolete
In Stock: 6410
90E22PYGI Specification
Specification
Part No
90E22PYGI
Category
PMIC - Energy Metering
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Input Impedance
1kOhm, 50kOhm
Measurement Error
0.5%
Voltage - I/O High
2.4V, 3.9V, 6.2V
Voltage - I/O Low
0.4V, 0.8V
Current - Supply
-
Voltage - Supply
2.8 V ~ 3.6 V
Meter Type
Single Phase
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
90E22PYGI PDF Datasheet
90E22PYGI Related Parts
90E21PYGI
90E21PYGI
Microchip Technology
IC ENERGY METERING 28SSOP
90E21PYGI8
90E21PYGI8
Microchip Technology
IC ENERGY METERING 28SSOP
90E22PYGI8
90E22PYGI8
Microchip Technology
IC ENERGY METERING 28SSOP
90E23PYGI
90E23PYGI
Microchip Technology
IC ENERGY METERING 28SSOP
90E23PYGI8
90E23PYGI8
Microchip Technology
IC ENERGY METERING 28SSOP
90E24PYGI
90E24PYGI
Microchip Technology
IC ENERGY METERING 28SSOP
90E24PYGI8
90E24PYGI8
Microchip Technology
IC ENERGY METERING 28SSOP
90E25PYGI
90E25PYGI
Microchip Technology
IC ENERGY METERING 28SSOP
90E25PYGI8
90E25PYGI8
Microchip Technology
IC ENERGY METERING 28SSOP
90E32AERGI
90E32AERGI
Microchip Technology
IC ENERGY POLYPH METER 48-TQFP
90E32AERGI8
90E32AERGI8
Microchip Technology
IC ENERGY POLYPH METER 48-TQFP
90E32ASERGI
90E32ASERGI
Microchip Technology
IC ENERGY POLYPH METER 48-TQFP
90E22PYGI Compare Parts
  • 90E22PYGI vs 90E36ERGI
  • 90E22PYGI vs 90E36AERGI8
  • 90E22PYGI vs 90E36AERGI
  • 90E22PYGI vs 90E32ERGI8
  • 90E22PYGI vs 90E32ERGI
  • 90E22PYGI vs 90E32ASERGI8
  • 90E22PYGI vs 90E32ASERGI
  • 90E22PYGI vs 90E32AERGI8
  • 90E22PYGI vs 90E32AERGI
  • 90E22PYGI vs 90E25PYGI8
  • 90E22PYGI vs 90E25PYGI
  • 90E22PYGI vs 90E24PYGI8
  • 90E22PYGI vs 90E24PYGI
  • 90E22PYGI vs 90E23PYGI8
  • 90E22PYGI vs 90E23PYGI
  • 90E22PYGI vs 90E22PYGI8
  • 90E22PYGI vs 90E21PYGI8
  • 90E22PYGI vs 90E21PYGI
  • 90E22PYGI vs 90E46EMGI8
  • 90E22PYGI vs 90E46EMGI
  • 90E22PYGI vs 90E36ERGI8
  • 90E22PYGI vs 90E36ERGI
  • 90E22PYGI vs 90E36AERGI8
  • 90E22PYGI vs 90E36AERGI
  • 90E22PYGI vs 90E32ERGI8
  • 90E22PYGI vs 90E32ERGI
  • 90E22PYGI vs 90E32ASERGI8
  • 90E22PYGI vs 90E32ASERGI
  • 90E22PYGI vs 90E32AERGI8
  • 90E22PYGI vs 90E32AERGI
  • 90E22PYGI vs 90E24PYGI8
  • 90E22PYGI vs 90E24PYGI
  • 90E22PYGI vs 90E23PYGI8
  • 90E22PYGI vs 90E23PYGI
  • 90E22PYGI vs 90E22PYGI8
  • 90E22PYGI vs 90E21PYGI8
  • 90E22PYGI vs 90E21PYGI
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give