Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 47L16-E/SN
47L16-E/SN
Active
Memory
Description:
IC EERAM 16KBIT I2C 1MHZ 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
47L16-E/SN Datasheet
History Price: $0.93000
In Stock: 6370
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
47L16-E/SN Specification
Specification
Part No
47L16-E/SN
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EERAM
Technology
EEPROM, SRAM
Memory Size
16Kbit
Memory Organization
2K x 8
Memory Interface
I2C
Clock Frequency
1 MHz
Write Cycle Time - Word, Page
1ms
Access Time
400 ns
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
47L16-E/SN PDF Datasheet
47L16-E/SN Datasheet
Click and Download: 47L16-E/SN Datasheet
47L16-E/SN Related Parts
47L04-E/P
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 24DIP
47L04-E/SN
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
47L04-I/P
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
47L04-I/SN
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
47L04T-E/SN
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
47L04T-I/SN
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
47L16-E/P
Microchip Technology
IC EERAM 16KBIT I2C 1MHZ 8DIP
47L16-I/P
Microchip Technology
IC EERAM 16KBIT I2C 1MHZ 8DIP
47L16-I/SN
Microchip Technology
IC EERAM 16KBIT I2C 1MHZ 8SOIC
47L16T-E/SN
Microchip Technology
IC EERAM 16KBIT I2C 1MHZ 8SOIC
47L16T-I/SN
Microchip Technology
IC EERAM 16KBIT I2C 1MHZ 8SOIC
47L64-I/SN
Microchip Technology
IC EERAM 64KBIT I2C 1MHZ 8SOIC
47L16-E/SN Compare Parts
47L16-E/SN vs 47L64T-I/MNY
47L16-E/SN vs 47L64-I/SN
47L16-E/SN vs 47L16T-I/SN
47L16-E/SN vs 47L16T-E/SN
47L16-E/SN vs 47L16-I/SN
47L16-E/SN vs 47L16-I/P
47L16-E/SN vs 47L16-E/P
47L16-E/SN vs 47L04T-I/SN
47L16-E/SN vs 47L04T-E/SN
47L16-E/SN vs 47L04-I/SN
47L16-E/SN vs 47L04-I/P
47L16-E/SN vs 47L04-E/SN
47L16-E/SN vs 47L04-E/P
47L16-E/SN vs 47L16-I/WF16K
47L16-E/SN vs 47L16-I/W16K
47L16-E/SN vs 47L16-I/S16K
47L16-E/SN vs 47L04-I/WF16K
47L16-E/SN vs 47L04-I/W16K
47L16-E/SN vs 47L04-I/S16K
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described