Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 34LC02-I/MS
34LC02-I/MS
Active
Memory
Description:
IC EEPROM 2KBIT I2C 1MHZ 8MSOP
Manufacturer:
Microchip Technology
Datasheet:
34LC02-I/MS Datasheet
History Price: $0.37000
In Stock: 31760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
34LC02-I/MS Specification
Specification
Part No
34LC02-I/MS
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
I2C
Clock Frequency
1 MHz
Write Cycle Time - Word, Page
5ms
Access Time
400 ns
Voltage - Supply
2.2V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
34LC02-I/MS PDF Datasheet
34LC02-I/MS Datasheet
Click and Download: 34LC02-I/MS Datasheet
34LC02-I/MS Related Parts
34LC02-E/MS
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8MSOP
34LC02-E/P
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8DIP
34LC02-E/SN
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8SOIC
34LC02-I/P
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8DIP
34LC02-I/SN
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8SOIC
34LC02T-E/MNY
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8TDFN
34LC02T-E/MS
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8MSOP
34LC02T-E/OT
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ SOT23-6
34LC02T-E/SN
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8SOIC
34LC02T-I/MNY
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8TDFN
34LC02T-I/MS
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8MSOP
34LC02T-I/OT
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ SOT23-6
34LC02-I/MS Compare Parts
34LC02-I/MS vs 34LC02T-I/OT
34LC02-I/MS vs 34LC02T-I/MS
34LC02-I/MS vs 34LC02T-I/MNY
34LC02-I/MS vs 34LC02T-E/SN
34LC02-I/MS vs 34LC02T-E/OT
34LC02-I/MS vs 34LC02T-E/MS
34LC02-I/MS vs 34LC02T-E/MNY
34LC02-I/MS vs 34LC02-I/SN
34LC02-I/MS vs 34LC02-I/P
34LC02-I/MS vs 34LC02-E/SN
34LC02-I/MS vs 34LC02-E/P
34LC02-I/MS vs 34LC02-E/MS
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.