☰
25LC020A-E/P
25LC020A-E/P
Active
Description:  IC EEPROM 2KBIT SPI 10MHZ 8DIP
Manufacturer:  Microchip Technology
History Price: $0.68900
In Stock: 30570
25LC020A-E/P Specification
Specification
Part No
25LC020A-E/P
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
SPI
Clock Frequency
10 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
25LC020A-E/P PDF Datasheet
25LC020A-E/P Related Parts
25LC010A-E/MS
25LC010A-E/MS
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
25LC010A-E/P
25LC010A-E/P
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8DIP
25LC010A-E/SN
25LC010A-E/SN
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25LC010A-E/SN16KVAO
25LC010A-E/SN16KVAO
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25LC010A-H/SN
25LC010A-H/SN
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25LC010A-I/MS
25LC010A-I/MS
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
25LC010A-I/P
25LC010A-I/P
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8DIP
25LC010A-I/SN
25LC010A-I/SN
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25LC010AT-E/MC
25LC010AT-E/MC
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8DFN
25LC010AT-E/MNY
25LC010AT-E/MNY
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8TDFN
25LC010AT-E/MS
25LC010AT-E/MS
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
25LC010AT-E/OT
25LC010AT-E/OT
Microchip Technology
IC EEPROM 1KBIT SPI SOT23-6
25LC020A-E/P Compare Parts
  • 25LC020A-E/P vs 25LC640T-I/SN
  • 25LC020A-E/P vs 25LC640T-E/SN
  • 25LC020A-E/P vs 25LC640AT-M/SN
  • 25LC020A-E/P vs 25LC640AT-I/SN
  • 25LC020A-E/P vs 25LC640AT-I/MS
  • 25LC020A-E/P vs 25LC640AT-I/MNY
  • 25LC020A-E/P vs 25LC640AT-H/SN
  • 25LC020A-E/P vs 25LC640AT-E/SN16KVAO
  • 25LC020A-E/P vs 25LC640AT-E/SN
  • 25LC020A-E/P vs 25LC640AT-E/MS
  • 25LC020A-E/P vs 25LC640AT-E/MNY
  • 25LC020A-E/P vs 25LC640A-M/SN
  • 25LC020A-E/P vs 25LC640A-I/SN
  • 25LC020A-E/P vs 25LC640A-I/P
  • 25LC020A-E/P vs 25LC640A-I/MS
  • 25LC020A-E/P vs 25LC640A-H/SN
  • 25LC020A-E/P vs 25LC640A-E/SN16KVAO
  • 25LC020A-E/P vs 25LC640A-E/SN
  • 25LC020A-E/P vs 25LC640A-E/P
  • 25LC020A-E/P vs 25LC640A-E/MS
  • 25LC020A-E/P vs 25LC640-I/SNG
  • 25LC020A-E/P vs 25LC640-I/SN
  • 25LC020A-E/P vs 25LC640-I/P
  • 25LC020A-E/P vs 25LC640-E/SN
  • 25LC020A-E/P vs 25LC640-E/P
  • 25LC020A-E/P vs 25LC512T-M/SN
  • 25LC020A-E/P vs 25LC512T-I/SN
  • 25LC020A-E/P vs 25LC512T-I/SM
  • 25LC020A-E/P vs 25LC512T-I/MF
  • 25LC020A-E/P vs 25LC512T-E/SN16KVAO
  • 25LC020A-E/P vs 25LC512T-E/SN
  • 25LC020A-E/P vs 25LC512T-E/SM16KVAO
  • 25LC020A-E/P vs 25LC512T-E/SM
  • 25LC020A-E/P vs 25LC512T-E/MF
  • 25LC020A-E/P vs 25LC512-M/SN
  • 25LC020A-E/P vs 25LC512-I/SN
  • 25LC020A-E/P vs 25LC512-I/SM
  • 25LC020A-E/P vs 25LC512-I/P
  • 25LC020A-E/P vs 25LC512-I/MF
  • 25LC020A-E/P vs 25LC512-E/SN16KVAO
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks