☰
25C080/P
25C080/P
Active
Description:  IC EEPROM 8KBIT SPI 3MHZ 8DIP
Manufacturer:  Microchip Technology
Datasheet:   25C080/P Datasheet
History Price: $1.30000
In Stock: 19460
25C080/P Specification
Specification
Part No
25C080/P
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
8Kbit
Memory Organization
1K x 8
Memory Interface
SPI
Clock Frequency
3 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
25C080/P PDF Datasheet
25C080/P Related Parts
25C040-E/P
25C040-E/P
Microchip Technology
IC EEPROM 4KBIT SPI 3MHZ 8DIP
25C040-E/SN
25C040-E/SN
Microchip Technology
IC EEPROM 4KBIT SPI 3MHZ 8SOIC
25C040-I/P
25C040-I/P
Microchip Technology
IC EEPROM 4KBIT SPI 3MHZ 8DIP
25C040-I/SN
25C040-I/SN
Microchip Technology
IC EEPROM 4KBIT SPI 3MHZ 8SOIC
25C040/P
25C040/P
Microchip Technology
IC EEPROM 4KBIT SPI 3MHZ 8DIP
25C040/SN
25C040/SN
Microchip Technology
IC EEPROM 4KBIT SPI 3MHZ 8SOIC
25C040T-E/SN
25C040T-E/SN
Microchip Technology
IC EEPROM 4KBIT SPI 3MHZ 8SOIC
25C040T-I/SN
25C040T-I/SN
Microchip Technology
IC EEPROM 4KBIT SPI 3MHZ 8SOIC
25C040T/SN
25C040T/SN
Microchip Technology
IC EEPROM 4KBIT SPI 3MHZ 8SOIC
25C080-E/P
25C080-E/P
Microchip Technology
IC EEPROM 8KBIT SPI 3MHZ 8DIP
25C080-E/SN
25C080-E/SN
Microchip Technology
IC EEPROM 8KBIT SPI 3MHZ 8SOIC
25C080-I/P
25C080-I/P
Microchip Technology
IC EEPROM 8KBIT SPI 3MHZ 8DIP
25C080/P Compare Parts
  • 25C080/P vs 25CSM04T-I/MF
  • 25C080/P vs 25CSM04-I/SN
  • 25C080/P vs 25CSM04-I/MF
  • 25C080/P vs 25C320T/SN
  • 25C080/P vs 25C320T-I/SN
  • 25C080/P vs 25C320T-E/SN
  • 25C080/P vs 25C320/SN
  • 25C080/P vs 25C320/P
  • 25C080/P vs 25C320-I/SN
  • 25C080/P vs 25C320-I/P
  • 25C080/P vs 25C320-E/SN
  • 25C080/P vs 25C320-E/P
  • 25C080/P vs 25C160T/SN
  • 25C080/P vs 25C160T-I/SN
  • 25C080/P vs 25C160T-E/SN
  • 25C080/P vs 25C160/SN
  • 25C080/P vs 25C160/P
  • 25C080/P vs 25C160-I/SN
  • 25C080/P vs 25C160-I/P
  • 25C080/P vs 25C160-E/SN
  • 25C080/P vs 25C160-E/P
  • 25C080/P vs 25C080T/SN
  • 25C080/P vs 25C080T-I/SN
  • 25C080/P vs 25C080T-E/SN
  • 25C080/P vs 25C080/SN
  • 25C080/P vs 25C080-I/SN
  • 25C080/P vs 25C080-I/P
  • 25C080/P vs 25C080-E/SN
  • 25C080/P vs 25C080-E/P
  • 25C080/P vs 25C040T/SN
  • 25C080/P vs 25C040T-I/SN
  • 25C080/P vs 25C040T-E/SN
  • 25C080/P vs 25C040/SN
  • 25C080/P vs 25C040/P
  • 25C080/P vs 25C040-I/SN
  • 25C080/P vs 25C040-I/P
  • 25C080/P vs 25C040-E/SN
  • 25C080/P vs 25C040-E/P
  • 25C080/P vs 25CSM04T-I/CS0668
  • 25C080/P vs 25CS640T-I/ST
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you