Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 24VL014/P
24VL014/P
Active
Memory
Description:
IC EEPROM 1KBIT I2C 400KHZ 8DIP
Manufacturer:
Microchip Technology
Datasheet:
24VL014/P Datasheet
History Price: $0.69000
In Stock: 29280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
24VL014/P Specification
Specification
Part No
24VL014/P
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
1Kbit
Memory Organization
128 x 8
Memory Interface
I2C
Clock Frequency
400 kHz
Write Cycle Time - Word, Page
5ms
Access Time
900 ns
Voltage - Supply
1.5V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
24VL014/P PDF Datasheet
24VL014/P Datasheet
Click and Download: 24VL014/P Datasheet
24VL014/P Related Parts
24VL014/MS
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
24VL014/SN
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8SOIC
24VL014H/MS
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
24VL014H/P
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8DIP
24VL014H/SN
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8SOIC
24VL014HT/MNY
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN
24VL014HT/MS
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
24VL014HT/SN
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8SOIC
24VL014T/MNY
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN
24VL014T/MS
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
24VL014T/OT
Microchip Technology
IC EEPROM 1KBIT I2C SOT23-6
24VL014T/SN
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8SOIC
24VL014/P Compare Parts
24VL014/P vs 24VL025T/OT
24VL014/P vs 24VL025T/MS
24VL014/P vs 24VL025T/MNY
24VL014/P vs 24VL025/SN
24VL014/P vs 24VL025/P
24VL014/P vs 24VL025/MS
24VL014/P vs 24VL024T/SN
24VL014/P vs 24VL024T/MS
24VL014/P vs 24VL024T/MNY
24VL014/P vs 24VL024HT/SN
24VL014/P vs 24VL024HT/MS
24VL014/P vs 24VL024HT/MNY
24VL014/P vs 24VL024H/SN
24VL014/P vs 24VL024H/P
24VL014/P vs 24VL024H/MS
24VL014/P vs 24VL024/SN
24VL014/P vs 24VL024/P
24VL014/P vs 24VL024/MS
24VL014/P vs 24VL014T/SN
24VL014/P vs 24VL014T/OT
24VL014/P vs 24VL014T/MS
24VL014/P vs 24VL014T/MNY
24VL014/P vs 24VL014HT/SN
24VL014/P vs 24VL014HT/MS
24VL014/P vs 24VL014HT/MNY
24VL014/P vs 24VL014H/SN
24VL014/P vs 24VL014H/P
24VL014/P vs 24VL014H/MS
24VL014/P vs 24VL014/SN
24VL014/P vs 24VL014/MS
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you