☰
24FC16H-E/SN
24FC16H-E/SN
Active
Description:  IC EEPROM 16KBIT I2C 1MHZ 8SOIC
Manufacturer:  Microchip Technology
History Price: $0.37000
In Stock: 15400
24FC16H-E/SN Specification
Specification
Part No
24FC16H-E/SN
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
16Kbit
Memory Organization
2K x 8
Memory Interface
I2C
Clock Frequency
1 MHz
Write Cycle Time - Word, Page
5ms
Access Time
450 μs
Voltage - Supply
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
24FC16H-E/SN PDF Datasheet
24FC16H-E/SN Related Parts
24FC01-E/MS
24FC01-E/MS
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8MSOP
24FC01-E/P
24FC01-E/P
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8DIP
24FC01-E/SN
24FC01-E/SN
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC
24FC01-E/SN36KVAO
24FC01-E/SN36KVAO
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC
24FC01-I/MS
24FC01-I/MS
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8MSOP
24FC01-I/P
24FC01-I/P
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8DIP
24FC01-I/SN
24FC01-I/SN
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC
24FC01T-E/MS
24FC01T-E/MS
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8MSOP
24FC01T-E/MUY
24FC01T-E/MUY
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8UDFN
24FC01T-E/OT
24FC01T-E/OT
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ SOT23-5
24FC01T-E/OT36KVAO
24FC01T-E/OT36KVAO
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ SOT23-5
24FC01T-E/Q6B36KVAO
24FC01T-E/Q6B36KVAO
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8UDFN
24FC16H-E/SN Compare Parts
  • 24FC16H-E/SN vs 24FC64T-I/SM
  • 24FC16H-E/SN vs 24FC64T-I/OT
  • 24FC16H-E/SN vs 24FC64T-I/MS
  • 24FC16H-E/SN vs 24FC64T-I/MNY
  • 24FC16H-E/SN vs 24FC64T-I/MF
  • 24FC16H-E/SN vs 24FC64T-I/MC
  • 24FC16H-E/SN vs 24FC64FT-I/SN
  • 24FC16H-E/SN vs 24FC64FT-I/OT
  • 24FC16H-E/SN vs 24FC64FT-I/MS
  • 24FC16H-E/SN vs 24FC64FT-I/MNY
  • 24FC16H-E/SN vs 24FC64F-I/SN
  • 24FC16H-E/SN vs 24FC64F-I/P
  • 24FC16H-E/SN vs 24FC64F-I/MS
  • 24FC16H-E/SN vs 24FC64-I/SN
  • 24FC16H-E/SN vs 24FC64-I/SM
  • 24FC16H-E/SN vs 24FC64-I/P
  • 24FC16H-E/SN vs 24FC64-I/MS
  • 24FC16H-E/SN vs 24FC64-I/MF
  • 24FC16H-E/SN vs 24FC64-I/MC
  • 24FC16H-E/SN vs 24FC515T-I/SM
  • 24FC16H-E/SN vs 24FC515-I/SM
  • 24FC16H-E/SN vs 24FC515-I/P
  • 24FC16H-E/SN vs 24FC512T-I/ST14
  • 24FC16H-E/SN vs 24FC512T-I/SN
  • 24FC16H-E/SN vs 24FC512T-I/SM
  • 24FC16H-E/SN vs 24FC512T-I/Q4B
  • 24FC16H-E/SN vs 24FC512T-I/OT
  • 24FC16H-E/SN vs 24FC512T-I/MS
  • 24FC16H-E/SN vs 24FC512T-I/MF
  • 24FC16H-E/SN vs 24FC512T-E/Q4B
  • 24FC16H-E/SN vs 24FC512T-E/OT
  • 24FC16H-E/SN vs 24FC512-I/ST14
  • 24FC16H-E/SN vs 24FC512-I/SN16KVAO
  • 24FC16H-E/SN vs 24FC512-I/SN
  • 24FC16H-E/SN vs 24FC512-I/SM
  • 24FC16H-E/SN vs 24FC512-I/P
  • 24FC16H-E/SN vs 24FC512-I/MS
  • 24FC16H-E/SN vs 24FC512-I/MF
  • 24FC16H-E/SN vs 24FC256T-I/SN
  • 24FC16H-E/SN vs 24FC256T-I/SM
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.