☰
24C02CT-E/MNY
24C02CT-E/MNY
Active
Description:  IC EEPROM 2KBIT I2C 100KHZ 8TDFN
Manufacturer:  Microchip Technology
History Price: $0.51000
In Stock: 325
24C02CT-E/MNY Specification
Specification
Part No
24C02CT-E/MNY
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
I2C
Clock Frequency
100 kHz
Write Cycle Time - Word, Page
1.5ms
Access Time
3.5 μs
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-WFDFN Exposed Pad
Supplier Device Package
8-TDFN (2x3)
24C02CT-E/MNY Related Parts
24C00-E/P
24C00-E/P
Microchip Technology
IC EEPROM 128B I2C 100KHZ 8DIP
24C00-E/SN
24C00-E/SN
Microchip Technology
IC EEPROM 128B I2C 100KHZ 8SOIC
24C00-I/P
24C00-I/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24C00-I/SN
24C00-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24C00/P
24C00/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24C00/SN
24C00/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24C00T-E/MNY
24C00T-E/MNY
Microchip Technology
IC EEPROM 128B I2C 100KHZ 8TDFN
24C00T-E/OT
24C00T-E/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24C00T-E/SN
24C00T-E/SN
Microchip Technology
IC EEPROM 128B I2C 100KHZ 8SOIC
24C00T-I/MC
24C00T-I/MC
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DFN
24C00T-I/MNY
24C00T-I/MNY
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8TDFN
24C00T-I/OT
24C00T-I/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24C02CT-E/MNY Compare Parts
  • 24C02CT-E/MNY vs 24CW640T-I/OT
  • 24C02CT-E/MNY vs 24CW640T-I/MUY
  • 24C02CT-E/MNY vs 24CW640T-I/CS1668
  • 24C02CT-E/MNY vs 24CW640T-I/CS0668
  • 24C02CT-E/MNY vs 24CW640-I/SN
  • 24C02CT-E/MNY vs 24CW320T-I/SN
  • 24C02CT-E/MNY vs 24CW320T-I/OT
  • 24C02CT-E/MNY vs 24CW320T-I/MUY
  • 24C02CT-E/MNY vs 24CW320-I/SN
  • 24C02CT-E/MNY vs 24CW160T-I/SN
  • 24C02CT-E/MNY vs 24CW160T-I/OT
  • 24C02CT-E/MNY vs 24CW160T-I/MUY
  • 24C02CT-E/MNY vs 24CW160-I/SN
  • 24C02CT-E/MNY vs 24CW1280T-I/SN
  • 24C02CT-E/MNY vs 24CW1280T-I/OT
  • 24C02CT-E/MNY vs 24CW1280T-I/MUY
  • 24C02CT-E/MNY vs 24CW1280T-I/CS1668
  • 24C02CT-E/MNY vs 24CW1280T-I/CS0668
  • 24C02CT-E/MNY vs 24CW1280-I/SN
  • 24C02CT-E/MNY vs 24CS512T-I/SN
  • 24C02CT-E/MNY vs 24CS512T-I/SM
  • 24C02CT-E/MNY vs 24CS512T-I/Q4B
  • 24C02CT-E/MNY vs 24CS512T-I/OT
  • 24C02CT-E/MNY vs 24CS512T-I/MUY
  • 24C02CT-E/MNY vs 24CS512T-I/MS
  • 24C02CT-E/MNY vs 24CS512T-E/SN66KVAO
  • 24C02CT-E/MNY vs 24CS512T-E/SN
  • 24C02CT-E/MNY vs 24CS512T-E/SM
  • 24C02CT-E/MNY vs 24CS512T-E/Q6B66KVAO
  • 24C02CT-E/MNY vs 24CS512T-E/Q4B
  • 24C02CT-E/MNY vs 24CS512T-E/OT66KVAO
  • 24C02CT-E/MNY vs 24CS512T-E/OT
  • 24C02CT-E/MNY vs 24CS512T-E/MUY
  • 24C02CT-E/MNY vs 24CS512T-E/MS66KVAO
  • 24C02CT-E/MNY vs 24CS512T-E/MS
  • 24C02CT-E/MNY vs 24CS512-I/SN
  • 24C02CT-E/MNY vs 24CS512-I/SM
  • 24C02CT-E/MNY vs 24CS512-I/P
  • 24C02CT-E/MNY vs 24CS512-I/MS
  • 24C02CT-E/MNY vs 24CS512-E/SN66KVAO
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend