☰
24AA02/P
24AA02/P
Active
Description:  IC EEPROM 2KBIT I2C 400KHZ 8DIP
Manufacturer:  Microchip Technology
Datasheet:   24AA02/P Datasheet
History Price: $0.39220
In Stock: 46960
24AA02/P Specification
Specification
Part No
24AA02/P
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
I2C
Clock Frequency
400 kHz
Write Cycle Time - Word, Page
5ms
Access Time
900 ns
Voltage - Supply
1.7V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
24AA02/P PDF Datasheet
24AA02/P Related Parts
24AA00-I/P
24AA00-I/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24AA00-I/PG
24AA00-I/PG
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24AA00-I/SN
24AA00-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24AA00/P
24AA00/P
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DIP
24AA00/SN
24AA00/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24AA00T-I/MC
24AA00T-I/MC
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8DFN
24AA00T-I/MNY
24AA00T-I/MNY
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8TDFN
24AA00T-I/OT
24AA00T-I/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24AA00T-I/SN
24AA00T-I/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24AA00T/OT
24AA00T/OT
Microchip Technology
IC EEPROM 128B I2C SOT23-5
24AA00T/SN
24AA00T/SN
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8SOIC
24AA01-I/MS
24AA01-I/MS
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
24AA02/P Compare Parts
  • 24AA02/P vs 24AA65/SM
  • 24AA02/P vs 24AA65/P
  • 24AA02/P vs 24AA64T/SN
  • 24AA02/P vs 24AA64T-I/SNG
  • 24AA02/P vs 24AA64T-I/SN
  • 24AA02/P vs 24AA64T-I/SM
  • 24AA02/P vs 24AA64T-I/OT
  • 24AA02/P vs 24AA64T-I/MS
  • 24AA02/P vs 24AA64T-I/MNY
  • 24AA02/P vs 24AA64T-I/MC
  • 24AA02/P vs 24AA64T-E/SN
  • 24AA02/P vs 24AA64T-E/SM
  • 24AA02/P vs 24AA64T-E/OT
  • 24AA02/P vs 24AA64T-E/MS
  • 24AA02/P vs 24AA64T-E/MNYVAO
  • 24AA02/P vs 24AA64T-E/MNY
  • 24AA02/P vs 24AA64FT-I/SN
  • 24AA02/P vs 24AA64FT-I/OT
  • 24AA02/P vs 24AA64FT-I/MS
  • 24AA02/P vs 24AA64FT-I/MNY
  • 24AA02/P vs 24AA64F-I/SN
  • 24AA02/P vs 24AA64F-I/P
  • 24AA02/P vs 24AA64F-I/MS
  • 24AA02/P vs 24AA64/SN
  • 24AA02/P vs 24AA64/P
  • 24AA02/P vs 24AA64-I/SN
  • 24AA02/P vs 24AA64-I/SM
  • 24AA02/P vs 24AA64-I/P
  • 24AA02/P vs 24AA64-I/MS
  • 24AA02/P vs 24AA64-E/SN
  • 24AA02/P vs 24AA64-E/SM
  • 24AA02/P vs 24AA64-E/P
  • 24AA02/P vs 24AA64-E/MS
  • 24AA02/P vs 24AA52T-I/SN
  • 24AA02/P vs 24AA52T-I/MS
  • 24AA02/P vs 24AA52T-I/MNY
  • 24AA02/P vs 24AA52T-I/MC
  • 24AA02/P vs 24AA52-I/SN
  • 24AA02/P vs 24AA52-I/P
  • 24AA02/P vs 24AA52-I/MS
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its